Portable UV Sensors

4 Results
Light Meter -- PCE-UV34
from PCE Instruments / PCE Americas Inc.

PCE-UV34 UVA/UVB Radiation Meter. measures radiation UV, with an external sensor. The PCE-UV34 Radiation Meter is a device used to measure UVA and UVB radiation. This accurate device operates on a wave length of 290 to 390nm. With this Radiation Meter you can measure UVA radiation from the sun or in... [See More]

  • Wavelength Range: 290 to 390
  • Power Range: 19.99
  • Accuracy: 4
  • Weight: 0.4800
SunSitive
from Imego

Sunsitive is extremely simple to operate. One eye measures direct sun exposure while the other measures the amount of sunlight the skin is receiving under the suntan lotion. The more time spent in the sun, the more segments on the sensor's display light up. When these are all lit, an alarm sounds,... [See More]

  • Wavelength Range: 280 to 400
  • Display Type: video; Indicator Display
  • Sensor Output: UV Index
  • Features: Alarm; Portable
Handheld Light and UVA Meter -- HHUVA1
from OMEGA Engineering, Inc.

Display: 31/2 digit LCD with a maximum reading of 1999. Low Battery Indication: An icon is displayed when the battery voltage drops below the operating level. Battery Life: 300 Hrs. typical use. Operating Environment: 0 to 50C (32 to 122F), <70% relative humidity. Storage Temperature: -20 to 60C... [See More]

  • Wavelength Range: 320 to 400
  • Power Range: 0.1999 to 19.99
  • Accuracy: 4
  • Weight: 0.1786
Sun Tanning Bed Meter -- SL-3201
from Solar Light Company, Inc.

The Sun Tanning Bed meter is capable of measuring the MED's in the UV-B spectrum and UVC radiation. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for sunburn potential. A UVC detector measures light... [See More]

  • Wavelength Range: 275 to 320
  • Operating Temperature: -10 to 60
  • Weight: 1.06
  • Sensor Output: Power