Rotating Piezoelectric Motors

4 Results
Evaluation Kit Ultrasonic Piezo Motor 20mm -- Evaluation Kit WLG-20-R
from Tekceleo SAS

Compact and user-friendly evaluation kit for testing and developing ultrasonic motor-based motion control solutions. Its miniature size, combined with its high-performance capabilities, make it the ideal choice for a wide range of applications, including surgical robots, miniature pump, and other... [See More]

  • Motor Type: Rotating
  • Thickness: 16.2 to 16.4
  • Diameter/Height: 20 to 23.9
  • Mass: 14
Evaluation Kit Ultrasonic Piezo Motor 30mm -- Evaluation Kit WLG-30-R
from Tekceleo SAS

Evaluation kit enables easy prototyping and validation of advanced ultrasonic motor technology in automation and robotics. This motor is ideal for motion systems that must operate in harsh environments. It offers exceptional accuracy and precision, making it an ideal choice for high-performance... [See More]

  • Motor Type: Rotating
  • Thickness: 18.4 to 18.6
  • Diameter/Height: 30 to 33.9
  • Mass: 37.7
Evaluation Kit Ultrasonic Piezo Motor 75mm -- Evaluation Kit WLG-75-R
from Tekceleo SAS

Evaluation kit for rapid testing and integration of high-efficiency ultrasonic motors in custom applications. With its unique non-magnetic properties, it provides exceptional mechanical power, accuracy, and compactness, making it the ideal choice for applications where magnetic interference is a... [See More]

  • Motor Type: Rotating
  • Thickness: 24 to 24.2
  • Diameter/Height: 75 to 80.5
  • Mass: 282
Silent Piezo Motors -- ER Series
from Johnson Electric Group

Johnson Electric provides revolutionary piezo motor technologies for defense applications that require silent and backlash free operation. The Nanomotion brand ER series leverages the advantages of piezo motion technology packaged in a tubular motor housing. The ER motor is a robust and high... [See More]

  • Motor Type: Rotating