DB-9 Piezoelectric Drivers and Piezoelectric Amplifiers
from Piezosystem Jena, Inc.
single-channel piezo amplifier. built in function generator. 8 mA output current permanent. low-noise output signal. small size. The nano box is designed as a single-channel piezo amplifier to control piezo electrical actuators in static and low dynamic applications. A unique feature is the built-in... [See More]
- Electrical Connector: DB-9
- Output Voltage: 0.0 to 130
- Input Voltage Range: 24
- Number of Channels: 1
from Piezosystem Jena, Inc.
Series EVD - digital amplifier modules for piezoelectric actuators. The EVD series is full of digital amplifiers which are designed for low voltage piezoelectric actuators. These amplifiers are manufactured in the 19" rack mount technology. Permanent output currents are 50 mA, 125 mA, and 300 mA for... [See More]
- Electrical Connector: DB-9
- Output Voltage: -20 to 130
- Input Impedance: 25
- Number of Channels: 1
from Piezosystem Jena, Inc.
compact stand-alone housing. low voltage noise ( < 0.3 mVRMS). full graphic display. applications: laboratory applications. industrial applications. The piezo amplifier NV 40/3 was designed for controlling low voltage piezo elements. The NV 40/3 includes a voltage amplifier, a display, and a... [See More]
- Electrical Connector: DB-9
- Input Impedance: 10
- Input Voltage Range: 0.0 to 10
- Output Voltage: -20 to 130
from Piezosystem Jena, Inc.
compact stand-alone housing. automatic sensor identification. ASI-FUNCTION. low voltage noise ( < 0.3 mVRMS). full graphic display. integrated control electronics. applications: drift compensated controlling of piezo actuators with resistive measurement systems. laboratory applications. [See More]
- Electrical Connector: DB-9
- Input Impedance: 10
- Input Voltage Range: 0.0 to 10
- Output Voltage: -20 to 130