DC Load Ultrasonic Proximity Sensors

22 Results
Ultrasonic Sensor -- RPS-150
from Migatron Corporation

About the RPS-150 Sensor. The RPS-150 family of self-contained, wide beam angle, ultrasonic sensors can be used as proximity sensors or level sensors. The advantage of this sensor is that the target does not have to be at right angles with the sensor in order to be detected. A flat target can tilt... [See More]

  • Output Load: AC Load; DC Load
  • Operating Temperature: 32 to 140
  • Operation Distance: 2 to 80
  • Switch Type: Normally Open; Normally Closed
Ultrasonic Proximity Sensor -- UA12BLD02PPM1TR
from CARLO GAVAZZI Automation Components

A self-contained multi function diffuse ultrasonic sensor with a sensing range of 25 to 200 mm. 1 switching output - easily set up for NO or NC switching modes and adjusted by teach-in - makes it ideal for level control tasks in a wide variety of applications. A Stainless steel housing provides the... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Operating Temperature: -4 to 158
  • Operation Distance: 0.9843 to 7.87
  • Switching Frequency: 0.0200
Ultrasonic Sensors -- SU Series
from GIMATIC S.r.l.

Ultrasonic sensor. • M18x1 mm ultrasonic sensors. • PNP/NPN digital output with NO or NC programmable logic. • 40-300 mm sensing range with programmable point via External Teach. • M12, 4 pin connector output. • Short and lightweight plastic body. • Lock nuts and... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Electrical Output: Switched / Alarm
  • Operation Distance: 1.57 to 11.81
  • Body Shape: Cylindrical; Threaded Barrel
Drive Thru Vehicle Sensor -- USVD-4X
from EMX Industries, Inc.

The USVD-4X Drive Thru Vehicle Sensor uses patent pending Triangular Planar Array (TPA) technology to detect the presence of a vehicle. The USVD handles any drive thru operation such as fast food, banking, pharmacies, car washes and parking. For these types of applications, the USVD Drive Thru... [See More]

  • Output Load: AC Load; DC Load
  • Operating Temperature: -40 to 182
  • Operation Distance: 12 to 60
  • Electrical Output: Switched / Alarm
Ultrasonic Proximity Sensor -- UNAM 12 (200 mm)
from Baumer Ltd.

Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]

  • Output Load: DC Load; 3-Wire NPN (optional feature); 3-Wire PNP (optional feature)
  • Operating Temperature: -10 to 60
  • Operation Distance: 0.3937 to 7.87
  • Switch Type: Normally Open (optional feature); Normally Closed (optional feature)
Ultrasonic Sensor -- RPS–150A
from Migatron Corporation

RPS-150A Overview. The RPS-150A analog ultrasonic sensor is mounted in a limit switch style housing and is completely self contained. It is powered by 20-30VDC, and is reverse polarity protected. It also has a wide beam angle which enables it to detect a target that is not at right angles. A flat... [See More]

  • Output Load: DC Load; 2-Wire
  • Operating Temperature: 32 to 140
  • Operation Distance: 2 to 80
  • Electrical Output: Voltage; Current
Ultrasonic Proximity Sensor -- UA18CAD04NGM1TI
from CARLO GAVAZZI Automation Components

A family of diffuse ultrasonic sensors with sensing range from 50-400 mm, 100-900 mm and 200-2200 with a resolution as low as 1.0 mm. The sensor contains both an analogue and a digital output. The output is either 0-10V or 4-20 mA and the digital output NPN or PNP, NO or NC which forms a window... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Operating Temperature: -4 to 140
  • Operation Distance: 1.97 to 86.61
  • Electrical Output: Voltage; Current; Switched / Alarm
Ultrasonic Proximity Sensor -- UNAM 12 (400 mm)
from Baumer Ltd.

Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]

  • Output Load: DC Load; 3-Wire NPN (optional feature); 3-Wire PNP (optional feature)
  • Operating Temperature: -10 to 60
  • Operation Distance: 1.57 to 15.75
  • Switch Type: Normally Open (optional feature); Normally Closed (optional feature)
Ultrasonic Proximity Sensor -- UA18CAD04NPM1TI
from CARLO GAVAZZI Automation Components

A self-contained multi function diffuse ultrasonic sensor with a sensing range of 50 to 2200 mm in three ranges. 2 switching outputs - easily set up for two different output modes and adjusted by teach-in - makes it ideal for level control tasks in a wide variety of vessels. A sturdy one-piece... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Operating Temperature: -4 to 140
  • Operation Distance: 1.97 to 86.61
  • Electrical Output: Switched / Alarm
Ultrasonic Proximity Sensor -- UNAM 18
from Baumer Ltd.

Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]

  • Output Load: DC Load; 3-Wire NPN (optional feature); 3-Wire PNP (optional feature)
  • Operating Temperature: -10 to 60
  • Operation Distance: 3.94 to 27.56
  • Switch Type: Normally Open (optional feature); Normally Closed (optional feature)
Ultrasonic Proximity Sensor -- UA18CSD08NPM1TI
from CARLO GAVAZZI Automation Components

A self-contained multifunctional diffuse ultrasonic sensor with a sensing range from 40-300 mm and 80-800 mm. One switching output - easily set up for “windows ” detection with two setpoints. NO or NC output is selectable. A sturdy one-piece polyester housing provides the perfect... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Operating Temperature: -4 to 140
  • Operation Distance: 1.57 to 31.5
  • Electrical Output: Switched / Alarm
Ultrasonic Proximity Sensor -- UNAR 18 (1000 mm)
from Baumer Ltd.

Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]

  • Output Load: DC Load; 3-Wire NPN (optional feature); 3-Wire PNP (optional feature)
  • Operating Temperature: 0.0 to 60
  • Operation Distance: 3.94 to 39.37
  • Switch Type: Normally Open (optional feature); Normally Closed (optional feature)
Ultrasonic Proximity Sensor -- UA18EAD04NGM1TI
from CARLO GAVAZZI Automation Components

A family of diffuse ultrasonic sensors in Stainless steel housing and with sensing range from 50-400 mm, 100- 900 mm and 200-1500 with a resolution as low as 1.0 mm. The sensor contains both an analogue and a digital output. The output is either 0-10V or 4-20 mA and the digital output NPN or PNP, NO... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Operating Temperature: -4 to 140
  • Operation Distance: 1.97 to 59.06
  • Electrical Output: Voltage; Current; Switched / Alarm
Ultrasonic Proximity Sensor -- UNCK 09 (Beam Columnator)
from Baumer Ltd.

Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]

  • Output Load: DC Load
  • Operating Temperature: 0.0 to 60
  • Operation Distance: 0.1181 to 5.91
  • Switch Type: Normally Closed
Ultrasonic Proximity Sensor -- UA18EAD04NPM1TI
from CARLO GAVAZZI Automation Components

A self-contained multi function diffuse ultrasonic sensor in Stainless steel housing and with a sensing range of 50 to 1500 mm in three ranges. 2 switching outputs - easily set up for two different output modes and adjusted by teach-in - makes it ideal for level control tasks in a wide variety of... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Operating Temperature: -4 to 140
  • Operation Distance: 1.97 to 59.06
  • Electrical Output: Switched / Alarm
Ultrasonic Proximity Sensor -- UZAM 30
from Baumer Ltd.

Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]

  • Output Load: DC Load; 3-Wire NPN (optional feature); 3-Wire PNP (optional feature)
  • Operating Temperature: -10 to 60
  • Operation Distance: 3.94 to 39.37
  • Switch Type: Normally Open
Ultrasonic Proximity Sensor -- UA30CAD35NGM1TI
from CARLO GAVAZZI Automation Components

A family of diffuse ultrasonic sensors with sensing range from 250-3500 mm with a resolution as low as 2.0 mm. The sensor contains both an analogue and a digital output. The output is either 0-10V or 4-20 mA and the digital output NPN or PNP, NO or NC which forms a windows detection. The sensor is... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Operating Temperature: -4 to 158
  • Operation Distance: 9.84 to 138
  • Electrical Output: Voltage; Current; Switched / Alarm
Ultrasonic Proximity Sensor -- UZDK 30 (1000 mm)
from Baumer Ltd.

Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]

  • Output Load: DC Load; 3-Wire PNP
  • Operating Temperature: -10 to 60
  • Operation Distance: 3.94 to 39.37
  • Switch Type: Normally Open
Ultrasonic Proximity Sensor -- UA30CAD60NGM1TI
from CARLO GAVAZZI Automation Components

A family of diffuse ultrasonic sensors with sensing ranges from 350-6000 mm with a resolution as low as 15 mm. The sensor contains both an analogue and a digital output. The output is either 0-10V or 4-20 mA and the digital output NPN or PNP, NO or NC which forms a windows detection. The sensor is... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Operating Temperature: -4 to 158
  • Operation Distance: 13.78 to 236
  • Electrical Output: Voltage; Current; Switched / Alarm
Ultrasonic Retro-Reflective Sensor -- URDK 09
from Baumer Ltd.

Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]

  • Output Load: DC Load
  • Operating Temperature: 0.0 to 60
  • Operation Distance: 0.0 to 7.87
  • Electrical Connection: Fixed Cable
Ultrasonic Proximity Sensor -- UA30EAD35NGM1TI
from CARLO GAVAZZI Automation Components

A family of diffuse ultrasonic sensors in Stainless steel housing and with sensing range from 350-3500 mm with a resolution as low as 2.0 mm. The sensor contains both an analogue and a digital output. The output is either 0-10V or 4-20 mA and the digital output NPN or PNP, NO or NC which forms a... [See More]

  • Output Load: DC Load; 4-Wire NPN; 4-Wire PNP
  • Operating Temperature: -4 to 158
  • Operation Distance: 13.78 to 138
  • Electrical Output: Voltage; Current; Switched / Alarm
Ultrasonic Through Beam Sensor -- USDK 20
from Baumer Ltd.

Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]

  • Output Load: DC Load
  • Operating Temperature: 0.0 to 60
  • Operation Distance: 0.0 to 39.37
  • Electrical Connection: Connector