SOT89 Power Bipolar Transistors

2 Results
45 V, 1 A NPN power bipolar transistors -- BCX54-10TF
from Nexperia B.V.

NPN power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview. Type number. -. Package. -. NPN complement. Nexperia. -. JEITA. -. JEDEC. BCX54T. SOT89. SC-62. TO-243. BCX51T. BCX54-10T. BCX51-10T. BCX54-16T. BCX51-16T. Features and... [See More]

  • Package Type: SOT89; SOT89 SOT89
  • IC(max): 1
  • VCEO: 45
  • PD: 500
2SB798(0)-T1-AZ [2SB798(0)-T1-AZ from Renesas Electronics Corporation]
from Rochester Electronics

Power Bipolar Transistor [See More]

  • Package Type: SOT89; SOT-89-3
  • Packing Method: Tape Reel; Tape & Reel