PECL Analog Comparators
from Win Source Electronics
Manufacturer: AMIS. Category: Integrated Circuits (ICs) - Linear - Comparators. Packaging: Bulk. Part Status: Obsolete. Input: LVDS, LVHSTL, LVPECL, Crystal. PLL: No. Output: 3-State. Number of Circuits: 1. Ratio - Input and Output: Bridge (1). Differential - Input and Output: No/Yes [See More]
- Logic Output: ECL; PECL; Differential; 3-State
from Win Source Electronics
Manufacturer: Hittite. Win Source Part Number: 1181462-HMC674LP3E. Manufacturer Homepage: www.hittite.com. Popularity: Medium. Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited [See More]
- Logic Output: ECL; PECL
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 877604-LMH7322SQ/NOPB. Operating Temperature Range: -40 °C ~ 125 °C. Features: Comparator General Purpose Differential, LVDS, RSPECL 24-WQFN (4x4). Package: 24-WFQFN Exposed Pad. Package: Reel - TR. Mounting: Surface Mount. Family... [See More]
- Logic Output: ECL; PECL; Differential
- Package Type: 24-WQFN (4x4)
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1055348-LMH7322SQE/NOPB. Packaging: Reel - TR. Type: General Purpose. Mounting: SMD (SMT). Output Type: Differential, LVDS, RSPECL. Number of Elements: 2. Current - Quiescent (Max): 10mA. Voltage - Input Offset (Max): 8mV @ 5V. Current - Input... [See More]
- Logic Output: ECL; PECL; Differential; Differential, LVDS, RSPECL
- VOS: 8
- Supply Voltage (VS): 2.7 to 12
- CMRR: 80
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 779485-LMH7322SQX/NOPB. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 125 °C. Package: 24-WFQFN Exposed Pad. Mounting: SMD. Output Type: Differential, LVDS, RSPECL. Number of Elements: 2. Current - Output (Typ):... [See More]
- Logic Output: ECL; PECL; Differential; Differential, LVDS, RSPECL
- CMRR: 80
- VOS: 8
- Operating Temperature: -40 to 125