Single Supply Analog Comparators
from Win Source Electronics
Win Source Part Number: 1007464-LP311PSRE4. Category: Integrated Circuits (ICs) >Linear - Comparators. Type: Differential. Package: Tape & Reel (TR). Standard Package: 2,000. Mounting: SMD (SMT). Output Type: Open-Collector, Open-Emitter. Number of Elements: 1. Current - Quiescent (Max): 300... [See More]
- VOS: 7.5
- Logic Output: Differential; Open-Collector, Open-Emitter
- Operating Temperature: 0 to 70
- Package Type: 8-SOIC (0.209", 5.30mm Width)
from Win Source Electronics
Win Source Part Number: 1009464-LMV7239QDBVRQ1. Category: Integrated Circuits (ICs) >Linear - Comparators. Series: Automotive, AEC-Q100. Type: General Purpose. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Output Type: Open Drain, Push-Pull. Number of Elements: 1. [See More]
- VOS: 8
- Operating Temperature: -40 to 125
- CMRR: 67
- Logic Output: Open Drain; Open Drain, Push-Pull
from Win Source Electronics
Win Source Part Number: 1012712-TLV3604DCKT. Category: Integrated Circuits (ICs) >Linear - Comparators. Type: General Purpose. Package: Tape & Reel (TR). Standard Package: 250. Mounting: SMD (SMT). Output Type: Complementary, LVDS, Rail-to-Rail. Number of Elements: 1. Current - Quiescent... [See More]
- VOS: 5
- Operating Temperature: -40 to 125
- CMRR: 80
- Logic Output: Complementary, LVDS, Rail-to-Rail
from Win Source Electronics
Win Source Part Number: 1016299-TS391AILT. Category: Integrated Circuits (ICs) >Linear - Comparators. Type: General Purpose. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Output Type: TTL, DTL, ECL, MOS, CMOS. Number of Elements: 1. Current - Quiescent (Max): 1.25mA. [See More]
- VOS: 5
- Logic Output: TTL; ECL; CMOS; TTL, DTL, ECL, MOS, CMOS
- Operating Temperature: -40 to 125
- Package Type: SC-74A, SOT-753
from Win Source Electronics
Win Source Part Number: 1018409-TL3116CPWR. Category: Integrated Circuits (ICs) >Linear - Comparators. Type: General Purpose. Package: Tape & Reel. Standard Package: 2,000. Mounting: SMD (SMT). Output Type: Complementary, Push-Pull, TTL. Number of Elements: 1. Current - Quiescent (Max):... [See More]
- VOS: 3
- Operating Temperature: 0 to 70
- CMRR: 100
- Logic Output: TTL; Complementary, Push-Pull, TTL
from Win Source Electronics
Win Source Part Number: 1022718-NJM12903D. Category: Integrated Circuits (ICs) >Linear - Comparators. Type: General Purpose. Package: Tube. Standard Package: 50. Output Type: Open Collector. Number of Elements: 2. Voltage - Supply, Single/Dual ( ±): 2V ~ 14V. Voltage - Input Offset (Max):... [See More]
- VOS: 4
- Logic Output: Open Collector
- Operating Temperature: -40 to 85
- Package Type: 8-DIP (0.300", 7.62mm)
from Win Source Electronics
Win Source Part Number: 1026029-TLV9032DR. Category: Integrated Circuits (ICs) >Linear - Comparators. Type: General Purpose. Package: Tape & Reel. Standard Package: 2,500. Mounting: SMD (SMT). Output Type: Rail-to-Rail. Number of Elements: 2. Current - Quiescent (Max): 30 µA. Voltage -... [See More]
- VOS: 1.5
- Operating Temperature: -40 to 125
- CMRR: 70
- Logic Output: Rail-to-Rail
from Win Source Electronics
Win Source Part Number: 1027222-NJM391AF-TE1. Category: Integrated Circuits (ICs) >Linear - Comparators. Type: General Purpose. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL. Number of Elements: 1. Current - Quiescent... [See More]
- VOS: 3
- Logic Output: TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL
- Operating Temperature: -40 to 125
- Package Type: SC-74A, SOT-753
from Win Source Electronics
Win Source Part Number: 1031879-TLC339MDR. Category: Integrated Circuits (ICs) >Linear - Comparators. Series: LinCMOS ™. Type: General Purpose. Package: Tape & Reel (TR). Standard Package: 2,500. Mounting: SMD (SMT). Output Type: CMOS, Open-Drain. Number of Elements: 4. Current -... [See More]
- VOS: 5
- Operating Temperature: -55 to 125
- CMRR: 84
- Logic Output: CMOS; CMOS, Open-Drain
from Win Source Electronics
Win Source Part Number: 1048140-BA82901YF-CE2. Category: Integrated Circuits (ICs) >Linear - Comparators. Type: General Purpose. Package: Tape & Reel. Standard Package: 2,500. Mounting: SMD (SMT). Output Type: Open-Collector. Number of Elements: 4. Current - Quiescent (Max): 2mA. Voltage -... [See More]
- VOS: 5
- Logic Output: Open-Collector
- Operating Temperature: -40 to 125
- Package Type: 14-SOIC (0.173", 4.40mm Width)
from Win Source Electronics
Win Source Part Number: 1048141-BA82903YF-CE2. Category: Integrated Circuits (ICs) >Linear - Comparators. Type: General Purpose. Package: Tape & Reel. Standard Package: 2,500. Mounting: SMD (SMT). Output Type: Open-Collector. Number of Elements: 2. Current - Quiescent (Max): 1mA. Voltage -... [See More]
- VOS: 5
- Logic Output: Open-Collector
- Operating Temperature: -40 to 125
- Package Type: 8-SOIC (0.173", 4.40mm Width)
from Win Source Electronics
Win Source Part Number: 1069919-LM2903BIPWR. Category: Integrated Circuits (ICs) >Linear - Comparators. Type: General Purpose. Package: Tape & Reel. Standard Package: 2,000. Mounting: SMD (SMT). Output Type: Open-Collector, CMOS, MOS, TTL. Number of Elements: 2. Current - Quiescent (Max): 600... [See More]
- VOS: 2.5
- Logic Output: TTL; CMOS; Open-Collector, CMOS, MOS, TTL
- Operating Temperature: -40 to 125
- Package Type: 8-TSSOP (0.173", 4.40mm Width)
from Win Source Electronics
Win Source Part Number: 1069920-LM2903BQDGKRQ1. Category: Integrated Circuits (ICs) >Linear - Comparators. Series: Automotive, AEC-Q100. Type: General Purpose. Package: Tape & Reel (TR). Standard Package: 2,500. Mounting: SMD (SMT). Output Type: Open-Collector, CMOS, MOS, TTL. Number of... [See More]
- VOS: 2.5
- Logic Output: TTL; CMOS; Open-Collector, CMOS, MOS, TTL
- Operating Temperature: -40 to 125
- Package Type: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
from Win Source Electronics
Win Source Part Number: 1069921-LM2903BQPWRQ1. Category: Integrated Circuits (ICs) >Linear - Comparators. Series: Automotive, AEC-Q100. Type: General Purpose. Package: Tape & Reel. Standard Package: 2,000. Mounting: SMD (SMT). Output Type: Open-Collector, CMOS, MOS, TTL. Number of Elements:... [See More]
- VOS: 2.5
- Logic Output: TTL; CMOS; Open-Collector, CMOS, MOS, TTL
- Operating Temperature: -40 to 125
- Package Type: 8-TSSOP (0.173", 4.40mm Width)
from Win Source Electronics
Win Source Part Number: 1069922-LM2903F-E2. Category: Integrated Circuits (ICs) >Linear - Comparators. Type: General Purpose. Package: Tape & Reel. Standard Package: 2,500. Mounting: SMD (SMT). Output Type: Open-Collector. Number of Elements: 2. Current - Quiescent (Max): 1mA. Voltage -... [See More]
- VOS: 4.5
- Logic Output: Open-Collector
- Operating Temperature: -40 to 125
- Package Type: 8-SOIC (0.173", 4.40mm Width)
from Win Source Electronics
Win Source Part Number: 1069924-LM2903TH-13. Category: Integrated Circuits (ICs) >Linear - Comparators. Type: Differential. Package: Tape & Reel. Standard Package: 2,500. Mounting: SMD (SMT). Number of Elements: 2. Current - Quiescent (Max): 1.7mA. Voltage - Supply, Single/Dual ( ±): 2V... [See More]
- VOS: 7
- Logic Output: Differential; Differential
- Operating Temperature: -40 to 125
- Package Type: 8-TSSOP (0.173", 4.40mm Width)
from Win Source Electronics
Win Source Part Number: 1069975-LM311PW. Category: Integrated Circuits (ICs) >Linear - Comparators. Type: General Purpose. Package: Tube. Standard Package: 150. Mounting: SMD (SMT). Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL. Number of Elements: 1. Current - Quiescent (Max):... [See More]
- VOS: 7.5
- Logic Output: TTL; DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
- Operating Temperature: 0 to 70
- Package Type: 8-TSSOP (0.173", 4.40mm Width)
from Win Source Electronics
Win Source Part Number: 1070409-LMC7221AIM/NOPB. Category: Integrated Circuits (ICs) >Linear - Comparators. Type: General Purpose. Package: Tube. Standard Package: 95. Mounting: SMD (SMT). Output Type: Open Drain. Number of Elements: 1. Current - Quiescent (Max): 14 µA. Voltage - Supply,... [See More]
- VOS: 5
- Operating Temperature: -40 to 85
- CMRR: 75
- Logic Output: CMOS; Open Drain; Open Drain
from Win Source Electronics
Win Source Part Number: 1078223-MCP6547T-E/SN. Category: Integrated Circuits (ICs) >Linear - Comparators. Type: General Purpose. Package: Tape & Reel. Standard Package: 3,300. Mounting: SMD (SMT). Output Type: CMOS, Open-Drain, Rail-to-Rail, TTL. Number of Elements: 2. Current - Quiescent... [See More]
- VOS: 7
- Operating Temperature: -40 to 125
- CMRR: 70
- Logic Output: TTL; CMOS; CMOS, Open-Drain, Rail-to-Rail, TTL
from Win Source Electronics
Win Source Part Number: 1078224-MCP6569-E/ST. Category: Integrated Circuits (ICs) >Linear - Comparators. Type: General Purpose. Package: Tube. Standard Package: 96. Mounting: SMD (SMT). Output Type: CMOS, Open-Drain. Number of Elements: 4. Current - Quiescent (Max): 130 µA. Voltage - Supply,... [See More]
- VOS: 10
- Operating Temperature: -40 to 125
- CMRR: 66
- Logic Output: CMOS; CMOS, Open-Drain
from Win Source Electronics
Win Source Part Number: 1081882-NCX2202GW,125. Category: Integrated Circuits (ICs) >Linear - Comparators. Type: General Purpose. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Output Type: Rail-to-Rail. Number of Elements: 1. Current - Quiescent (Max): 6 µA. Voltage... [See More]
- VOS: 30
- Operating Temperature: -40 to 85
- CMRR: 70
- Logic Output: Rail-to-Rail
from Win Source Electronics
Win Source Part Number: 1100131-TLV1701AQDCKRQ1. Category: Integrated Circuits (ICs) >Linear - Comparators. Series: Automotive, AEC-Q100. Type: General Purpose. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Output Type: Open-Collector, Rail-to-Rail. Number of Elements:... [See More]
- VOS: 2.5
- Logic Output: Open-Collector, Rail-to-Rail
- Operating Temperature: -40 to 125
- Package Type: 5-TSSOP, SC-70-5, SOT-353
from Win Source Electronics
Win Source Part Number: 1100158-TLV3402CD. Category: Integrated Circuits (ICs) >Linear - Comparators. Type: General Purpose. Package: Tube. Standard Package: 75. Mounting: SMD (SMT). Output Type: CMOS, Open-Drain. Number of Elements: 2. Current - Quiescent (Max): 950nA. Voltage - Supply,... [See More]
- VOS: 3.6
- Operating Temperature: 0 to 70
- CMRR: 88
- Logic Output: CMOS; CMOS, Open-Drain
from Win Source Electronics
Win Source Part Number: 1100159-TLV3702CD. Category: Integrated Circuits (ICs) >Linear - Comparators. Type: General Purpose. Package: Tube. Standard Package: 75. Mounting: SMD (SMT). Output Type: CMOS, Push-Pull, Rail-to-Rail. Number of Elements: 2. Current - Quiescent (Max): 1 µA. Voltage -... [See More]
- VOS: 5
- Operating Temperature: 0 to 70
- CMRR: 88
- Logic Output: TTL; CMOS; CMOS, Push-Pull, Rail-to-Rail
from Win Source Electronics
Win Source Part Number: 1100182-TLV6700DDCR. Category: Integrated Circuits (ICs) >Linear - Comparators. Type: Window. Package: Tape & Reel. Standard Package: 3,000. Mounting: SMD (SMT). Output Type: Open Drain. Number of Elements: 2. Current - Quiescent (Max): 13 µA. Voltage - Supply,... [See More]
- Operating Temperature: -40 to 125
- Package Type: SOT-23-6 Thin, TSOT-23-6
- Logic Output: Open Drain; Open Drain
- Features: Single-Supply
from Renesas Electronics Corporation
ISL55141, ISL55142, ISL55143 integrated circuits are high-speed, wide input common-mode range comparators. They provide three-state window comparators in a high voltage CMOS process (18V). Each comparator has dual receive thresholds, CVA and CVB, for establishing minimum 1-VIH and maximum 0-VIL... [See More]
- Source Current (IS): 7
- Number of Devices: 4
- VOS: 50
- Features: Single-Supply
from Renesas Electronics Corporation
The ISL28915 is a nano power comparator optimized for low-power applications. This device is designed for single-supply operation from 1.8V to 5.5V and typically consumes 500nA of supply current. These devices also feature a push/pull output stage with rail-to-rail input and output swing (RRIO),... [See More]
- Source Current (IS): 5.00E-4
- Number of Devices: 1
- VOS: 2
- Features: Single-Supply
from Renesas Electronics Corporation
The HA-4900 series are monolithic, quad, precision comparators offering fast response time, low offset voltage, low offset current and virtually no channel-to-channel crosstalk for applications requiring accurate, high speed, signal level detection. These comparators can sense signals at ground... [See More]
- Source Current (IS): 7
- Number of Devices: 4
- VOS: 7.5
- Features: Single-Supply
from Renesas Electronics Corporation
The HA-4900 series are monolithic, quad, precision comparators offering fast response time, low offset voltage, low offset current and virtually no channel-to-channel crosstalk for applications requiring accurate, high speed, signal level detection. These comparators can sense signals at ground... [See More]
- Source Current (IS): 7
- Number of Devices: 4
- VOS: 7.5
- Features: Single-Supply