Water Insertion and Tapping Valves

5 Results
14"48" Resilient Wedge Tapping Valves with Flanged x Mechanical Joint Ends - Bevel Gear Actuator
from American Cast Iron Pipe Company

Product Description. AMERICAN provides tapping valves for sizes 14"-48", rated at 250 psig pressure. Tapping valves 14"-48" are furnished with an alignment ring on the end flange, which fits into a recess on the AMERICAN-manufactured tapping sleeve. This fit assures proper alignment between the... [See More]

  • Media: Water
  • Valve Size: 14.00 to 48.00
Hot Tap Ball Valves
from Danfoss A/S

Hot tap range covers valves DN20-100 and dedicated tools (tool boxes) to make extensions of district heating systems while fully operational. JIP hot tap valves are ON/OFF ball valves used to connect new cutomers to the existing district heating system without cutting off the heat supply to other... [See More]

  • Media: Water
  • Maximum Pressure: 580.15
  • Valve Size: 0.79 to 3.94
Insertion and line Stopping Valves - EZ2™ Valve System
from Advanced Valve Technologies

The EZ ™ system is a unique Valve Insertion/Linestopping design that meets all material and performance expectations while delivering a compact and fast alternative to traditional Valve Insertion methods. It was developed to provide important performance and installation benefits (under... [See More]

  • Media: Water
  • Maximum Pressure: 250.00
  • Valve Size: 4.00 to 24.00
14"48" Resilient Wedge Tapping Valves with Flanged x Mechanical Joint Ends - Spur Gear Actuator
from American Cast Iron Pipe Company

Product Description. AMERICAN provides tapping valves for sizes 14"-48", rated at 250 psig pressure. Tapping valves 14"-48" are furnished with an alignment ring on the end flange, which fits into a recess on the AMERICAN-manufactured tapping sleeve. This fit assures proper alignment between the... [See More]

  • Media: Water
  • Valve Size: 14.00 to 48.00
Mechanical In-Line Insertion Valves - Curb-Stop™
from Advanced Valve Technologies

Curb-Stop ™ Advantages. • Permanent. • Easily installs in under twenty minutes. • Uses standard tapping (hot tapping/wet tapping) equipment. • Fast emergency installation. • Security feature included. • Design allows keyhole installation. • Easy servicing in... [See More]

  • Media: Gas; Water; Air
  • Maximum Pressure: 60.00 to 300.00
  • Valve Size: 0.75 to 2.00