Category: Gate Valves
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

The EZâ?¢ systemAdvanced Valve Technologies' Insertion Valve/Linestopping, Hot Tapping and Curb Stop products are designed and developed by professionals for professionals. Service contracts are performed by highly experienced technicians with real-world know-how.

EZ™ Insertion Valve System
The EZ™ system is a unique Valve Insertion/Linestopping design that meets all material and performance expectations while delivering a compact and fast alternative to traditional Valve Insertion methods. It was developed to provide important performance and installation benefits (under pressure installations) to professionals working under difficult conditions and with critical needs. Sizes 4” (118mm)-14” (378mm), 16” (429mm), 20” (532mm) and 24” (635mm).

AVT Tapping MachinesCurb-Stop™
Advanced Valve Technologies (AVT) introduces the new Curb-Stop (Patent Pending) mechanical in-line Wet Tapping line stopping system for use on water, gas and mechanical/industrial applications. Curb Stop is offered in multiple sizes for use on water, gas, and industrial applications using steel or copper type K & L services.

AVT Tapping Machines
Advanced Valve Technologies Tapping Machine features a unique design that allows you to make pressure, side or hot tapping on any common pipe. Consult AVT for complete information.

Field Installations
AVT experts can provide complete installation services wherever needed worldwide.

Training
Training of your personnel may be accomplished at AVT headquarters or at your organization's chosen site.

Supplier Directory Categories


Technical Articles

EZ™ Insertion Valves Meet Demands of Military Bases (Valves) Moody Air Force Base in Georgia invited Advanced Valve Technologies for a day-long training session that might include a live EZ™ install and they were surprised by the outstanding results. (View Full Article)