Just-in-Time Delivery Electrochemical, Photochemical, and Chemical Milling Services
from Tanfel
Tanfel offers a full solution for your custom fabricated metal part needs. A variety of materials and finishes are available along with tool fabrication, design support, stocking and warehousing options and a variety of other value added services. Prototype - Small Production - Large Production. [See More]
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
- Certifications / Standards: ISO 9001:2000
- Company Information: Tanfel is your complete custom parts supply chain solution with Stocking, Warehousing, Delivery and Distribution programs for all your custom fabricated parts.
- Operation: Electrochemical / Photochemical Machining; Etching/Chemical Milling
from ChemArt Company
ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
- Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific
- Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
- Operation: Electrochemical / Photochemical Machining; Etching/Chemical Milling
from Tech Met Inc.
Chemical Milling. Tech Met performs chemical milling primarily on titanium, hi-temp and ferrous alloy components, and some aluminum alloys. Alloys such as tantalum, copper, and magnesium are also processed. Chemical milling can be done from all surfaces or selectively via masking. Milling is done to... [See More]
- Additional Services: Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
- Certifications / Standards: OEM Specific; NADCAP
- Company Information: Tech Met provides chemical milling on steel, titanium, and nickel alloy fabricated components for aerospace (GE and Pratt approved), medical and industrial applications. Specialty applications include electro-chemical milling of nickel alloy parts.
- Operation: Electrochemical / Photochemical Machining; Etching/Chemical Milling; Selective Milling, Part Weight reduction, Taper Milling, Surface Milling
from Interplex Etch Logic, LLC
Interplex Etch Logic was established following the acquisition of the continuous chemical etching division of Texas Instruments, considered by many to be the world's leading reel-to-reel photo chemical etcher. Located in Attleboro Massachusetts, Interplex Etch Logic has developed many new and... [See More]
- Additional Services: CAD/CAM Support; Design Assistance; Just-in-Time Delivery; Prototype Services; Low Volume Production; High Volume Production
- Certifications / Standards: ISO 9001:2000
- Company Information: Interplex Etch Logic was established following the acquisition of the continuous chemical etching division of Texas Instruments, considered by many to be the world's leading reel-to-reel chemical etchers.
- Operation: Electrochemical / Photochemical Machining; Etching/Chemical Milling; Metal Filters and Screens