North America Electrochemical, Photochemical, and Chemical Milling Services
from Conard Corporation (The)
Specialized metal technologies & other services offered. Conard has developed close working relationships with many other specialized metal processing businesses in New England and throughout the US. Conard provides parts processed through the assembly, sub-assembly, completed part or component... [See More]
- Company Information: Conard Corporation has specialized in precision photoetching services for fifty years, working with a wide range of metals and assisting hundreds of companies in utilizing photochemical machining. We provide engineering and design support; rapid turn around of prototypes; and engage in special development projects to help customers solve complex problems using our advanced metal etching process.
- Operation: Electrochemical / Photochemical Machining; Etching/Chemical Milling
- Certifications / Standards: AS 9100 / AS 9100B; ISO 9001:2015 and AS9100:2016 Registered
- Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Glass; Hardened Metals; Nickel / Nickel alloys; Plastics; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
from Tanfel
Tanfel offers a full solution for your custom fabricated metal part needs. A variety of materials and finishes are available along with tool fabrication, design support, stocking and warehousing options and a variety of other value added services. Prototype - Small Production - Large Production. [See More]
- Company Information: Tanfel is your complete custom parts supply chain solution with Stocking, Warehousing, Delivery and Distribution programs for all your custom fabricated parts.
- Operation: Electrochemical / Photochemical Machining; Etching/Chemical Milling
- Certifications / Standards: ISO 9001:2000
- Materials: Aluminum; Brass; Copper; Stainless Steel
from ChemArt Company
ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]
- Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
- Operation: Electrochemical / Photochemical Machining; Etching/Chemical Milling
- Certifications / Standards: ISO 9001:2000; MIL-SPEC; OEM Specific
- Materials: Aluminum; Brass; Bronze; Composites; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Ultra-hard Materials
from Advanced Technical Ceramics Company
Chemical Ceramic Milling. AdTech manufactures high quality chemically milled products in Kovar, Alloy 42, Stainless and Spring Steel. Products include step lids, lead frames, seal rings as well as other custom product applications such as screens and micro channel plates. Products can be supplied... [See More]
- Company Information: AdTech Ceramics is an industry leader in supplying custom ceramic solutions
- Materials: Stainless Steel; Alloy 42; Kovar; Spring Steel
- Certifications / Standards: AS 9100 / AS 9100B; MIL-SPEC; ISO 9001:2008; ITAR Compliant; RoHS Directive Compliant; DFARS 252.225-7014 (Alternate 1) Compliant
- Additional Services: CAD/CAM Support; Design Assistance; Prototype Services; Low Volume Production; High Volume Production
from Interplex Etch Logic, LLC
Interplex Etch Logic was established following the acquisition of the continuous chemical etching division of Texas Instruments, considered by many to be the world's leading reel-to-reel photo chemical etcher. Located in Attleboro Massachusetts, Interplex Etch Logic has developed many new and... [See More]
- Company Information: Interplex Etch Logic was established following the acquisition of the continuous chemical etching division of Texas Instruments, considered by many to be the world's leading reel-to-reel chemical etchers.
- Operation: Electrochemical / Photochemical Machining; Etching/Chemical Milling; Metal Filters and Screens
- Certifications / Standards: ISO 9001:2000
- Materials: Brass; Bronze; Copper; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Kovar
from Fotofab Corp.
- Company Information: Fotofab's goal is to continually meet their customers' metal stamping, metal fabrication and precision machining needs. They employ the highest quality and most efficient people and processes available.
- Operation: Electrochemical / Photochemical Machining; Etching/Chemical Milling
- Certifications / Standards: ISO 9001:2000; MIL-SPEC
- Materials: Aluminum; Brass; Bronze; Cast Iron; Copper; Hardened Metals; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
from KEMAC Technology, Inc.
ISO Certified Precision Photo Chemical Machining, Metal Etching and Finishing Services. At KEMAC, we have over fifteen years expertise in etching very thin materials with excellent quality at competitive prices. KEMAC routinely handles quick-turn prototypes as well as high volume manufacturing with... [See More]
- Company Information: ISO Certified Precision Photo Chemical Machining, Metal Etching and Finishing Services. At KEMAC, we have over fourteen years expertise in etching very thin materials with excellent quality at competitive prices.
- Operation: Etching/Chemical Milling
- Certifications / Standards: ISO 9001:2000; GMP Compliant
- Materials: Aluminum; Copper; Stainless Steel; Titanium; Kovar; Invar; Nitinol; Molybdenum
from Tech Met Inc.
Chemical Milling. Tech Met performs chemical milling primarily on titanium, hi-temp and ferrous alloy components, and some aluminum alloys. Alloys such as tantalum, copper, and magnesium are also processed. Chemical milling can be done from all surfaces or selectively via masking. Milling is done to... [See More]
- Company Information: Tech Met provides chemical milling on steel, titanium, and nickel alloy fabricated components for aerospace (GE and Pratt approved), medical and industrial applications. Specialty applications include electro-chemical milling of nickel alloy parts.
- Operation: Electrochemical / Photochemical Machining; Etching/Chemical Milling; Selective Milling, Part Weight reduction, Taper Milling, Surface Milling
- Certifications / Standards: OEM Specific; NADCAP
- Materials: Aluminum; Copper; Nickel / Nickel alloys; Stainless Steel; Steel / Steel Alloys; Titanium; Tantalum, Superalloys