Turbine Vibrator Industrial Vibrators

6 Results
High Temperature Turbine Vibrator -- Model CVT-50HT
from Cleveland Vibrator Company (The)

+ CVT-50HT and CVT-80HT. + Same performance and dimensions as standard CVT-50, CVT-80. + Designed and tested to operate at 450 ° F. + Requires no lubrication. + Ideal for high temperature foundry applications [See More]

  • Type: Turbine Vibrator
  • Speed: 3500
  • Power: Pneumatic
  • Force: 14.97 to 264
Industrial Turbine Vibrator -- Model CVT-P-1
from Cleveland Vibrator Company (The)

CVT-P Series turbine vibrators are constructed of Acetal plastic and stainless steel exterior components. The series includes some of the smallest most compact turbine vibrators available. The acetal plastic is well suited for food, chemical, cleanrooms and other demanding applications. These units... [See More]

  • Type: Turbine Vibrator
  • Speed: 20000
  • Power: Pneumatic
  • Force: 11.33
Industrial Turbine Vibrator -- Model CVT-P-10M
from Cleveland Vibrator Company (The)

The Cleveland Vibrator Co. CVT-P line of pneumatic turbine industrial vibrators feature Acetal plastic and laser etched #304 stainless steel construction, optimal for use in clean room and sterile environments. Our turbine design is unparalleled in efficiency with optimal force-to-weight and... [See More]

  • Type: Turbine Vibrator
  • Speed: 20900
  • Power: Pneumatic
  • Force: 24.75
Industrial Turbine Vibrator -- Model CVT-P-22
from Cleveland Vibrator Company (The)

The Cleveland Vibrator Co. CVT-P line of pneumatic turbine industrial vibrators feature Acetal plastic and laser etched #304 stainless steel construction, optimal for use in clean room and sterile environments. Our turbine design is unparalleled in efficiency with optimal force-to-weight and... [See More]

  • Type: Turbine Vibrator
  • Speed: 18000
  • Power: Pneumatic
  • Force: 55.1
Industrial Turbine Vibrator -- Model CVT-S-10
from Cleveland Vibrator Company (The)

The Cleveland Vibrator Co. CVT-P line of pneumatic turbine industrial vibrators feature Acetal plastic and laser etched #304 stainless steel construction, optimal for use in clean room and sterile environments. Our turbine design is unparalleled in efficiency with optimal force-to-weight and... [See More]

  • Type: Turbine Vibrator
  • Speed: 20900
  • Power: Pneumatic
  • Force: 24.75
Turbomite - Turbine Vibrator -- Model CVT-30
from Cleveland Vibrator Company (The)

+ Improved Technology. + More force at lower air consumption and pressure than competitors' models. + State-of-the-art CNC machining. + Directly interchangeable with our ball vibrator models. + Very quiet, below OSHA standards. + Longer life than ball vibrators. + Requires no lubrication [See More]

  • Type: Turbine Vibrator
  • Speed: 12060
  • Power: Pneumatic
  • Force: 53.91 to 105