Electric Motor Dock Lifts

9 Results
Recessed Dock Lifts -- 3100
from Advance Lifts, Inc.

The 3100 series lifts are designed to fit in existing 10 ” deep pits. They are sized to handle pallet jacks, powered pallet jacks, and straddle stackers. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical... [See More]

  • Actuation: Motor
  • Length: 72
  • Capacity: 8000
  • Width: 96
Drive On Loading Dock -- DO-LD 38-10
from Econo Lift Limited

Travel. 38 ”, 60 ”. Safety. Velocity fuse on each cylinder to prevent tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table. Floor level. Power supplies. A/C 115 volt, 1H.P. (standard). Single phase motor (hand or foot operated controls... [See More]

  • Actuation: Hydraulic; Motor
  • Lift Travel: 38
  • Capacity: 1000
  • Length: 18
Mobi-Dock CMD Scissors -- CMD 30
from Autoquip Corporation

CMD Dock Lift – Simple Dock Lifting. Portable, low capacity CMD Dock Scissor Lifts feature an exceptionally low 5.375" profile. CMD models offer a 72-inch x 72-inch platform, 3,000 pound or 4,000 pound capacities, and 50 inches of vertical travel. With solid steel construction, 4-way tread... [See More]

  • Actuation: Hydraulic; Motor
  • Lift Travel: 50
  • Capacity: 3000
  • Length: 72
Lift Table -- SL24-20
from Econo Lift Limited

Platform Sizes. 24 ” wide x 36 ” long to 72 ” wide x 96 ” long. Base Sizes. Standard 24 ”,36 ”,48 ” wide x 36 ”,48 ”,60 ”,72 ” long. Travel. 24 ”,36 ”,42 ”,48 ” vertical travel. Lowered height. 7 ” &... [See More]

  • Actuation: Hydraulic; Motor
  • Lift Travel: 24
  • Capacity: 2000
  • Length: 36
PLD Scissor Lift -- PDQ 40
from Autoquip Corporation

PDQ Dock Lift – Simple Dock Lifting. Portable, medium capacity PDQ Dock Scissor Lifts feature an exceptionally low 4 ½" profile. PDQ models offer a 60-inch x 84-inch platform, capacities from 4,000 pounds to 6,000 pounds, and 55 ½ inches of vertical travel. Designed to handle... [See More]

  • Actuation: Hydraulic; Motor
  • Lift Travel: 56
  • Capacity: 4000
  • Length: 84
Loading Dock -- LD-10-72120
from Econo Lift Limited

Platform. Checker plate. Split plate 18 ” high x 68 ” wide. Base sizes. Standard 67 ”,68, 89 ” wide x 92 ”,93 ”,114, 138 ” long. Travel. 59 ”. Lowered height of loading dock. Consult chart. Power supply. A/C 220/460/575 volt. 3 Phase (standard*). *... [See More]

  • Actuation: Hydraulic; Motor
  • Lift Travel: 59
  • Capacity: 10000
  • Length: 120
PLD Scissor Lift -- PLD-20
from Autoquip Corporation

PLD Dock Lift – Convenient Dock Lifting. Autoquip ’s PLD Dock Lift can be modified to include accessory options to meet the demands of your outdoor application. We have options to improve load transfer, weather protection, portability and security features. Autoquip has the largest... [See More]

  • Actuation: Hydraulic; Motor
  • Lift Travel: 56
  • Capacity: 2000
  • Length: 78
Low Profile Loading Dock -- LPD54-50
from Econo Lift Limited

Platform/base Sizes. 72 ” wide x 96 ” long diamond tread plate. Travel. 54. Lowered height. 6 ”. Safety. Velocity fuse on all cylinders. Pressure compensated flow divider. Safety chain across both ends and attached to flip plates. Rails. 42 ” high removable handrails with... [See More]

  • Actuation: Hydraulic; Motor
  • Lift Travel: 54
  • Capacity: 5000
  • Length: 96
TSL Dock Lift -- TSL-2
from Autoquip Corporation

TSL Dock Lift – Dock Flexibility. Autoquip's TSL Dock Lift Family features heavy-duty scissor lifts flexible enough to function as stand-alone lifts or in conjunction with other dock system components. TSL models offer six platform sizes, capacities ranging from 12,500 pounds to 20,000 pounds,... [See More]

  • Actuation: Hydraulic; Motor
  • Lift Travel: 60
  • Capacity: 14000
  • Length: 120