Removable Cartridge Hard Disk Drive Hard Drives
from Iomega Corporation
Available 3.5" or 5.25" drive bay & IDE controller with a free connection [See More]
- Device Type: Removable Cartridge Hard Drive
- Transfer Rate: 0.0075
- Capacity: 0.7500
- Seek Time: 29
from Extreme Engineering Solutions, Inc. (X-ES)
The XPort6196 is the ideal solution for today ’s ruggedized secure storage requirements. The XPort6196 utilizes a fully tested and qualified, high-reliability 2.5 in. Solid-State Drive (SSD). The XPort6196 is capable of operating within the demanding environments of MIL-STD-810F, including... [See More]
- Device Type: Solid State Drive; Removable Cartridge Hard Drive
- Capacity: 2000
- Media Format: Solid-State Drive (SSD)
from MagicRAM, Inc.
MagicRAM eUSB (Embedded USB) provides high capacity, highspeed USB flash storage in small form factor. It complies with high-speedUSB 2.0 interface and backward compatible with USB 1.1. MagicRAM eUSB is designed with SLC, pSLC or MLC NAND Flashand is available with an optional -40C to +85C extended... [See More]
- Device Type: Solid State Drive; Removable Cartridge Hard Drive
- Transfer Rate: 0.0250 to 0.0300
- Capacity: 1 to 64
- Width: 0.9843 to 1.05
from Extreme Engineering Solutions, Inc. (X-ES)
The XPort6197 is a secure Self-Encrypting Drive (SED) / dual Solid-State Drive (SSD) Small Form Factor (SFF) module hosting two independent 1 TB SSDs, for a total available storage of 2 TB. Each SSD has its own x4 PCI Express Gen3 interface routed to the P5100 rugged SFF connector. The XPort6197... [See More]
- Device Type: Solid State Drive; Removable Cartridge Hard Drive
- Capacity: 2000
- Media Format: Solid-State Drive (SSD)
from MagicRAM, Inc.
MagicRAM SATA III DOM delivers all the advantages of flashdisk technology with the serial ATA III interface. Designed with the formfactor of 7-pin SATA signals, MagicRAM SATA III DOM can be mounted directly tothe host system. MagicRAM SATA III DOM offers a wide range of features suchas S.M.A.R.T... [See More]
- Device Type: Solid State Drive; Removable Cartridge Hard Drive
- Transfer Rate: 0.1270 to 0.2500
- Capacity: 4 to 64
- Width: 0.8661 to 1.06