USB Hard Drives
from RS Components, Ltd.
iStorage IS-DA2-256-500-B [See More]
- Interface: USB; Usb 3.1
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 0.7480
from RS Components, Ltd.
iStorage IS-DA2-256-1000-B [See More]
- Interface: USB; Usb 3.1
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 0.7480
from RS Components, Ltd.
iStorage IS-DA2-256-2000-B [See More]
- Interface: USB; Usb 3.1
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 0.7480
from RS Components, Ltd.
iStorage IS-DAP2-256-500-C-G [See More]
- Interface: USB; Usb 3.1
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 0.7874
from RS Components, Ltd.
iStorage IS-DAP2-256-1000-C-G [See More]
- Interface: USB; Usb 3.1
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 0.7874
from RS Components, Ltd.
iStorage IS-DT2-256-1000-C-G [See More]
- Interface: USB; Usb 3.1
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 1.71
from RS Components, Ltd.
iStorage IS-DT2-256-2000-C-G [See More]
- Interface: USB; Usb 3.1
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 1.71
from RS Components, Ltd.
iStorage IS-DT2-256-3000-C-G [See More]
- Interface: USB; Usb 3.1
- Media Format: Hdd
- Device Type: Hard Drive
- Width: 1.71
from MagicRAM, Inc.
MagicRAM eUSB (Embedded USB) provides high capacity, highspeed USB flash storage in small form factor. It complies with high-speedUSB 2.0 interface and backward compatible with USB 1.1. MagicRAM eUSB is designed with SLC, pSLC or MLC NAND Flashand is available with an optional -40C to +85C extended... [See More]
- Interface: USB; Embedded USB
- Capacity: 1 to 64
- Device Type: Solid State Drive; Removable Cartridge Hard Drive
- Transfer Rate: 0.0250 to 0.0300
from Iomega Corporation
60GB USB/FireWire silver & black hard drive, plug & play, hot swap [See More]
- Interface: FireWire (IEEE-1394); USB
- Capacity: 60
- Device Type: Hard Drive
- Transfer Rate: 0.0250
from Global American, Inc.
The 1717661 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5 inch SATA Hard Drive and a 120 watt, 19 volt AC-DC Adapter. The system offers outstanding... [See More]
- Interface: FireWire (IEEE-1394); USB
- Capacity: 8
- Device Type: Hard Drive
- Width: 8.01
from Toshiba America, Inc.
Perfect solution for all your storage and backup needs. Expand your laptop or desktop computer storage capabilities with two great options offering excellent capacity and reliability. Drag and drop convenience. File and system backup. USB 3.0 & USB 2.0 compatible. Up to 6TB of storage capacity [See More]
- Interface: USB
- Capacity: 500 to 6000
- Device Type: Hard Drive
- Transfer Rate: 0.0600 to 0.6250
from Verbatim Corporation
Store 'n' Go ® FireWire 800/USB 3.0 for Mac. Fast and portable external storage for the Mac, delivered! The Store 'n' Go SuperSpeed USB 3.0/FW800 Portable Hard Drive provides a fast, safe, and portable solution for Mac users to save and back-up their most important data. This HFS+ drive is... [See More]
- Interface: FireWire (IEEE-1394); USB
- Capacity: 500
- Device Type: Hard Drive
- Mounting Options: Free Standing
from Global American, Inc.
The 1717660 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5 " SATA Hard Drive, 24x24x24x+8x Slim CDRW/DVD-ROM Combo Drive and a 120 watt, 19 volt... [See More]
- Interface: FireWire (IEEE-1394); USB
- Capacity: 8
- Device Type: Hard Drive
- Width: 8.02
from Toshiba America, Inc.
Grab Your Memories to go. Our new Wireless storage products are sleek and durable, offering a smart, easy, more reliable way to store, stream and share files. Sleek and Durable. Free up storage space on mobile devices. Access on multiple devices at once. Canvio ® Wireless Adapter. Transform your... [See More]
- Interface: USB; Wireless 802.11 b/g/n
- Capacity: 16 to 1000
- Device Type: Hard Drive; Solid State Drive
- Transfer Rate: 0.0600 to 0.6250
from Verbatim Corporation
1TB USB Desktop Hard Drive. The Verbatim external desktop hard drive delivers outstanding quality, performance, and reliability for both professional and home users. Available with USB 2.0 connectivity, the drive can store your music, photos, video, and data files on your PC or MAC. Blazing through... [See More]
- Interface: USB
- Capacity: 1000
- Device Type: Hard Drive
- Rotational Speed: 7200
from Verbatim Corporation
USB 2.0/FW 400/FW 800/eSATA II Desktop Hard Drive. Verbatim's Professional Quad-Interface Hard Drive delivers performance across multiple interfaces, including eSATA II, FireWire 800, FireWire 400 and USB 2.0. The desktop drive blazes at data transfer rates up to 3000Mb/s through the most demanding... [See More]
- Interface: USB
- Mounting Options: Free Standing
- Device Type: Hard Drive
from Verbatim Corporation
Store 'n' Go SuperSpeed USB 3.0 Portable Hard Drive - 500GB. Experience transfer speeds up to 10x faster with the new SuperSpeed USB 3.0! This Verbatim compact external portable hard drive features a sleek finish and comes with the fastest USB connectivity available. SuperSpeed USB 3.0 lets you... [See More]
- Interface: USB
- Capacity: 500
- Device Type: Hard Drive
- Mounting Options: Free Standing
from Verbatim Corporation
500GB Titan XS SuperSpeed USB 3.0 Portable Hard Drive. The Verbatim Titan XS , the smallest portable hard drive in the industry, now joins forces with SuperSpeed USB 3.0 - the fastest connectivity in the industry! This rugged and sporty drive offers a shock-resistant rubber enclosure... [See More]
- Interface: USB
- Capacity: 500
- Device Type: Hard Drive
- Mounting Options: Free Standing
from Verbatim Corporation
1TB Store 'n' Save USB 3.0 Desktop Hard Drive. Experience transfer speeds up to 10 times faster with Verbatim's new USB 3.0 desktop hard drive! This Verbatim desktop hard drive comes with the fastest USB connectivity available. USB 3.0 connectivity helps you blaze through demanding tasks by reading... [See More]
- Interface: USB
- Capacity: 1000
- Device Type: Hard Drive
- Mounting Options: Free Standing
from Verbatim Corporation
Store 'n' Save FireWire 800/USB 3.0 Desktop Hard Drive. Experience high-performance storage with Verbatim's Store 'n' Save FireWire 800/USB 3.0 desktop hard drive! This Verbatim desktop hard drive comes with the fastest connectivity available. The combo FireWire 800/USB 3.0 connections allow you... [See More]
- Interface: FireWire (IEEE-1394); USB
- Capacity: 1000
- Device Type: Hard Drive
- Mounting Options: Free Standing