Two-shot Injection Molding Silicone Molding Services
from SIMTEC Silicone Parts LLC
SIMTEC Silicone Parts is an environmentally responsible company exclusively focused on the customized production of Liquid Silicone Rubber (LSR) and Two Shot (LSR/Thermoplastics) components. Working together with the leading raw material suppliers and world renowned research institutions in the... [See More]
- Supplier Capability: Design Assistance; Prototype; Bonding; Clean Room Molding; High Volume; Micro Molding; Insert Molding; Two-shot Injection Molding; Packaging / Shipping; Just-In-Time
- Molding Type: Injection Molding; Liquid Injection Molding
- Company Information: SIMTEC Silicone Parts is an environmentally responsible company with manufacturing exclusively in the USA and solely focused on customized production of Liquid Silicone Rubber (LSR) and Two Shot (LSR/Thermoplastic) Components.
- Certifications: ISO 9001:2008; ISO 13485:2003; TS 16949 Compliant
from Carclo Technical Plastics
Carclo Technical Plastics provides custom injection molding to the medical, optics, and electronics industries. Carclo employs conventional injection molding, twin shot molding, liquid silicone and insert molding in ISO 6,7,8 and white room environments. Machines sizes range from 35 tons upto 600... [See More]
- Supplier Capability: Design Assistance; Prototype; Bonding; Graphics; Clean Room Molding; High Volume; Tool / Mold Making; Insert Molding; Two-shot Injection Molding; Assembly Services; Packaging / Shipping; Just-In-Time
- Certifications: Cleanroom; ISO 9001:2000; ISO 13485:2003; ISO 14001; QS-9000; ISO/TS 16949:2002
- Company Information: Carclo Technical Plastics specializes in fine tolerance injection molded components and assemblies for the medical, optics, and electronics industries. Manufacturing is performed at 14 locations through out the US, Europe, India, and China.
from Vicone High Performance Rubber Inc.
Silicone rubber is the material of choice for most medical and biosciences applications. It can resist bacteria growth, be formulated to be anti-microbial, and seeing as silicone is heat stable and autoclavable, silicone rubber parts can be easily sterilized. Either through liquid injection molding... [See More]
- Supplier Capability: Design Assistance; Prototype; Machining; Bonding; Graphics; Low Volume; Clean Room Molding; High Volume; Micro Molding; Tool / Mold Making; Large Part Molding; Insert Molding; Two-shot Injection Molding; Assembly Services; Just-In-Time
- Molding Type: Cast Molding; Compression Molding; Dip; Injection Molding; Liquid Injection Molding; Transfer Molding
- Company Information: Whether it's creating a part from scratch, optimizing an existing design or tweaking a design for optimal product performance, Vicone can support your design team and optimize your business strategy.
- Certifications: Some of the standards/specifications we can supply to EP Class 10000 clean room ISO 10993-1 FDA / NSF USP Class V and VI UL ASTM JIS SAE MIL Specs RoHS (Reach)
from Paramount PDS
Evolving from a service in support of product development engineering, Paramount now offers a variety of injection molding services, providing significant lead-time reductions in prototype to low-volume production. Our customer service culture focuses on rapid response to new product development and... [See More]
- Supplier Capability: Design Assistance; Prototype; Machining; Low Volume; Tool / Mold Making; Large Part Molding; Insert Molding; Two-shot Injection Molding; Assembly Services
- Molding Type: Cast Molding; Injection Molding
- Company Information: Paramount offers injection molding quantities ranging from 1 piece to 50,000 pieces. They've expanded their manufacturing processes to include blow molding, rotational molding, pressure and vacuum forming, decorating, assembly and metal casting processes.
- Certifications: AS 9100, ISO 9001:2000
from Control Plastics, Inc.
Our staff of 35 engineers and 18 administrators assures our customers of the highest quality and service. They are at your disposal to provide design assistance in the part reviews and case studies, and to insure programs are right, and on time. Our goal is to get you into production as quickly as... [See More]
- Supplier Capability: Design Assistance; Machining; Low Volume; High Volume; Tool / Mold Making; Large Part Molding; Insert Molding; Two-shot Injection Molding; Assembly Services; Packaging / Shipping
- Molding Type: Compression Molding
- Company Information: Control Plastics is your source for stamping dies, injection mold designs, injection molds, custom injection molding, die cast tools, sheet metal fabrication, metal fabrication, decorating operations, assembly and packaging, and many secondary operations.
- Certifications: ISO 9001:2000, QS-9000
from Rogan Corporation
Rogan Corporation, a full turnkey manufacturer of plastic components and assemblies, specializes in producing injection molded Liquid Silicone Rubber (LSR) components. The Company is also one of a few select manufacturers that also offer Bondable Liquid Silicone Rubber (Bondable LSR) overmolding... [See More]
- Supplier Capability: Design Assistance; Prototype; Machining; Bonding; Graphics; Low Volume; Clean Room Molding; High Volume; Micro Molding; Tool / Mold Making; Insert Molding; Two-shot Injection Molding; Assembly Services; Packaging / Shipping; Just-In-Time
- Molding Type: Injection Molding; Liquid Injection Molding
- Company Information: The Rogan mission is to provide premier injection molded multi-shot plastic and liquid silicone rubber products.
- Certifications: ISO 9001:2008
from AEM-LLC
AEM employs various plastic molding techniques to suit your project, including injection molding and blow molding, with full tooling capability. We provide molding using Japanese or Swiss steel tools with lifetime maintenance and replacement. Our 26 molding machines – with capacities ranging... [See More]
- Supplier Capability: Design Assistance; Bonding; Graphics; High Volume; Tool / Mold Making; Large Part Molding; Insert Molding; Two-shot Injection Molding; Assembly Services; Packaging / Shipping; Just-In-Time; Silk Screening; Pad Printing; Painting
- Molding Type: Silicone Molded Medical Cables
- Company Information: AEM employs various plastic molding techniques to suit your project, including injection molding and blow molding, with full tooling capability. They provide mold tools using Japanese or Swiss steel with lifetime maintenance and replacement.
- Certifications: ISO 9001:2000, ISO 14001
from RSP, Inc.
- Supplier Capability: Design Assistance; Prototype; Machining; Bonding; Graphics; Low Volume; High Volume; Tool / Mold Making; Large Part Molding; Insert Molding; Two-shot Injection Molding; Assembly Services; Packaging / Shipping; Just-In-Time
- Molding Type: Cast Molding; Compression Molding; Dip; Injection Molding; Rotational Molding; Transfer Molding
- Company Information: RSP provides high quality fiberglass, rubber, plastic, metal and silicone molding. Reduce costs by accessing a global network of qualified ISO certified factories. US based service team and engineering support.
- Certifications: ISO 9001:2000
from Lasersintering.com
Lasersintering.com has excellent sources through our Shenzhen, China-based factories to provide you with the most cost-effective and quality tooling and molding you can find anywhere. Customers include Boeing, Panasonic, Whirlpool, Smiths Medical, Cisco and a variety of other large and small... [See More]
- Supplier Capability: Design Assistance; Prototype; Machining; Low Volume; High Volume; Tool / Mold Making; Large Part Molding; Insert Molding; Two-shot Injection Molding; Assembly Services; Just-In-Time
- Molding Type: Injection Molding; Injection Molding Using Stainless Tools
- Company Information: The world's only instant only quoting site for plastic (SLS) & metal (DMLS) laser sintering. SLAs is also instantly quoted. Other services include: FDM, Objet, RTV Molding, CNC, Metal Castings, and Injection Molding.
- Certifications: AS 9100, ISO 9001:2000