AC Powered Dosing Pumps

31 Results
DOSE IT P910
from INTEGRA Biosciences AG

Designed to make the dispensing of culture media, buffers & solutions easy [See More]

  • Power: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
  • Pump Housing Material: Plastic
  • Liquid Flow: 1.320
  • Media: Liquids; Chemical Pump
Solenoid Diaphragm Analog Metering Pumps -- Z Series
from Hayward Flow Control

The NEW Z Series Solenoid Metering Pumps in GFPP with PVDF head, PTFE Diaphragms and FPM Seals. The New Z Series Solenoid Dosing Pumps brings simplicity to your metering pump needs in all aspects of design, function and performance. The Z Series features only one design configuration allowing for... [See More]

  • Power: AC; 100-240 VAC, 50/60 Hz, 100V / 200V, Single Phase
  • Discharge Pressure: 232.0
  • Liquid Flow: 0.018 to 0.238
  • Discharge Size: 0.250 to 0.437
9110 Series Bench Top Peristaltic Pump Dispensor -- 9110.000
from Clark Solutions

The Boxer 9110 is a “plug and play ” table top dispenser system for laboratory and dosing applications. It is supplied complete with pump unit, 1m of tubing, dispenser tip and holder, set of tube clips, universal power supply, and instruction manual. Fitted with a quality 24 VDC motor... [See More]

  • Power: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
  • Media: Liquids
  • Discharge Pressure: 14.5
520R2 NEMA 4X (IP66) Continuous Tubing Pump -- 520DuN/R2
from Watson-Marlow Fluid Technology Group

Watson-Marlow 520DuN/R2, 520UN/R2, 520SN/R2, 520BpN/R2 NEMA 4X (IP66) pumps fitted with R2 2.4mm wall continuous-tubing pumpheads designed for extreme industrial conditions. 520N cased pump drives offer IP66 ingress protection, which prevents the entry of dust particles and protects against powerful... [See More]

  • Power: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 30.0
  • Liquid Flow: 0.925
  • Discharge Size: 0.020 to 0.378
Digital Dosing Pumps -- Digital Dosing DME
from Grundfos Pumps Corporation

Grundfos DME Digital Dosing pumps combine perfect precision with user-friendliness, covering large dosing quantities in the range from 60 l/h to 940 l/h with few variants [See More]

  • Power: AC; 115 VAC, 230 VAC
  • Media: Waste Water Pump; Liquids, Lubricants, Potable Water; Chemical Pump
  • Liquid Flow: 0.264 to 4.139
  • Industry Served: Textile, Food Processing, Pulp & Paper
100 Series Peristaltic Pump -- Model 101U/R
from Watson Marlow Pumps Group

The 100 series is Watson-Marlow's low-flow single-channel range, used world-wide with fermenters. Two cased pumps are available, the 101U/R variable speed pump with auto analog and manual control, and the 101F/R fixed speed pump fitted with synchronous motors to allow exact speeds to be maintained. [See More]

  • Power: AC; 115 VAC, 230 VAC
  • Pump Housing Material: Plastic
  • Liquid Flow: 0.014
  • Media: Liquids
Electronic Metering Pump -- EZB11
from Iwaki America and Walchem, IWAKI America Inc

Pump Series EZ: Electronic metering pump with manual speed control (adjustable to 360 strokes per minute) [See More]

  • Power: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 150.0
  • Liquid Flow: 0.010
  • Discharge Size: 0.375
Progressing Cavity Pumps -- For Positive Displacement Process Applications
from Sulzer Ltd.

Sulzer offers a range of progressing cavity pumps for demanding positive displacement process applications. Sulzer's pumps provide a near constant flow rate and suction lift capability for handling wastewater sludge, slurries, viscous and shear thinning non-Newtonian fluids. [See More]

  • Power: AC
  • Discharge Pressure: 170.0 to 1044.0
  • Liquid Flow: 0.020 to 5000.000
  • Media Temperature: 14 to 248
Hydra-Cell® Low Pressure Diaphragm Pump -- T100E
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Power: NoSourceIncluded; AC; Gasoline or Diesel Engine; Natural Gas; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Discharge Pressure: 500.0 to 1500.0
  • Liquid Flow: 96.000
  • Discharge Size: 2.000
Solenoid Diaphragm Digital Metering Pumps -- Z Series
from Hayward Flow Control

The NEW Z Series Solenoid Metering Pumps in GFPP with PVDF head, PTFE Diaphragms and FPM Seals. The New Z Series Solenoid Dosing Pumps brings simplicity to your metering pump needs in all aspects of design, function and performance. The Z Series features only one design configuration allowing for... [See More]

  • Power: AC; 100-240 VAC, 50/60 Hz, 100V / 200V, Single Phase
  • Discharge Pressure: 232.0
  • Liquid Flow: 0.018 to 0.238
  • Discharge Size: 0.250 to 0.437
9200 Series Bench Top Peristaltic Pump Dispensor -- 9200.000
from Clark Solutions

The 9200 Programmable Peristaltic Pump Dispenser is a “plug and play ” table top dispenser system for laboratory and dosing applications. It is supplied complete with pump unit, 1m of tubing, dispenser tip and holder, set of tube clips, universal power supply and instruction manual. [See More]

  • Power: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
  • Media: Liquids
  • Discharge Pressure: 14.5
520REH NEMA 2 (IP31) High-Pressure Pump -- 520Du/REH
from Watson-Marlow Fluid Technology Group

Watson-Marlow 520Du/REH, 520U/REH, 520S/REH, and 520Bp/REH: 4-7 bar IP31 pumps fitted with high-pressure LoadSure element pumpheads. 520 cased pump drives offer IP31 ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy, single-shot dosing. [See More]

  • Power: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 100.0
  • Liquid Flow: 0.000 to 0.119
  • Discharge Size: 0.126
300 Series Tube Pump -- Model 323Dz/D
from Watson Marlow Pumps Group

The all-new 323 range brings a stunning new level of performance and quality to laboratory and process pumping. There are four new drives with five pumphead options. The 323 range comes with a chemically resistant ABS top and IP31 protection. Up to 146: speed control is available with kpm... [See More]

  • Power: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
  • Pump Housing Material: Plastic
  • Liquid Flow: 0.528
  • Media: Liquids
Hydra-Cell® Low Pressure Diaphragm Pump -- T100K
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Power: NoSourceIncluded; AC; Gasoline or Diesel Engine; Natural Gas; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Discharge Pressure: 500.0 to 3000.0
  • Liquid Flow: 45.000
  • Discharge Size: 1.500
Boxer Series VIB Vibrating Armature Gas Pump -- VIB24
from Clark Solutions

The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under... [See More]

  • Power: AC
  • Discharge Pressure: 1.8
  • Liquid Flow: 0.726
  • Discharge Size: 0.188
Apex Hose pump -- APEX10
from Watson-Marlow Fluid Technology Group

Decades of experience and knowledge have combined with closely scrutinised customer feedback to deliver APEX10, 15 and 20, three new hose pumps from Bredel. Designed to suit all dosing, metering and transfer applications from 2.8 - 1200 litres per hour flow across a broad range of applications, the... [See More]

  • Power: AC; 230V to 460V, Three Phase, 230 VAC
  • Discharge Pressure: 116.0
  • Liquid Flow: 0.012 to 1.717
  • Discharge Size: 0.630
520 NEMA 4X (IP66) Low-Pressure Pump -- Model 520DuN/REL
from Watson Marlow Pumps Group

Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]

  • Power: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 30.0
  • Liquid Flow: 0.917
  • Pump Housing Material: Plastic
Hydra-Cell® Low Pressure Diaphragm Pump -- T100S
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Power: NoSourceIncluded; AC; Gasoline or Diesel Engine; Natural Gas; 230V to 460V, Three Phase, 480V to 690V, Three Phase
  • Discharge Pressure: 500.0 to 5000.0
  • Liquid Flow: 26.000
  • Discharge Size: 1.250
Auto Control Variable Speed Cassette Pump -- 205U/CA
from Watson-Marlow Fluid Technology Group

The 200 series multi-channel scientific pumps provide high-precision pulsation-free pumping. Two pump models are available, the 205S/CA manual control variable speed pump, and the 205U/CA auto and manual control variable speed pump. Both are fitted with tachometer-controlled servo-quality DC motors... [See More]

  • Power: AC; 115 VAC, 230 VAC
  • Discharge Size: 0.005 to 0.110
  • Liquid Flow: 0.000 to 0.006
  • Pump Housing Material: Plastic
520REL NEMA 2 (IP31) Low-Pressure Pump -- Model 520Du/REL
from Watson Marlow Pumps Group

Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]

  • Power: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 30.0
  • Liquid Flow: 0.942
  • Pump Housing Material: Plastic
Close-Coupled Industrial Pump With 620RE Loadsure Element Pumphead -- 621F/RE
from Watson-Marlow Fluid Technology Group

621F/RE, 62VI/RE, 621I/RE, 621FX/RE: 0-2 bar IP55 pumps fitted with LoadSure tubing element pumpheads. 621 close-coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest... [See More]

  • Power: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 30.0 to 60.0
  • Liquid Flow: 0.003 to 5.016
  • Discharge Size: 0.252 to 0.669
600 Series Mid-Flow Peristaltic Pump -- Model 620Di/LG
from Watson Marlow Pumps Group

Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min). Dispenses 500ml to within +/-0.5% in 2.4 seconds. Stores up to 50 dispensing programs. Non-drip function eliminates drips at dose end. Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy. [See More]

  • Power: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 60.0
  • Liquid Flow: 3.540
  • Pump Housing Material: Plastic
Laboratory Pump With 313D Rapid Load Flip-top Pumphead -- 323E/D
from Watson-Marlow Fluid Technology Group

Benchtop pumps with manual, remote, analogue and RS232 control. The 323 is controlled with a membrane keypad and digital LCD displays speed. There are four models with increased degrees of functionality: 323Du RS232/auto/manual enhanced-control high-flow pumps. 323U and 323U analog-auto and enhanced... [See More]

  • Power: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
  • Discharge Pressure: 29.0
  • Liquid Flow: 0.528
  • Pump Housing Material: Plastic
620R NEMA 2 (IP31) Pump -- Model 620Du/R
from Watson Marlow Pumps Group

Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min). Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy. NEMA 2 vented wipe-down enclosure suitable for dry industrial environments. Chemically resistant powder coated casing (exterior grade polyester). PIN-secure... [See More]

  • Power: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 30.0
  • Liquid Flow: 4.230
  • Pump Housing Material: Plastic
Process Pump With 520REL LoadSure Element Pumphead, IP66 -- 520DuN/REL
from Watson-Marlow Fluid Technology Group

Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads. The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. [See More]

  • Power: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 30.0
  • Liquid Flow: 0.917
  • Pump Housing Material: Plastic
720RE NEMA 4X (IP66) High Flow Pump -- Model 720DuN/R
from Watson Marlow Pumps Group

Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead. Continuous tubing from source to delivery. 3,600:1 control ratio (0.1 to 360rpm speed range). Display pumphead speed or calibrated flow rate. Manual control flow calibration and MemoDose... [See More]

  • Power: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 30.0
  • Liquid Flow: 8.800
  • Pump Housing Material: Plastic
Process Pump With 620RE Loadsure Element Pumphead, IP31 -- 620Di/RE
from Watson-Marlow Fluid Technology Group

620S/RE, 620U/RE, 620Du/RE, 620Di/RE, 620Bp/RE: 0-2 bar NEMA 2 (IP31) pumps fitted with LoadSure tubing element pumpheads. Tough, rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy,... [See More]

  • Power: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 60.0
  • Liquid Flow: 0.001 to 4.752
  • Discharge Size: 0.472 to 0.669
Manual Control Variable Speed Cassette Pump -- Model 205S/CA
from Watson Marlow Pumps Group

Two-year warranty. Twenty-four-hour-duty rated. Manual speed control. For auto-control, purchase 205U/CA. Flow-rates up to 18.4 ml/min per channel. Membrane keypad and menu control of all functions. 4, 8, 12, 16, 20, 24, 28 or 32 channel versions. Eight stainless steel rollers with planetary drive. [See More]

  • Power: AC; 115 VAC, 230 VAC
  • Pump Housing Material: Plastic
  • Liquid Flow: 0.006
  • Media: Liquids
Process Pump With 701R Continuous Tubing Pumphead -- 720SN/R
from Watson-Marlow Fluid Technology Group

Watson-Marlow 720SN/R, 720UN/R, 720DuN/R: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure continuous tubing pumpheads. A extension pumphead is available for all models. Tough, rugged 720N cased pump drives offer NEMA 4X (IP66) ingress protection for industrial and washdown environments. Primary... [See More]

  • Power: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 29.0
  • Liquid Flow: 0.001 to 8.806
  • Discharge Size: 0.500 to 1.000
Process Pump With 701RE Loadsure Element Pumphead -- 720SN/RE
from Watson-Marlow Fluid Technology Group

Watson-Marlow 720SN/RE, 720UN/RE, 720DuN/RE: 0-2 bar NEMA 4X (IP66) pumps fitted with continuous tubing element pumpheads. A extension pumphead is available for all models. Tough, rugged 720 cased pump drives offer NEMA 4X (IP66) ingress protection for industrial and washdown environments. Primary... [See More]

  • Power: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 29.0
  • Liquid Flow: 0.001 to 8.806
  • Discharge Size: 0.500 to 1.000
Process Pump With Four-roller Low Pulse Pumphead 620RE4, IP66 -- 620DuN/RE4
from Watson-Marlow Fluid Technology Group

Watson-Marlow 620SN/RE4, 620UN/RE4, 620DuN/RE4: 0-2 bar NEMA 4X (IP66) low-pulsation pumps fitted with LoadSure tubing element pumpheads. Tough, rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of... [See More]

  • Power: AC; 115 VAC, 230 VAC
  • Discharge Pressure: 30.0
  • Liquid Flow: 0.001 to 3.432
  • Discharge Size: 0.472 to 0.669