Cast Iron Lift Stations
from Sulzer Ltd.
Wide range of pumps and prefabricated, synthetic lifting stations provides an efficient, effective, and economical solution for the removal of wastewater from locations that do not have gravity access to the main sewer line. Lifting stations for handling sewage and wastewater from areas below the... [See More]
- Pump Housing Material: Cast Iron
- Industry Served: Construction, Municiple
- Media: Effluent, Liquids, Potable Water, High Temperature Media
from Myers by Pentair
Package includes your choice of 2HP submersible grinder pump, union disconnect discharge piping system, control panel, wide angle control float, narrow angle high level alarm float and fiberglass basin available at various depths. Factory assembled discharge piping with single union ball valve... [See More]
- Pump Housing Material: Cast Iron
- HP: 2.00
- Discharge Size: 1.250
- Industry Served: Commerical, Municiple
from Environment One Corporation
The E/One model DH152 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump,... [See More]
- Pump Housing Material: Cast Iron
- Discharge Size: 1.250
- Discharge Pressure: 60.0
- Liquid Flow: 2.1
from Environment One Corporation
The E/One model DH272 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump,... [See More]
- Pump Housing Material: Cast Iron
- Discharge Size: 1.250
- Discharge Pressure: 60.0
- Liquid Flow: 3.5
from Environment One Corporation
The E/One model DH502 duplex grinder pump station is an ideal choice for multiple single-family homes and l. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump, the DH502 offers a high level... [See More]
- Pump Housing Material: Cast Iron
- Discharge Size: 1.250
- Discharge Pressure: 60.0
- Liquid Flow: 4.2
from Environment One Corporation
The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. The new WH471 is one of E/One's largest-capacity grinder pump stations. This station offers a capacity of 476 gallons and can handle flows of up to 2000 GPD. [See More]
- Pump Housing Material: Cast Iron
- Discharge Size: 1.250
- Discharge Pressure: 60.0
- Liquid Flow: 1.4
from Environment One Corporation
The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. The new WH482 is one of E/One's largest-capacity grinder pump stations. This station offers a capacity of 486 gallons and can handle flows of up to 3500 GPD. [See More]
- Pump Housing Material: Cast Iron
- Discharge Size: 1.250
- Discharge Pressure: 60.0
- Liquid Flow: 2.4