Wastewater Treatment Pumps Lift Stations
from Lowara
The ideal solution when clean water, rain water, gray water and waste water must be delivered to sewer mains located at a higher level, or where gravity drainage is not possible. [See More]
- Industry Served: Commerical, Municiple
from Cornell Pump Company
Cornell ’s Chopper Pump is ideally suited for chopping Solids. The standard casing, made of ASTM A536 grade 65-45-12 ductile iron, stands up to robust applications. Everything about the pump is built to tackle hard jobs, from the replaceable cutter bar made of T1 tool steel heat treated to a... [See More]
- Discharge Size: 4.000 to 6.000
- Pump Housing Material: Ductile Iron
- Liquid Flow: 0.0 to 2000.0
- Media: Liquids with Solids, Sludge
from Simer Pumps
For any above floor discharge of liquids, oil cooled motor, compact design [See More]
- HP: 0.30
- Media: Ground Water, Liquids
- Pump Housing Material: Plastic; Thermoplastic
- Industry Served: Residential, Remodeling Wetbar
from Lowara
he ideal solution when domestic clean water, rain water, gray water and waste water must be delivered to sewer mains located at a higher level, or where gravity drainage is not possible. [See More]
- Industry Served: Commerical
from Cornell Pump Company
Cornell offers a wide range of solids handling pumps, from 1.25" though 30" discharge size, to handle the most difficult solids applications. Cornell's solids handling pumps can be found in a wide range of applications in the Municipal, Agricultural, and Industrial markets; and available in a... [See More]
- Discharge Size: 3.000 to 30.000
- Media: Liquids with Solids, Sludge
- Liquid Flow: 2500.0 to 40000.0
- Industry Served: Agriculture, Construction, Food Processing, Machine Tool, Mining, Municiple