USB Type B USB Connectors

67 Results
USB Connectors -- 1-1734346-1
from TE Connectivity

Body Features. Connector Profile  : Standard. Shell Plating Material  : Nickel. Configuration Features. Number of Ports  : 1. Number of Positions  : 4. Contact Features. Contact Current Rating (Max) (AMP)  : 1. Contact Mating Area Plating Material  : Gold... [See More]

  • Connector Type: USB B
  • Mounting: Board Mount
Interconnect Input/Output Connectors -- RJ45 with Transformer with USB 2.0 Jacks
from Rego Electronics Inc.

2x1 & 3x1 ports RJ45 with transformer jacks combined with USB 2.0 socket. Speeds at 10BASE-T, 100BASE-TX & 1000BASE-T available. Features & Benefits -. Simplify circuitry design and save PCB space. Transformer modular design offers high quality and high reliability, customization... [See More]

  • Connector Type: USB B
  • Mounting: PC Mount
  • Gender: Female / Jack
USB Connectors -- 1135961 [A-USB B/SMT from ASSMANN WSW Components GmbH]
from RS Components, Ltd.

ASSMANN WSW A-USB B/SMT USB Connector [See More]

  • Connector Type: USB B
  • Geometry: Right Angle; Right angle
  • Gender: Male / Plug; Female / Jack
  • Mounting: Surface mount
USB 2.0 -- 61729-0010BLF
from Amphenol Communications Solutions

USB 2.0, USB 2.0, Input Output Connectors, Receptacle, Type B, Standard, Right Angle, Through Hole, Single Decks, 4 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0, part number 61729-0010BLF. [See More]

  • Connector Type: USB B
  • Geometry: Right Angle
USB Connectors -- 1-1734346-2
from TE Connectivity

Body Features. Connector Profile  : Standard. Shell Plating Material  : Nickel. Configuration Features. Number of Ports  : 1. Number of Positions  : 4. Contact Features. Contact Current Rating (Max) (AMP)  : 1. Contact Mating Area Plating Material  : Gold... [See More]

  • Connector Type: USB B
  • Mounting: Board Mount
USB Connectors -- 1216755 [61400413321 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 61400413321 [See More]

  • Connector Type: USB B
  • Geometry: Straight; Straight
  • Gender: Male / Plug; Female / Jack
  • Mounting: Pcb mount
USB 2.0 COMMERCIAL (TYPE A AND B) -- UE27AC5413H
from Amphenol Communications Solutions

USB 2.0 COMMERCIAL (TYPE A AND B), USB 2.0, Type A, Receptacle, Right Angle, 4 Pins, Shell Kink with Nickel Plating, 30 μin Gold, Black High Temperature Housing, With Rear Shield, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB... [See More]

  • Connector Type: USB A; USB B
  • Geometry: Right Angle
USB Connectors -- 1734091-1
from TE Connectivity

Body Features. Connector Profile  : Standard. Offset (MM)  : 0. Shell Plating Finish  : Bright. Shell Plating Material  : Tin over Nickel. Configuration Features. Number of Ports  : 1. Number of Positions  : 4. Panel Ground Location  : Top. Contact... [See More]

  • Connector Type: USB B
  • Mounting: Board Mount
USB Connectors -- 1216758 [651005136421 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 651005136421 [See More]

  • Connector Type: USB B
  • Geometry: Straight; Straight
  • Gender: Male / Plug; Female / Jack
  • Mounting: Through hole
USB 2.0 CONN (Type A and B) -- 105012306400A
from Amphenol Communications Solutions

USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Right Angle Stacked, 8 Pins, Front Spring, Shell with Nickel Plating, Gold Flash, Dip 2.8mm, Black Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0... [See More]

  • Connector Type: USB A; USB B
  • Geometry: Right Angle
USB Connectors -- 1734346-1
from TE Connectivity

Body Features. Connector Profile  : Standard. Shell Plating Material  : Nickel. Configuration Features. Number of Ports  : 1. Number of Positions  : 4. Contact Features. Contact Current Rating (Max) (AMP)  : 1. Contact Mating Area Plating Material  : Gold... [See More]

  • Connector Type: USB B
  • Mounting: Board Mount
USB Connectors -- 1216762 [65100516121 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 65100516121 [See More]

  • Connector Type: USB B
  • Geometry: Right Angle; Right angle
  • Gender: Male / Plug; Female / Jack
  • Mounting: Surface mount
USB 2.0 CONN (Type A and B) -- GSB11110KEU
from Amphenol Communications Solutions

USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Vertical, 4 Pins, Shell with Nickel Plating, Gold Flash, Dip 2.7mm, Ivory Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part... [See More]

  • Connector Type: USB A; USB B
USB Connectors -- 1734346-4
from TE Connectivity

Body Features. Connector Profile  : Standard. Shell Plating Material  : Nickel. Configuration Features. Number of Ports  : 1. Number of Positions  : 4. Contact Features. Contact Current Rating (Max) (AMP)  : 1. Contact Mating Area Plating Material  : Gold... [See More]

  • Connector Type: USB B
  • Mounting: Board Mount
USB Connectors -- 1223026
from RS Components, Ltd.

RS PRO GT214300-10 USB Connector [See More]

  • Connector Type: USB B
  • Geometry: Straight; Straight
  • Gender: Male / Plug; Female / Jack
  • Mounting: Panel mount
USB 2.0 CONN (Type A and B) -- GSB11111KEU
from Amphenol Communications Solutions

USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Vertical, 4 Pins, Shell with Nickel Plating, Gold Flash, Dip 2.7mm, Black Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part... [See More]

  • Connector Type: USB A; USB B
USB Connectors -- 1223027
from RS Components, Ltd.

RS PRO GT214300-50 USB Connector [See More]

  • Connector Type: USB B
  • Geometry: Straight; Straight
  • Gender: Male / Plug; Female / Jack
  • Mounting: Panel mount
USB 2.0 CONN (Type A and B) -- GSB11113KEU
from Amphenol Communications Solutions

USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Vertical, 4 Pins, Shell with Nickel Plating, Gold Flash, Dip 2mm, Black Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part... [See More]

  • Connector Type: USB A; USB B
USB Connectors -- 1225099 [629105150521 from Wurth Elektronik GmbH & Co. KG]
from RS Components, Ltd.

Wurth Elektronik 629105150521 [See More]

  • Connector Type: USB B
  • Geometry: Straight; Straight
  • Gender: Male / Plug; Female / Jack
  • Mounting: Surface mount
USB 2.0 CONN (Type A and B) -- GSB11121KEU
from Amphenol Communications Solutions

USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Vertical, 4 Pins, Shell with Nickel Plating, 30 μin Gold, Dip 2.7mm, Black Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B)... [See More]

  • Connector Type: USB A; USB B
USB Connectors -- 1360887 [ZX62R-B-5P(30) from HIROSE Electric U.S.A., Inc.]
from RS Components, Ltd.

Hirose ZX62R-B-5P(30) USB Connector [See More]

  • Connector Type: USB B
  • Geometry: Straight; Straight
  • Gender: Male / Plug; Female / Jack
  • Mounting: Surface mount
USB 2.0 CONN (Type A and B) -- GSB11122BNEU
from Amphenol Communications Solutions

USB 2.0 CONN (Type A and B), USB 2.0 Type A, Receptacle, Vertical, 4 Pins, Shell with Nickel Plating,30 μinGold, Black Housing,Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part Number,... [See More]

  • Connector Type: USB A; USB B
USB Connectors -- 1360888 [ZX62-B-5PA(33) from HIROSE Electric U.S.A., Inc.]
from RS Components, Ltd.

Hirose ZX62-B-5PA(33) USB Connector [See More]

  • Connector Type: USB B
  • Geometry: Straight; Straight
  • Gender: Male / Plug; Female / Jack
  • Mounting: Surface mount
USB 2.0 CONN (Type A and B) -- GSB11124KEU
from Amphenol Communications Solutions

USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Vertical, 4 Pins, Shell with Nickel Plating, 30 μin Gold, Dip 2.7mm, Yellow High temperature Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0... [See More]

  • Connector Type: USB A; USB B
USB Connectors -- 1360889 [ZX40-B-5S-UNIT(31) from HIROSE Electric U.S.A., Inc.]
from RS Components, Ltd.

Hirose ZX40-B-5S-UNIT(31) USB Connector [See More]

  • Connector Type: USB B
  • Geometry: Straight; Straight
  • Gender: Male / Plug
  • Mounting: Cable mount
USB 2.0 CONN (Type A and B) -- GSB12110RSKEU
from Amphenol Communications Solutions

USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Right Angle, 4 Pins, Shell with Nickel Plating, Gold Flash, Dip 2.5mm, Ivory Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B)... [See More]

  • Connector Type: USB A; USB B
  • Geometry: Right Angle
USB Connectors -- 1360900 [ZX80-B-5P(30) from HIROSE Electric U.S.A., Inc.]
from RS Components, Ltd.

Hirose ZX80-B-5P(30) USB Connector [See More]

  • Connector Type: USB B
  • Geometry: Straight; Straight
  • Gender: Male / Plug; Female / Jack
  • Mounting: Surface mount
USB 2.0 CONN (Type A and B) -- GSB12111RSKEU
from Amphenol Communications Solutions

USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Right Angle, 4 Pins, Shell with Nickel Plating, Gold Flash, Dip 2.5mm, Black Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B)... [See More]

  • Connector Type: USB A; USB B
  • Geometry: Right Angle
USB Connectors -- 1360901 [ZX80-B-5SA(31) from HIROSE Electric U.S.A., Inc.]
from RS Components, Ltd.

Hirose ZX80-B-5SA(31) USB Connector [See More]

  • Connector Type: USB B
  • Geometry: Straight; Straight
  • Gender: Male / Plug
  • Mounting: Surface mount
USB 2.0 CONN (Type A and B) -- GSB12120RSKEU
from Amphenol Communications Solutions

USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Right Angle, 4 Pins, Shell with Nickel Plating, 30 μin Gold, Dip 2.5mm, Ivory Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and... [See More]

  • Connector Type: USB A; USB B
  • Geometry: Right Angle
USB Connectors -- 1361406 [ZX360D-B-10P(30) from HIROSE Electric U.S.A., Inc.]
from RS Components, Ltd.

CONN RCPT USB 3.0 MICRO B SMD [See More]

  • Connector Type: USB B
  • Geometry: Right Angle; Right angle
  • Gender: Male / Plug; Female / Jack
  • Mounting: Pcb mount
USB 2.0 CONN (Type A and B) -- GSB12121031EU
from Amphenol Communications Solutions

USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Right Angle, 4 Pins, Shell with Nickel Plating, 30 μin Gold, Dip 3.3mm, Black Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and... [See More]

  • Connector Type: USB A; USB B
  • Geometry: Right Angle
USB Connectors -- 1362230 [ZX20-B-5S-UNIT(30) from HIROSE Electric U.S.A., Inc.]
from RS Components, Ltd.

Hirose ZX20-B-5S-UNIT(30) USB Connector [See More]

  • Connector Type: USB B
  • Geometry: Straight; Straight
  • Gender: Male / Plug
  • Mounting: Through hole
USB 2.0 CONN (Type A and B) -- GSB1212103EU
from Amphenol Communications Solutions

USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Right Angle, 4 Pins, Shell with Nickel Plating, 30 μin Gold, Dip 3.3mm, Black Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and... [See More]

  • Connector Type: USB A; USB B
  • Geometry: Right Angle
USB Connectors -- 1362688 [ZX80-B-5SA(30) from HIROSE Electric U.S.A., Inc.]
from RS Components, Ltd.

Hirose ZX80-B-5SA(30) USB Connector [See More]

  • Connector Type: USB B
  • Geometry: Straight; Straight
  • Gender: Male / Plug
  • Mounting: Bottom mount
USB 2.0 CONN (Type A and B) -- GSB12121HP1HR
from Amphenol Communications Solutions

USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Right Angle, 4 Pins, Shell with Nickel Plating, 30 μin Gold, Dip 2.2mm, Shell Forklock 2.15mm, Black High Temperature Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us... [See More]

  • Connector Type: USB A; USB B
  • Geometry: Right Angle
USB Connectors -- 1362689 [ZX360D-B-10P(30) from HIROSE Electric U.S.A., Inc.]
from RS Components, Ltd.

CONN RCPT USB 3.0 MICRO B SMD [See More]

  • Connector Type: USB B
  • Geometry: Right Angle; Right angle
  • Gender: Male / Plug; Female / Jack
  • Mounting: Pcb mount
USB 2.0 CONN (Type A and B) -- GSB12121RSKEU
from Amphenol Communications Solutions

USB 2.0 CONN (Type A and B), USB 2.0 - GSB1X and GSB2X Series, Input Output Connector, Type A, Receptacle, Right Angle, 4 Pins, Shell with Nickel Plating, 30 μin Gold, Dip 2.5mm, Black Housing, Tray Packaging, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more... [See More]

  • Connector Type: USB A; USB B
  • Geometry: Right Angle
USB Connectors -- 1612449 [USB-B-S-S-B-TH from Samtec Inc.]
from RS Components, Ltd.

Samtec USB-B-S-S-B-TH USB Connector [See More]

  • Connector Type: USB B
  • Geometry: Right Angle; Right angle
  • Gender: Male / Plug; Female / Jack
  • Mounting: Through hole
USB 2.0 CONN (Type A and B) -- GSB12121RSKHR
from Amphenol Communications Solutions

USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Right Angle, 4 Pins, Shell with Nickel Plating, 30 μin Gold, Dip 2.6mm, Black Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and... [See More]

  • Connector Type: USB A; USB B
  • Geometry: Right Angle
USB Connectors -- 1612518 [USB-B-S-F-B-TH from Samtec Inc.]
from RS Components, Ltd.

Samtec USB-B-S-F-B-TH USB Connector [See More]

  • Connector Type: USB B
  • Geometry: Right Angle; Right angle
  • Gender: Male / Plug; Female / Jack
  • Mounting: Through hole
USB 2.0 CONN (Type A and B) -- GSB12121RSKRHR
from Amphenol Communications Solutions

USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Right Angle, 4 Pins, Shell with Nickel Plating, 30 μin Gold, Dip 2.6mm, Black Housing, Tape and Reel Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN... [See More]

  • Connector Type: USB A; USB B
  • Geometry: Right Angle
USB Connectors -- 1622015 [10103592-0001LF from Amphenol Corporation]
from RS Components, Ltd.

Amphenol Communications Solutions [See More]

  • Connector Type: USB B
  • Geometry: Right Angle; Right angle
  • Gender: Male / Plug; Female / Jack
  • Mounting: Surface mount
USB 2.0 CONN (Type A and B) -- GSB12211BFRSEU
from Amphenol Communications Solutions

USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Right Angle Stacked, 8 Pins, Front Spring, Shell with Nickel Plating, Gold Flash, Dip 2.7mm, Black Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0... [See More]

  • Connector Type: USB A; USB B
  • Geometry: Right Angle
USB Connectors -- 1642200 [2108877-1 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 2108877-1 USB Connector [See More]

  • Connector Type: USB B
  • Geometry: Right Angle; Right angle
  • Gender: Male / Plug; Female / Jack
  • Mounting: Surface mount
USB 2.0 CONN (Type A and B) -- GSB12211LFRSEU
from Amphenol Communications Solutions

USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Right Angle Stacked, 8 Pins, Front Spring, Shell with Nickel Plating, Gold Flash, Dip 2.7mm, Black High Temperature Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more... [See More]

  • Connector Type: USB A; USB B
  • Geometry: Right Angle
USB Connectors -- 1642474 [1734035-2 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 1734035-2 USB Connector [See More]

  • Connector Type: USB B
  • Geometry: Right Angle; Right angle
  • Gender: Male / Plug; Female / Jack
  • Mounting: Surface mount
USB 2.0 CONN (Type A and B) -- GSB12211LRSEU
from Amphenol Communications Solutions

USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Right Angle Stacked, 8 Pins, Front Spring, Shell with Nickel Plating, Gold Flash, Dip 2.7mm, Black High Temperature Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more... [See More]

  • Connector Type: USB A; USB B
  • Geometry: Right Angle
USB Connectors -- 1642475 [1734517-1 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 1734517-1 USB Connector [See More]

  • Connector Type: USB B
  • Geometry: Straight; Straight
  • Gender: Male / Plug; Female / Jack
  • Mounting: Surface mount
USB 2.0 CONN (Type A and B) -- GSB12221BEU
from Amphenol Communications Solutions

USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Right Angle Stacked, 8 Pins, Full Shielding, Shell with Nickel Plating, 30 μin Gold, Dip 2.7mm, Black Housing, Tray Packaging, Without Rear Shell., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today... [See More]

  • Connector Type: USB A; USB B
  • Geometry: Right Angle
USB Connectors -- 1643215 [292304-2 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 292304-2 USB Connector [See More]

  • Connector Type: USB B
  • Geometry: Right Angle; Right angle
  • Gender: Male / Plug; Female / Jack
  • Mounting: Pcb mount, through hole
USB 2.0 CONN (Type A and B) -- GSB12221BFRSEU
from Amphenol Communications Solutions

USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Right Angle Stacked, 8 Pins, Front Spring, Shell with Nickel Plating, 30 μin Gold, Dip 2.7mm, Black Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of... [See More]

  • Connector Type: USB A; USB B
  • Geometry: Right Angle
USB Connectors -- 1647800 [5788336-1 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 5788336-1 USB Connector [See More]

  • Connector Type: USB B
  • Geometry: Straight; Straight
  • Gender: Male / Plug; Female / Jack
  • Mounting: Through hole
USB 2.0 CONN (Type A and B) -- GSB12221BFRSPEU
from Amphenol Communications Solutions

USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Right Angle Stacked, 8 Pins, Front Spring, Shell with Nickel Plating, 30 μin Gold, Dip 2.7mm, Black Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of... [See More]

  • Connector Type: USB A; USB B
  • Geometry: Right Angle
USB Connectors -- 1660641 [ZX62WRD-B-5PC from HIROSE Electric U.S.A., Inc.]
from RS Components, Ltd.

Hirose ZX62WRD-B-5PC USB Connector [See More]

  • Connector Type: USB B
  • Geometry: Right Angle; Right angle
  • Gender: Male / Plug; Female / Jack
  • Mounting: Surface mount
USB 2.0 CONN (Type A and B) -- GSB12221BP2EU
from Amphenol Communications Solutions

USB 2.0 CONN (Type A and B), USB 2.0, Type A, Receptacle, Right Angle Stacked, 8 Pins, Full Shielding, Shell with Nickel Plating, 30 μin Gold, Dip 3.18mm, Black Housing, Tray Packaging, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of... [See More]

  • Connector Type: USB A; USB B
  • Geometry: Right Angle
USB Type B Adapter, Female Bulkhead/Female Header 0.3M -- UPMB5-03M
from L-com, Inc.

Designed to make "board-to-box" USB connections a cinch, this light, flexible USB cable uses a pre-installed 5 pin female housing to a molded flange-mount USB type B female. Look no further for your USB panel mount solution! The cable is double shielded for maximum EMI resistance and the power... [See More]

  • Connector Type: USB B
  • Gender: Female / Jack
  • Coupling / Adapter: Coupling / Adapter
USB Connectors -- E8144-B01321-L
from Pulse Electronics Corporation

Our line of high-quality input/output USB and Thunderbolt connectors are designed to meet the most stringent requirements for key networking applications within the industrial, automotive, computing, consumer and medical industries. [See More]

  • Connector Type: USB B
  • Mounting: THT
ESB0 Series -- ESB021
from Excel Cell Electronic USA Corp.

Robust design and structure [See More]

  • Connector Type: USB B
  • Geometry: Straight
  • Gender: Female / Jack
  • Mounting: PC Mount
Universal Reversible USB 2.0 Super Slim Cable (Reversible A to B M/M), 6-ft. -- UR022-006-SLIM
from Tripp Lite by Eaton

Tripp Lite's UR022-006-SLIM, 6-ft. USB 2.0 A/B device cable features a Super Slim design that is more than 35% thinner than standard USB 2.0 A/B device cables. It also includes a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for... [See More]

  • Connector Type: USB A; USB B
  • Gender: Male / Plug
USB Cable -- USB-B Series
from Samtec Inc.

Right Angle and Surface Mount. Shell Type: Single. Selective Gold Plating. Packaged and shipped in Bulk Packaging Trays. Trays suitable for automation are available upon request [See More]

  • Connector Type: USB B
  • Geometry: Straight
  • Gender: Female / Jack
USB Socket -- 897-XX-004-90-000000
from Mill-Max Mfg. Corp.

Socket Type B USB 2.0, 4 pins [See More]

  • Connector Type: USB B
USB Cable -- USBR-B Series
from Samtec Inc.

Through Hole Right Angle. Selective Gold Plating [See More]

  • Connector Type: USB B
  • Geometry: Straight
  • Gender: Female / Jack
USB Socket -- 897-XX-009-90-300000
from Mill-Max Mfg. Corp.

Socket Type B USB 3.0, 9 pins [See More]

  • Connector Type: USB B