Dust Collection / Air Filtration System Coating and Spray Booths

2 Results
Clean Air Booths (CAB)
from Micro Air

Cab Clean Air Booths. Clean Air Booth Brochure. The Micro Air ® Clean Air Booth (CAB) is a unique blend of simple modular construction and leading edge air cleaning technology. It's a self-contained, ductless system that provides maximum manufacturing flexibility while protecting workers from... [See More]

  • Features: Dust Collection or Air Filtration System
  • Process Applications: Wet Spray
  • Type: Walk-in Room Type Booth
  • Length: 36
Powder Spray Booth -- Model 902 Powder Spray Booth
from Nordson Corporation

Powder recovery technology, can be used with Nordson spray gun systems [See More]

  • Features: Automatic (optional feature); Dust Collection or Air Filtration System; Quick Color Change; Manually Controlled Unit
  • Process Applications: Electrostatic; Powder Coating
  • Type: Cabinet or Hood Type Booth
  • Materials of Construction: Steel / Aluminum