Electrostatic Coating Coating and Spray Booths

5 Results
Cartridge Collector Powder Spray Booths
from B&B Engineered Systems

B &B Engineered Systems provides the industry's most comprehensive line of spray booth products and systems for general industry and manufacturing. Our booths feature modular design and comply with the requirements of the National Fire Protection Association (NFPA-33), the Uniform Fire Code... [See More]

  • Process Applications: Electrostatic; Powder Coating
  • Air / Gas Flow: 5000.0 to 20000.0
  • Type: Cabinet or Hood Type Booth; Walk-in Room Type Booth; Booth for Continuous Part Flow
  • Materials of Construction: Steel / Aluminum
Powder Spray Booth -- Model 902 Powder Spray Booth
from Nordson Corporation

Powder recovery technology, can be used with Nordson spray gun systems [See More]

  • Process Applications: Electrostatic; Powder Coating
  • Materials of Construction: Steel / Aluminum
  • Type: Cabinet or Hood Type Booth
  • Features: Automatic (optional feature); Dust Collection or Air Filtration System; Quick Color Change; Manually Controlled Unit
Open Face Industrial Paint Spray Booths
from B&B Engineered Systems

B &B Engineered Systems provides the industry's most comprehensive line of spray booth products and systems for general industry and manufacturing. Our booths feature modular design and comply with the requirements of the National Fire Protection Association (NFPA-33), the Uniform Fire Code... [See More]

  • Process Applications: Electrostatic; Wet Spray
  • Air / Gas Flow: 1200.0 to 30000.0
  • Type: Cabinet or Hood Type Booth; Walk-in Room Type Booth; Booth for Continuous Part Flow
  • Materials of Construction: Steel / Aluminum
Truck & Large Equipment Spray Booths
from B&B Engineered Systems

amp;B Engineered Systems provides over 30 standard sizes in 3 different designs: Downdraft, Side Downdraft and Crossflow. Standard booth sizes range from 14' wide x 10' high up to 20' wide x 20' high with working depths from 20' to 60'. Custom booths of all sizes are available upon request. Single... [See More]

  • Process Applications: Electrostatic; Wet Spray
  • Air / Gas Flow: 14000.0 to 60000.0
  • Type: Walk-in Room Type Booth; Booth for Continuous Part Flow
  • Materials of Construction: Steel / Aluminum
Water Wash Paint Spray Booths
from B&B Engineered Systems

B &B Engineered Systems provides the industry's most comprehensive line of spray booth products and systems for general industry and manufacturing. Our booths feature modular design and comply with the requirements of the National Fire Protection Association (NFPA-33), the Uniform Fire Code... [See More]

  • Process Applications: Electrostatic; Wet Spray
  • Air / Gas Flow: 5250.0 to 25000.0
  • Type: Walk-in Room Type Booth
  • Materials of Construction: Steel / Aluminum