460 / 60 / 3 HVAC Chillers

4 Results
Direct Fired Vapor Absorption Chiller -- GD 20A TCU
from Thermax Inc.

Cooling & Heating Division - Cooling SBU. The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers. It offers expert solutions in Process Chilling & Air Conditioning for industrial as... [See More]

  • Power Source: 460/60/3
  • Discharge Temperature: 44
  • Cooling Capacity: 425.6
  • Flow: 289
Ice Rink Chiller System
from BERG Chilling Systems, Inc.

Specifically engineered for ice and curling rinks [See More]

  • Power Source: 460/60/3; 575/60/3
  • Control Panel Features: Local
  • Condenser Cooling: Air-Cooled (optional feature); Water-Cooled (optional feature)
  • Other Features: Alarm; Integral Pump (optional feature)
Packaged Chiller, EB Series -- EB 30 WT
from Pfannenberg

Each chiller model includes the pump, tank, refrigeration system and controls required for simple installation and reliable, efficient operation. Model sizes ranging from a 1/2 Ton up to 30 Tons insure that the proper capacity is available for most applications. Ethylene & propylene glycol... [See More]

  • Power Source: 460/60/3
  • Discharge Temperature: 43 to 70
  • Cooling Capacity: 4.9
  • Flow: 3.3
ProChill™ Steam Fired Vapor Absorption Chiller -- SS 20A CU
from Thermax Inc.

Cooling & Heating Division - Cooling SBU. The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers. It offers expert solutions in Process Chilling & Air Conditioning for industrial as... [See More]

  • Power Source: 460/60/3
  • Discharge Temperature: 44
  • Cooling Capacity: 439.6
  • Flow: 299