230 / 50 / 1 HVAC Chillers

11 Results
Chillers with Hydraulic Kit -- MFX Prozone
from Thermocold Costruzioni Srl

Air/water chillers and heat pumps with centrifugal fans and hermetic scroll or rotary compressors. Chillers with hydraulic kit. • Compressor scroll or rotary. • Centrifugal fans. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat exchanger... [See More]

  • Power Source: 230/50/1; Other; 400 / 50 / 3
  • Compressor Motor: 2.41 to 16.75
  • Cooling Capacity: 5.7 to 32.8
  • Flow: 4.31 to 34.21
Industrial Chillers - Air Cooled -- TAEevo Tech MINI
from Titus Company (The)

Most of the industrial processes today has a growing need for competitive technical solutions suitable to ensure greater productivity, meeting the high quality requirements of the final product and environment friendly. The reliability, the compactness and flexibility of the cooling systems... [See More]

  • Power Source: 230/50/1; 208-230/60/1
  • Reservoir: 4.0 to 5.8
  • Cooling Capacity: 1.8 to 4.4
  • Condenser Cooling: Air-Cooled
Cooling Only Condensing Units -- ACDX-A Prozone
from Thermocold Costruzioni Srl

bull; Compressor hermetic type rotative or scroll. • Fans propeller type. • Air side heat exchangers finned coils with seamless copper tubes and aluminium fins. • Microprocessor. • Low ambient condensing pressure control with variable fan speed modulation for low outdoor... [See More]

  • Power Source: 230/50/1; Other; 400 / 50 / 3
  • Compressor Motor: 2.41 to 14.96
  • Cooling Capacity: 5.7 to 32.8
  • Flow: 4.31 to 34.69
Cooling Only Condensing Units -- ACDX-C Prozone
from Thermocold Costruzioni Srl

Condensing units with centrigugal fans and scroll or rotary compressors. Cooling only condensing units. • Compressor hermetic type rotative or scroll. • Fans centrifugal type. • Air side heat exchangers finned coils with seamless copper tubes and aluminium fins. • Microprocessor. [See More]

  • Power Source: 230/50/1; Other; 400 / 50 / 3
  • Compressor Motor: 2.41 to 14.96
  • Cooling Capacity: 5.7 to 32.8
  • Flow: 4.31 to 34.69
Full Inverter Double Stage Multifunctional Unit for Summer Air Conditioning -- Duo Light
from Thermocold Costruzioni Srl

Air to water FULL INVERTER multifunctional unit for summer air conditioning,winter space heating and simultaneous hot sanitary water production for residential applications. Basic version: SM: Multifunctional unit for summer air conditioning, winter space heating and simultaneous hot sanitary water... [See More]

  • Power Source: 230/50/1; Other; 400 / 50 / 3
  • Compressor Motor: 2.14 to 22.65
  • Cooling Capacity: 13.2 to 55.9
  • FLA: 9.5 to 43.4
Geothermic Chillers and Heat Pumps with 4 Way Valve -- Easy GEO
from Thermocold Costruzioni Srl

bull; Compressor scroll. • Stainless steel brazed plate heat exchangers with equipped differential pressure switch and antifreeze protection electric heater. • Microprocessor control. • Electrical panel with main switch (from to size 110Z). • Casing and panels in galvanised and. [See More]

  • Power Source: 230/50/1; Other; 400 / 50 / 3
  • Compressor Motor: 2.14 to 10.59
  • Cooling Capacity: 6.8 to 38.7
  • FLA: 13.6 to 22.8
Geothermic Chillers and Heat Pumps with 4 Way Valve -- Easy Prozone EA GEO
from Thermocold Costruzioni Srl

Geothermic chillers and heat pumps with 4 way valve for reversing on the refrigerant circuit, with high efficiency scroll compressors and oversized heat exchangers. • High efficiency scroll compressor. • Evaporator stainless steel brazed plate complete of differential pressure switch and... [See More]

  • Power Source: 230/50/1; Other; 400 / 50 / 3
  • Compressor Motor: 2.1 to 9.92
  • Cooling Capacity: 7.8 to 38.8
  • FLA: 13.4 to 20.1
Heat Pumps with Hydraulic Kit -- MEX Prozone VS
from Thermocold Costruzioni Srl

Air/water inverter heat pumps with axial fans. and scroll or rotary compressors. • DC INVERTER scroll or rotary compressor. • Fans propeller type. • Air side heat exchanger with seamless copper tubes and aluminium fins. • AISI 316 stainless steel brazewelded plates type with... [See More]

  • Power Source: 230/50/1
  • Compressor Motor: 2.14 to 5.2
  • Cooling Capacity: 5.1 to 12.2
  • Flow: 3.87 to 7.26
Multifunctional Air-Cooled Unit with Hot Water Production -- Hidewall
from Thermocold Costruzioni Srl

Multifunctional Air-Cooled unit with hot water production. • Semi-hermetic reciprocating compressor optimized for heat pump with innovative vapour injection system. • Direct drive double inlet centrifugal fans, statically and dynamically balanced. • Water side and hot sanitary water... [See More]

  • Power Source: 230/50/1
  • Compressor Motor: 1.88 to 2.95
  • Cooling Capacity: 4.6 to 7.2
  • FLA: 15 to 21
Multifunctional Air-Cooled Unit with Hot Water Production -- Mara
from Thermocold Costruzioni Srl

Multifunctional heat generators for heating, air conditioning and hot water production up to 60 °C. • Scroll compressor. • Fans propeller type. • Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and... [See More]

  • Power Source: 230/50/1; Other; 400 / 50 / 3
  • Compressor Motor: 2.68 to 16.35
  • Cooling Capacity: 6.0 to 39.0
  • FLA: 11.04 to 27.58
Multifunctional Air-Cooled Unit with Hot Water Production -- Mara C
from Thermocold Costruzioni Srl

Multifunctional heat generators for heating, air conditioning and hot water production up to 60 °C. • Scroll compressor. • Centrifugal fans. • Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and... [See More]

  • Power Source: 230/50/1; Other; 400 / 50 / 3
  • Compressor Motor: 2.68 to 16.35
  • Cooling Capacity: 6.0 to 39.0
  • FLA: 11.04 to 27.58