Polycarbonate Film Capacitors

5 Results
Film Capacitor -- 650B1A106F
from Electrocube, Inc.

Capacitor, Film, 10.0 µf 1% 50 Vdc, Metallized Polycarbonate [See More]

  • Capacitor Type: Polycarbonate
  • Capacitance Type: Fixed
  • Metallized: Metallized Dielectric
  • Capacitance Range: 10
5MC Series - Metallized Polycarbonate
from Electronic Concepts, Inc.

STANDARD CONFIGURATIONS. 5MC22 /axial lead termination. 5MC26 /tab terminations/low profile. 5MC27 /tab terminations/high profile. 5MC28 /internal coaxial leads. 5MC29 /internal coaxial leads with grounded copper shielding. Most capacitor ratings and styles are approved to MIL-C-55514/11, styles... [See More]

  • Capacitor Type: Polycarbonate
  • Capacitance Range: 1 to 50
  • Metallized: Metallized Dielectric
  • Capacitance Tolerance: 20
MC Series - Metallized Polycarbonate
from Electronic Concepts, Inc.

STANDARD CONFIGURATIONS. MC52 Metal tube,herm seal round without insulating sleeve - axial leads insulated case. MC54 Metal tube,herm seal round without insulating sleeve - axial leads grounded to case. MC62 Metal tube,herm seal round with clear, plastic insulating sleeve - axial leads grounded to... [See More]

  • Capacitor Type: Polycarbonate
  • Capacitance Range: 1.00E-3 to 100
  • Metallized: Metallized Dielectric
  • Capacitance Tolerance: 10
MC0 Series - Metallized Polycarbonate
from Electronic Concepts, Inc.

STANDARD CONFIGURATIONS. Wrap & Fill Tubular Configuration. The MC0 Series is specifically designed for low-drift, tight tolerance applications that require voltage to 400VDC, a continuous operating temperature to 125 °C and capacitance tolerance as low as 1%. There is also a temperature... [See More]

  • Capacitor Type: Polycarbonate
  • Capacitance Range: 1.00E-3 to 20
  • Metallized: Metallized Dielectric
  • Capacitance Tolerance: 1
MC12 Series - Metallized Polycarbonate
from Electronic Concepts, Inc.

STANDARD CONFIGURATIONS. Wrap and fill - tubular configuration with axial leads. Metallized Polycarbonate Wrap and Fill Tubular Configuration. Polycarbonate film capacitors are the superior choice for a wide range of electronic applications. That 's why they 've gained such broad acceptance... [See More]

  • Capacitor Type: Polycarbonate
  • Capacitance Range: 1.00E-3 to 20
  • Metallized: Metallized Dielectric
  • Capacitance Tolerance: 10