Tab Leads Film Capacitors
from KEMET Electronics Corporation
KEMET's complete line of power film and paper capacitors, available in both surface mount and through-hole form factors, are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military, medical and consumer... [See More]
- Lead Style: Surface Mount (SMT); Axial; Radial; Tab; Screw
- Capacitor Type: Polyester; Polypropylene
- Configuration / Form Factor: Leaded Capacitor
- Metallized: Metallized Dielectric
from Genteq
AC Capacitors for Motor Run Applications. This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60-Hertz systems but should not be used at higher... [See More]
- Lead Style: Tab
- Capacitor Type: Polypropylene
- Configuration / Form Factor: Leaded Capacitor
- Metallized: Metallized Dielectric
from Genteq
Life-Line Capacitor Kit. The Life-Line Capacitor Kit is the all in one replacement kit for your single and dual run capacitor needs. In addition to many single capacitor ratings, this kit has been designed to cover 48 of the most common dual ratings in both 370VAC and 440VAC applications. [See More]
- Lead Style: Tab
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
- RoHS Compliant: Yes