DC Powered String Potentiometers
from Lika Electronic
Integrated absolute encoder. Programmable analogue output. 5000 & 10000 mm measuring length. Teach-in of travel length by push buttons. Output 0-5V, 0-10V & 4-20mA. Cable or M12 connector [See More]
- Power Requirements: DC Powered
- Operating Temperature: -40 to 185
- Measurement Range: 197 to 394
- Output: Voltage; Current
from PMC Engineering LLC
The KWP Series of wire potentiometers are designed to withstand the demanding motorsport and automotive environment. These linear sensors use a retractable stainless steel wire and offer high linearity and reliability. Typical applications include: Pedal Movement - Steering Angle - Suspension... [See More]
- Power Requirements: DC Powered
- Linearity: 0.2500 to 0.5000
- Measurement Range: 2 to 50
- Resolution: 0.1016 to 0.4064
from Lika Electronic
Integrated absolute encoder. Profibus, CANopen and Devicenet interface. Programmable resolution up to 0,024 mm. M12 or PG connections. 5000 & 10000 mm measuring length. Compact design & easy installation [See More]
- Power Requirements: DC Powered
- Operating Temperature: -40 to 185
- Measurement Range: 197 to 394
- Interface: Serial
from Lika Electronic
Absolute draw-wire encoder. Robust and compact design. Resolution from 0.1 to 0.012 mm. Measuring range 1000 and 2000 mm [See More]
- Power Requirements: DC Powered
- Resolution: 0.0120 to 0.1000
- Measurement Range: 78.74
- Operating Temperature: -13 to 185
from Lika Electronic
Robust and space saving construction. Integrated incremental encoder. Measuring length up to 2000 mm [See More]
- Power Requirements: DC Powered
- Operating Temperature: -13 to 185
- Measurement Range: 59.06 to 78.74
- Body Shape: Cylindrical