Surface Mount Technology (SMT) Aluminum Electrolytic Capacitors

45 Results
Aluminum Electrolytic Capacitor -- 105SMH050MHR [105SMH050MHR from Cornell Dubilier]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Lead Style: Surface Mount (SMT); Surface Mount
  • Capacitance Range: 1
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-100SXV27MXCT-ND [100SXV27MX from Panasonic Industry Europe GmbH]
from DigiKey

CAP ALUM POLY 27UF 20% 100V SMD [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 27
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum Electrolytic Capacitor -- AFC227M35G24T-F [AFC227M35G24T-F from Cornell Dubilier]
from Richardson RFPD

Type AFC Capacitors are the choice for high-frequency filtering. At 100 kHz, most ratings can handle more than twice the ripple current of type AHA. With solid performance at temperatures down to -55 ° C, Type AFC has more than 90% capacitance retention at -20 ° C and 1 kHz. With low... [See More]

  • Lead Style: Surface Mount (SMT); Surface Mount
  • Capacitance Range: 220
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-16SVPG100MCT-ND [16SVPG100M from Panasonic Industry Europe GmbH]
from DigiKey

100 µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 15mOhm 5000 Hrs @ 105 °C [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 100
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum Electrolytic Capacitor -- AFK106M80E16VT-F [AFK106M80E16VT-F from Cornell Dubilier]
from Richardson RFPD

Using a ruggedized construction, type AFK_V withstands a 30 G vibration test and has 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to general purpose types. As the main countermeasure to vibration, the metal case is inserted into a molded plastic... [See More]

  • Lead Style: Surface Mount (SMT); Surface Mount
  • Capacitance Range: 10
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-16SVPG330MCT-ND [16SVPG330M from Panasonic Industry Europe GmbH]
from DigiKey

330 µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 6.5mOhm 5000 Hrs @ 105 °C [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 330
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum Electrolytic Capacitor -- AFK107M35X16T-F [AFK107M35X16T-F from Cornell Dubilier]
from Richardson RFPD

Type AFK Capacitors are the best and by a wide margin. With 40% to 60% lower impedance, 30% to 50% smaller case size and more than twice the life compared to low-ESR type AFC, the Type AFK also excels at cold performance down to –55 C. In addition, this terrific low-impedance performance,... [See More]

  • Lead Style: Surface Mount (SMT); Surface Mount
  • Capacitance Range: 100
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-16SVPT1000MCT-ND [16SVPT1000M from Panasonic Industry Europe GmbH]
from DigiKey

1000 µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 12mOhm 20000 Hrs @ 105 °C [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 1000
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum Electrolytic Capacitor -- AHA225M50B12T-F [AHA225M50B12T-F from Cornell Dubilier]
from Richardson RFPD

Type AHA Capacitors deliver twice the life of many SMT aluminum capacitor types, and they handle high levels of ripple current. The AHA can handle the ripple current of Type AVS at 20 C higher temperature. The vertical cylindrical cases facilitate automatic mounting and reflow soldering and Type AHA... [See More]

  • Lead Style: Surface Mount (SMT); Surface Mount
  • Capacitance Range: 2.2
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-16SVPT100MCT-ND [16SVPT100M from Panasonic Industry Europe GmbH]
from DigiKey

100 µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 24mOhm 20000 Hrs @ 105 °C [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 100
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum Electrolytic Capacitor -- EDH106M016A9BAA [EDH106M016A9BAA from Yageo USA]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Lead Style: Surface Mount (SMT); Surface Mount
  • Capacitance Range: 10
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-16SVT1000MCT-ND [16SVT1000M from Panasonic Industry Europe GmbH]
from DigiKey

1000 µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 12mOhm 2000 Hrs @ 125 °C [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 1000
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum Polymer Capacitor -- HZA106M050C12T-F [HZA106M050C12T-F from Cornell Dubilier]
from Richardson RFPD

Rated for 105 C, type HZA combines the advantages of aluminum electrolytic and aluminum polymer technology. These hybrid capacitors have the ultra-low ESR characteristics of conductive aluminum polymer capacitors packaged in a V-chip, SMT case with high capacitance and voltage ratings. Meets... [See More]

  • Lead Style: Surface Mount (SMT); Surface Mount
  • Capacitance Range: 10
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-16SVT1000MXCT-ND [16SVT1000MX from Panasonic Industry Europe GmbH]
from DigiKey

CAP ALUM POLY 1000UF 20% 16V SMD [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 1000
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum Polymer Capacitor -- HZA107M050G24VT-F [HZA107M050G24VT-F from Cornell Dubilier]
from Richardson RFPD

Using a ruggedized construction, type HZA_V withstands a 30 G vibration test. As the main countermeasure to vibration, the metal case is inserted into a molded plastic retaining wall that surrounds the part, keeping it firmly in place. Larger diameter leads provide additional mechanical stability of... [See More]

  • Lead Style: Surface Mount (SMT); Surface Mount
  • Capacitance Range: 100
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-16SVT560MXCT-ND [16SVT560MX from Panasonic Industry Europe GmbH]
from DigiKey

CAP ALUM POLY 560UF 20% 16V SMD [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 560
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum Polymer Capacitor -- HZC106M050C12T-F [HZC106M050C12T-F from Cornell Dubilier]
from Richardson RFPD

Rated for 125 C, type HZC combines the advantages of aluminum electrolytic and aluminum polymer technology. These hybrid capacitors have the ultra-low ESR characteristics of conductive aluminum polymer capacitors packaged in a V-chip, SMT case with high capacitance and voltage ratings that were... [See More]

  • Lead Style: Surface Mount (SMT); Surface Mount
  • Capacitance Range: 10
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-20SVPG120MCT-ND [20SVPG120M from Panasonic Industry Europe GmbH]
from DigiKey

AP ALUM POLY 120UF 20% 20V SMD [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 120
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum Polymer Capacitor -- SPSX331M02R-4 [SPSX331M02R-4 from Cornell Dubilier]
from Richardson RFPD

The solid polymer SPSX aluminum capacitor is an ideal choice for audio/visual equipment, home appliances, computers, measuring equipment and industrial robots. Like the SPCX, the SPSX is a compact component. But SPSX offers a much lower ESR and a higher ripple current rating than the SPCX. The SPSX... [See More]

  • Lead Style: Surface Mount (SMT); Surface Mount
  • Capacitance Range: 330
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-20SVPG180MCT-ND [20SVPG180M from Panasonic Industry Europe GmbH]
from DigiKey

AP ALUM POLY 180UF 20% 20V SMD [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 180
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-20SVPG180MXCT-ND [20SVPG180MX from Panasonic Industry Europe GmbH]
from DigiKey

AP ALUM POLY 180UF 20% 20V SMD [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 180
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-20SVPG470MCT-ND [20SVPG470M from Panasonic Industry Europe GmbH]
from DigiKey

AP ALUM POLY 470UF 20% 20V SMD [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 470
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-20SVPG680MCT-ND [20SVPG680M from Panasonic Industry Europe GmbH]
from DigiKey

AP ALUM POLY 680UF 20% 20V SMD [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 680
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-2R5SVPE820MCT-ND [2R5SVPE820M from Panasonic Industry Europe GmbH]
from DigiKey

CAP ALUM POLY 820UF 20% 2.5V SMD [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 820
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-63SXV150MCT-ND [63SXV150M from Panasonic Industry Europe GmbH]
from DigiKey

CAP ALUM POLY 150UF 20% 63V SMD [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 150
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-72SXV82MCT-ND [72SXV82M from Panasonic Industry Europe GmbH]
from DigiKey

CAP ALUM POLY 82UF 20% 72V SMD [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 82
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-EEF-CS1V100RTR-ND [EEF-CS1V100R from Panasonic Industry Europe GmbH]
from DigiKey

CAP ALUM POLY 10UF 20% 35V SMD [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 10
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-EEF-CT1V150RTR-ND [EEF-CT1V150R from Panasonic Industry Europe GmbH]
from DigiKey

CAP ALUM POLY 15UF 20% 35V SMD [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 15
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-EEF-CX1V150RTR-ND [EEF-CX1V150R from Panasonic Industry Europe GmbH]
from DigiKey

CAP ALUM POLY 15UF 20% 35V SMD [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 15
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-EEF-GY0D821RCT-ND [EEF-GY0D821R from Panasonic Industry Europe GmbH]
from DigiKey

820 µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 3mOhm 2000 Hrs @ 105 °C [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 820
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-EEF-HX0E331R4CT-ND [EEF-HX0E331R4 from Panasonic Industry Europe GmbH]
from DigiKey

CAP ALUM POLY 330UF 20% 2.5V SMD [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 330
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-EEF-JX0D331RECT-ND [EEF-JX0D331RE from Panasonic Industry Europe GmbH]
from DigiKey

330 µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 3000 Hrs @ 125 °C [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 330
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-EEF-JX0D471RBCT-ND [EEF-JX0D471RB from Panasonic Industry Europe GmbH]
from DigiKey

CAP ALUM POLY 470UF 20% 2V SMD [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 470
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-EEF-JX0E471RBCT-ND [EEF-JX0E471RB from Panasonic Industry Europe GmbH]
from DigiKey

CAP ALUM POLY 470UF 20% 2.5V SMD [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 470
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum - Polymer Capacitors -- 10-EEF-JZ0D561RBCT-ND [EEF-JZ0D561RB from Panasonic Industry Europe GmbH]
from DigiKey

CAP ALUM POLY 560UF 20% 2V SMD [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Range: 560
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 20
Aluminum Electrolytic Capacitors
from KEMET Electronics Corporation

KEMET's complete line of aluminum electrolytic capacitors are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military, medical and consumer electronics applications. [See More]

  • Lead Style: Surface Mount (SMT); Axial; Radial; Tab; Screw
  • Capacitance Type: Fixed
  • Configuration / Form Factor: Leaded Capacitor; Snap in
  • RoHS Compliant: Yes
CSEL Series
from Trigon Components, Inc.

SERIES. CSEL. DESCRIPTION. Long Life Assurance. CAPACITANCE RANGE. 0.1 to 1000uF. VOLTAGE RATING. 6.3V to 50V. OPERATING TEMPERATURE. -55 to +105 °C. PACKAGE. SMD 4x5.8 to 10x10.5. FEATURE. •Chip type, with load life of 2000 hours, temperature range up to +105 ºC. •Designed for... [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Type: Fixed
  • Configuration / Form Factor: Chip Capacitor
  • Features: Polarized
CSHT Series
from Trigon Components, Inc.

SERIES. CSHT. DESCRIPTION. Wide Temperature. CAPACITANCE RANGE. 0.1 to 1500uF. VOLTAGE RATING. 4V to 50V. OPERATING TEMPERATURE. -40 to +105?. PACKAGE. SMD 4x5.4 to 10x10.5. FEATURE. •Chip type, operating with wide temperature range –40 ~ +105 ºC. •Designed for surface mounting... [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Type: Fixed
  • Configuration / Form Factor: Chip Capacitor
  • Features: Polarized
CSKH Series
from Trigon Components, Inc.

SERIES. CSKH. DESCRIPTION. High Reliability. CAPACITANCE RANGE. 10 to 330uF. VOLTAGE RATING. 10V to 50V. OPERATING TEMPERATURE. -40 to +125 °C. PACKAGE. SMD 6.3x7.7 to 10x10.5. FEATURE. •Chip type, high temperature range, for +125 ºC. •Designed for surface mounting on high density... [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Type: Fixed
  • Configuration / Form Factor: Chip Capacitor
  • Features: Polarized
CSKL Series
from Trigon Components, Inc.

SERIES. CSKL. DESCRIPTION. 5000 hrs Load Life. CAPACITANCE RANGE. 0.1 to 1000uF. VOLTAGE RATING. 4V to 50V. OPERATING TEMPERATURE. -40 to +105 °C. PACKAGE. SMD 4x5.8 to 10x10.5. FEATURE. •Chip type, with load life of 5000 hours, temperature range up to +105 ºC. •Designed for... [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Type: Fixed
  • Configuration / Form Factor: Chip Capacitor
  • Features: Polarized
CSKP Series
from Trigon Components, Inc.

SERIES. CSKP. DESCRIPTION. Non-Polarized Wide Temperature. CAPACITANCE RANGE. 0.1 to 47uF. VOLTAGE RATING. 6.3V to 50V. OPERATING TEMPERATURE. -55 to +105 °C. PACKAGE. SMD 4x5.8 to 6.3x5.8. FEATURE. •Designed for surface mounting on high density circuit board. •Emboss carrier tape... [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Type: Fixed
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Range: 0.1000 to 47
CSKZ Series
from Trigon Components, Inc.

SERIES. CSKZ. DESCRIPTION. Extra Low Impedance. CAPACITANCE RANGE. 1 to 1000uF. VOLTAGE RATING. 6.3V to 50V. OPERATING TEMPERATURE. -55 to +105 °C. PACKAGE. SMD 4x5.8 to 10x10.5. FEATURE. •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system... [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Type: Fixed
  • Configuration / Form Factor: Chip Capacitor
  • Features: Polarized
CSLZ Series
from Trigon Components, Inc.

SERIES. CSLZ. DESCRIPTION. Low Impedance. CAPACITANCE RANGE. 1 to 1500uF. VOLTAGE RATING. 6.3V to 50V. OPERATING TEMPERATURE. -55 to +105 °C. PACKAGE. SMD 4x5.4 to 10x10.5. FEATURE. •Chip type, low impedance, temperature range up to +150 ºC. •Designed for surface mounting on high... [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Type: Fixed
  • Configuration / Form Factor: Chip Capacitor
  • Features: Polarized
CSNP Series
from Trigon Components, Inc.

SERIES. CSNP. DESCRIPTION. Non-Polarized. CAPACITANCE RANGE. 0.1 to 100uF. VOLTAGE RATING. 6.3V to 50V. OPERATING TEMPERATURE. -40 to +85 °C. PACKAGE. SMD 4x5.4 to 6.3x7.7. FEATURE. •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is... [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Type: Fixed
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Range: 0.1000 to 100
CSSS Series
from Trigon Components, Inc.

SERIES. CSSS. DESCRIPTION. General Purpose. CAPACITANCE RANGE. 0.1 to 1500uF. VOLTAGE RATING. 4V to 100V. OPERATING TEMPERATURE. -40 to +85 °C. PACKAGE. SMD 4x5.4 to 10x10.5. FEATURE. •Designed for surface mounting on high density circuit board. •Emboss carrier tape packing system is... [See More]

  • Lead Style: Surface Mount (SMT)
  • Capacitance Type: Fixed
  • Configuration / Form Factor: Chip Capacitor
  • Features: Polarized