Free Standing Acoustic Enclosures

11 Results
Active Soundproof Rackmount Cabinet with Active Noise Control -- AcoustiRCK™
from Silentium Ltd.

AcoustiRCK ™ is a range of Soundproofed Rack mount Cabinets available in forms and comes in various sizes; Miracel ® ARA (MARA) 33U, 15U (1000mm, 1200mm deep). Silentium introduces a breakthrough in noise reduction performance with ARA ™ of up to 30dBA equipment noise attenuation. [See More]

  • Mounting: Holes
  • T: 39.3 to 47.2
  • Description: Enclosure
  • W: 24
AudioMetric Screening Booth -- ASB-200
from Acoustical Solutions, Inc.

These Audiometric testing booths each provide a self-contained environment for hearing conservation programs. The Audiometric testing booths are used for hearing conservation and mobile testing vehicles and are offered with a range of acoustical performance levels, variations in floor plans and... [See More]

  • Mounting: Holes
  • W: 40
  • Description: Enclosure
  • H: 65
Acoustical Enclosures - Modular Systems
from IES2000

The IES-2000, Inc. modular system: Guaranteed acoustical performance (single source responsibility). Easy and quick to install, move or reconfigure. Standard components-custom solutions. No construction mess. Tax benefits. IES-2000, Inc. technical support personnel and representatives have the... [See More]

  • Mounting: Holes
  • Description: Enclosure
Broadcast & Recording Booth -- RB-11
from Acoustical Solutions, Inc.

Custom engineered and innovatively designed, our Modular Recording Booths for broadcast and recording provide audio and video professionals with the high-level acoustical sound isolating environments that they require.These are recording booths with isolated floors, silenced ventilation, and... [See More]

  • Mounting: Holes
  • W: 52
  • Description: Room
  • H: 93
Acoustical Enclosures - Modular Walls & Enclosures
from IES2000

Features: Modular Wall and Enclosure Systems. Mylar, Polyethylene, or Fiberglass Cloth Lining. Framed Cutouts/Openings. Primer or Finish Paint. Different Panel Constructions are available. Different Material Construction; i.e. Stainless Steel. Standard and Custom Doors: Hinged, Sliding, and... [See More]

  • Mounting: Holes
  • Description: Enclosure
ClearSonic Amp Enclosure -- SAE-1
from Acoustical Solutions, Inc.

ClearSonic products can be used to make a variety of different size enclosures for guitar amplifiers and speaker cabinets. These enclosures all use the ClearSonic Plexiglass Panels, amp shields, and SORBER absorption baffles to soak up reflected sound. There are a total of 4 different sizes of Amp... [See More]

  • Mounting: Holes
  • W: 35
  • Description: Enclosure
  • H: 44
Acoustical Enclosures - Tongue and Groove Systems
from IES2000

IES 2000 standard Acoustical/Thermal Panels are fabricated with an 18 gauge G90 galvanized solid steel outer skin and 16 gauge galvanized solid steel channel frames filled with mineral-glass fiber acoustic/thermal fill; and are protected Options by an inner skin which consists of a 22 gauge G90... [See More]

  • Mounting: Holes; Tongue and Groove
  • T: 2.2 to 4.2
  • Description: Enclosure
ClearSonic IsoPac (Isolation Packages) -- MEGAPAC
from Acoustical Solutions, Inc.

IsoPacs A and B along with the MegaPac all feature the ClearSonic Lid System (roof) that helps reduce the amount of sound that would normally escape upwards. The Lid is especially helpful if you have a room with high, hard ceilings. IsoPacs C and D are for applications where the lid (roof) is not... [See More]

  • Mounting: Holes
  • W: 84
  • Description: Enclosure
  • H: 84
Curtain Enclosures
from IES2000

IES 2000's acoustical curtains are used to reduce the reflection of sound waves or reverberant noise energy within a piece of equipment, a room, or a building. Our curtains provide control for a whole host of outdoor applications as well. A variety of facings are available including our standard... [See More]

  • Mounting: Holes
  • Description: Enclosure
ClearSonic Vocal and Voice Over Booth -- ISOPAC E
from Acoustical Solutions, Inc.

[See More]

  • Mounting: Holes
  • W: 72
  • Description: Enclosure
  • H: 78
Metal Sound Enclosure
from Acoustical Solutions, Inc.

These sound enclosures are custom designed metal, modular industrial enclosures. These metal sound enclosures are designed to meet your personal needs and have a long list of options such as various wall thicknesses, access doors, windows, silenced ventilation systems and more. The Metal Industrial... [See More]

  • Mounting: Holes
  • Description: Enclosure