Deadbolt Locks

16 Results
Dead Bolt Locks for Cabinets and Furniture -- 2200-24-8001
from Sugatsune America, Inc.

Cylinder lock with locked/unlocked indicator. - Indicator: Unlocked - Blue, Locked - Red. Cylinder rotates for either drawer or cabinet door application. Cylinder Diameter: 22 mm (7/8"). 12 key changes available. Keyed Alike (KA) or Keyed Different (KD) available. Please specify when ordering. [See More]

  • Lock Type: Deadbolt
  • Application: Cabinet / Drawer
Dead Bolt Locks for Cabinets and Furniture -- XL-GC01-C
from Sugatsune America, Inc.

Material Zinc Alloy. Finish Chrome. Weight of Item (g) 406. Length or Depth of Item when closed (mm) 75. Length or Depth of Item when closed (in) 3. Height of Item (mm) 33.5. Height of Item (in) 1.375. Width of Item (mm) 30. Width of Item (in) 1.1875. Max. Door Thickness (mm) 8. Max. Door Thickness... [See More]

  • Lock Type: Deadbolt
  • Application: Cabinet / Drawer
BARREL BOLTS -- 8-02062-51679-2
from Hardware House, LLC

51-6799 3" US2C BARREL BOLTZinc plated steel barrel boltFor use on cabinets, chest & various -hobby/craft projectsScrews includedPacked one each with screws per cardSize: 3" [See More]

  • Lock Type: Deadbolt
  • Actuation: Key
  • Application: Door
2-3/4" (70 mm) Backset Tapered Deadbolt - Standard -- 3920
from Hager Companies

Finishes: - US3, US4, US10, US10B, US26, US26D Faceplate: - Square and round corner available [See More]

  • Lock Type: Deadbolt
  • Actuation: Key
  • Application: Door
Dead Bolts -- LH560
from Lawrence Hardware, Inc.

Deadbolts - Cylinder by Thumb turn [See More]

  • Lock Type: Deadbolt
  • Application: Door
Garage Door Dead Bolt Lock -- 8407264
from Princess Auto Limited

Garage Door Dead Bolt Lock [See More]

  • Lock Type: Deadbolt
Heavy Duty and Grade 2 Dead Bolts -- D800 / DB600 Series
from DORMA Group

The D800 Heavy Duty Dead Bolt and the DB600 Grade 2 Dead Bolt for increased security, reliability and durability. These rugged dead bolts provide an added level of protection. The D800 and DB 600 dead bolts feature advanced design concepts for ultra-reliability, are manufactured with the finest... [See More]

  • Lock Type: Deadbolt
  • Actuation: Key
  • Application: Door
BARREL BOLTS -- 8-02062-51688-4
from Hardware House, LLC

51-6880 4" US2C BARREL BOLTZinc plated steel barrel boltFor use on cabinets, chest & various -hobby/craft projectsScrews includedPacked one each with screws per cardSize: 4" [See More]

  • Lock Type: Deadbolt
  • Actuation: Key
  • Application: Door
2-3/8" (60 mm) Backset Tapered Deadbolt -- 3921
from Hager Companies

Finishes: - US3, US4, US10, US10B, US26, US26D Faceplate: - Square and round corner available [See More]

  • Lock Type: Deadbolt
  • Actuation: Key
  • Application: Door
Dead Bolts -- LH562
from Lawrence Hardware, Inc.

Deadbolts - Double Cylinder [See More]

  • Lock Type: Deadbolt
  • Application: Door
BARREL BOLTS -- 8-02062-51697-6
from Hardware House, LLC

51-6971 5" US2C BARREL BOLTZinc plated steel barrel boltFor use on cabinets, chest & various -hobby/craft projectsScrews includedPacked one each with screws per cardSize: 5" [See More]

  • Lock Type: Deadbolt
  • Actuation: Key
  • Application: Door
Deadlock Mortise Lock Body -- 3800U-55D
from Hager Companies

Hager International products are not ANSI certified. For ANSI-certified products, please click on 'Products ' in the header above. Item may be subject to minimum order quantities and extended lead times. Specifications Templates Installation Instructions Product Related Files [See More]

  • Lock Type: Deadbolt
  • Actuation: Key
  • Application: Door
BARREL BOLTS -- 8-02062-51760-7
from Hardware House, LLC

51-7607 2" ZN WINDOW BOLTZinc plated steel barrel boltFor use on cabinets, chest & various -hobby/craft projectsScrews includedPacked one each with screws per cardSize: 2" [See More]

  • Lock Type: Deadbolt
  • Actuation: Key
  • Application: Door
EN Certified Deadbolt Only - Fire Tested -- 3800U-55F
from Hager Companies

Certifications: - EN12209 : 2003 - EN1634-1 : 2000 (4-Hour Fire Rated) - CE Classification 3X510F3BC00 Backset: - 55 mm Forend Length: - 235 mm Forend Width: - 24 mm Deadbolt Throw: - 22 mm [See More]

  • Lock Type: Deadbolt
  • Actuation: Key
  • Application: Door
BARREL BOLTS -- 8-02062-51869-7
from Hardware House, LLC

51-8696 2-1/2 US2C BARREL BOLTZinc plated steel barrel boltFor use on cabinets, chest & various -hobby/craft projectsScrews includedPacked one each with screws per cardSize: 2-1/2" [See More]

  • Lock Type: Deadbolt
  • Actuation: Key
  • Application: Door
Grade 1 Deadlock -- 3100 Series
from Hager Companies

Applications: - Auxiliary and primary locking - Non-handed - Conventional cylinder or Small Format Interchangeable Core housing available Certifications: - BHMA Certified ANSI A156.5 Grade 1 - ANSI A250.13 Severe Windstorm Resistant Component - UL/cUL Listed for all functions up to 3 hours for... [See More]

  • Lock Type: Deadbolt
  • Actuation: Key
  • Application: Door