Lockset Locks

60 Results
DIN Lock Assembly - CH751 -- PK-50-01-01
from Southco

These lock plugs, purchased independently from their matching latches, offer OEMs and end users the ability to tailor key code assignments according to application needs. Lock plugs can be installed or replaced after latch installation. Multiple key code options make it easy to implement the desired... [See More]

  • Lock Type: Lockset
DIN Lock Assembly - CH752 -- PK-50-02-01
from Southco

These lock plugs, purchased independently from their matching latches, offer OEMs and end users the ability to tailor key code assignments according to application needs. Lock plugs can be installed or replaced after latch installation. Multiple key code options make it easy to implement the desired... [See More]

  • Lock Type: Lockset
Entry Door Lockset, Grabber -- MM-05-104-10
from Southco

A great latching mechanism for sliding door or clamshell compartment door applications. A dual-pawl design provides double the gripping power and keeps the latch centered on the "T"-shaped striker. Simple push-to-close action engages both pawls around striker and holds fast, despite forces applied... [See More]

  • Lock Type: Lockset
  • Application: Door
Entry Door Lockset, Grabber -- MM-05-105-10
from Southco

A great latching mechanism for sliding door or clamshell compartment door applications. A dual-pawl design provides double the gripping power and keeps the latch centered on the "T"-shaped striker. Simple push-to-close action engages both pawls around striker and holds fast, despite forces applied... [See More]

  • Lock Type: Lockset
  • Application: Door
Entry Door Lockset, Top Stop -- MM-7520
from Southco

Both of these stylish Mobella lock families deliver the consistent look and convenience of the "One look, One lock ” concept. Their attractive designs provide a sleek look that complements a wide range of boats. And their durable construction provides long-lasting performance even in harsh... [See More]

  • Lock Type: Lockset
  • Application: Door
Self Contained Electronic Locking System, Electronic Access - Key Pad, Horizontal, Knob Left, Black -- SC-11-1000-10
from Southco

Southco ’s SC Self-Contained Electronic Locking System combines an access control device, electronic lock, electrical override and power supply into a single unit. This AA battery-operated system is available with keypad or RFID access and features a stylish ergonomic design and drop in... [See More]

  • Lock Type: Lockset
  • Actuation: Digital Key Pad
Self Contained Electronic Locking System, Electronic Access - Key Pad, Horizontal, Knob Left, Black -- SC-11-1001-10
from Southco

Southco ’s SC Self-Contained Electronic Locking System combines an access control device, electronic lock, electrical override and power supply into a single unit. This AA battery-operated system is available with keypad or RFID access and features a stylish ergonomic design and drop in... [See More]

  • Lock Type: Lockset
  • Actuation: Digital Key Pad
Self Contained Electronic Locking System, Electronic Access - Key Pad, Horizontal, Knob Left, Short Mounting Bracket, PC/ABS Plastic, Black Housing -- SC-51-1001
from Southco

Southco ’s SC Self-Contained Electronic Locking System combines an access control device, electronic lock, electrical override and power supply into a single unit. This AA battery-operated system is available with keypad or RFID access and features a stylish ergonomic design and drop in... [See More]

  • Lock Type: Lockset
  • Actuation: Digital Key Pad
Self Contained Electronic Locking System, Electronic Access - Key Pad, Horizontal, Knob Left, Tall Mounting Bracket, PC/ABS Plastic, Black Housing -- SC-51-1000
from Southco

Southco ’s SC Self-Contained Electronic Locking System combines an access control device, electronic lock, electrical override and power supply into a single unit. This AA battery-operated system is available with keypad or RFID access and features a stylish ergonomic design and drop in... [See More]

  • Lock Type: Lockset
  • Actuation: Digital Key Pad
Self Contained Electronic Locking System, Electronic Access - Key Pad, Horizontal, Knob Right, Black -- SC-12-1000-10
from Southco

Southco ’s SC Self-Contained Electronic Locking System combines an access control device, electronic lock, electrical override and power supply into a single unit. This AA battery-operated system is available with keypad or RFID access and features a stylish ergonomic design and drop in... [See More]

  • Lock Type: Lockset
  • Actuation: Digital Key Pad
Self Contained Electronic Locking System, Electronic Access - Key Pad, Horizontal, Knob Right, Black -- SC-12-1001-10
from Southco

Southco ’s SC Self-Contained Electronic Locking System combines an access control device, electronic lock, electrical override and power supply into a single unit. This AA battery-operated system is available with keypad or RFID access and features a stylish ergonomic design and drop in... [See More]

  • Lock Type: Lockset
  • Actuation: Digital Key Pad
Self Contained Electronic Locking System, Electronic Access - Key Pad, Vertical, Black -- SC-10-1000-10
from Southco

Southco ’s SC Self-Contained Electronic Locking System combines an access control device, electronic lock, electrical override and power supply into a single unit. This AA battery-operated system is available with keypad or RFID access and features a stylish ergonomic design and drop in... [See More]

  • Lock Type: Lockset
  • Actuation: Digital Key Pad
Self Contained Electronic Locking System, Electronic Access - Key Pad, Vertical, Black -- SC-10-1001-10
from Southco

Southco ’s SC Self-Contained Electronic Locking System combines an access control device, electronic lock, electrical override and power supply into a single unit. This AA battery-operated system is available with keypad or RFID access and features a stylish ergonomic design and drop in... [See More]

  • Lock Type: Lockset
  • Actuation: Digital Key Pad
Self Contained Electronic Locking System, Electronic Access - Key Pad, Vertical, Knob Down, Short Mounting Bracket, PC/ABS Plastic, Black Housing -- SC-50-1001
from Southco

Southco ’s SC Self-Contained Electronic Locking System combines an access control device, electronic lock, electrical override and power supply into a single unit. This AA battery-operated system is available with keypad or RFID access and features a stylish ergonomic design and drop in... [See More]

  • Lock Type: Lockset
  • Actuation: Digital Key Pad
Self Contained Electronic Locking System, Electronic Access - Key Pad, Vertical, Knob Down, Tall Mounting Bracket, PC/ABS Plastic, Black Housing -- SC-50-1000
from Southco

Southco ’s SC Self-Contained Electronic Locking System combines an access control device, electronic lock, electrical override and power supply into a single unit. This AA battery-operated system is available with keypad or RFID access and features a stylish ergonomic design and drop in... [See More]

  • Lock Type: Lockset
  • Actuation: Digital Key Pad
Self Contained Electronic Locking System, Electronic Access - RFID, Universal Orientation, Black -- SC-20-1000-10
from Southco

Southco ’s SC Self-Contained Electronic Locking System combines an access control device, electronic lock, electrical override and power supply into a single unit. This AA battery-operated system is available with keypad or RFID access and features a stylish ergonomic design and drop in... [See More]

  • Lock Type: Lockset
  • Actuation: RFID / Token
Self Contained Electronic Locking System, Electronic Access - RFID, Universal Orientation, Black -- SC-20-1001-10
from Southco

Southco ’s SC Self-Contained Electronic Locking System combines an access control device, electronic lock, electrical override and power supply into a single unit. This AA battery-operated system is available with keypad or RFID access and features a stylish ergonomic design and drop in... [See More]

  • Lock Type: Lockset
  • Actuation: RFID / Token
Star Slider Sliding Entry Door Lockset, Star Key Locking, 23 - 28.5mm Door Thickness, Polished Stainless Steel -- MM-03-231-14-10
from Southco

Both of these stylish Mobella lock families deliver the consistent look and convenience of the "One look, One lock ” concept. Their attractive designs provide a sleek look that complements a wide range of boats. And their durable construction provides long-lasting performance even in harsh... [See More]

  • Lock Type: Lockset
  • Application: Door
Star Slider Sliding Entry Door Lockset, Star Key Locking, 28.5 - 33.5mm Door Thickness, Polished Stainless Steel -- MM-03-232-14-10
from Southco

Both of these stylish Mobella lock families deliver the consistent look and convenience of the "One look, One lock ” concept. Their attractive designs provide a sleek look that complements a wide range of boats. And their durable construction provides long-lasting performance even in harsh... [See More]

  • Lock Type: Lockset
  • Application: Door
Star Slider Sliding Entry Door Lockset, Star Key Locking, 33.5 - 38mm Door Thickness, Polished Stainless Steel -- MM-03-233-14-10
from Southco

Both of these stylish Mobella lock families deliver the consistent look and convenience of the "One look, One lock ” concept. Their attractive designs provide a sleek look that complements a wide range of boats. And their durable construction provides long-lasting performance even in harsh... [See More]

  • Lock Type: Lockset
  • Application: Door
Talon Sliding Entry Door Lockset, Key Locking, 20.5 - 23mm Door Thickness, Chrome Plated -- MM-01-110-10
from Southco

Both of these stylish Mobella lock families deliver the consistent look and convenience of the "One look, One lock ” concept. Their attractive designs provide a sleek look that complements a wide range of boats. And their durable construction provides long-lasting performance even in harsh... [See More]

  • Lock Type: Lockset
  • Application: Door
Talon Sliding Entry Door Lockset, Key Locking, 20.5 - 23mm Door Thickness, Chrome Plated -- MM-01-130-10
from Southco

Both of these stylish Mobella lock families deliver the consistent look and convenience of the "One look, One lock ” concept. Their attractive designs provide a sleek look that complements a wide range of boats. And their durable construction provides long-lasting performance even in harsh... [See More]

  • Lock Type: Lockset
  • Application: Door
Talon Sliding Entry Door Lockset, Key Locking, 20.5 - 23mm Door Thickness, Clear Anodized Aluminum -- MM-01-110-60
from Southco

Both of these stylish Mobella lock families deliver the consistent look and convenience of the "One look, One lock ” concept. Their attractive designs provide a sleek look that complements a wide range of boats. And their durable construction provides long-lasting performance even in harsh... [See More]

  • Lock Type: Lockset
  • Application: Door
Talon Sliding Entry Door Lockset, Key Locking, 20.5 - 23mm Door Thickness, Powder Coated, Black -- MM-01-110-50
from Southco

Both of these stylish Mobella lock families deliver the consistent look and convenience of the "One look, One lock ” concept. Their attractive designs provide a sleek look that complements a wide range of boats. And their durable construction provides long-lasting performance even in harsh... [See More]

  • Lock Type: Lockset
  • Application: Door
Talon Sliding Entry Door Lockset, Key Locking, 20.5 - 23mm Door Thickness, Powder Coated, Black -- MM-01-130-50
from Southco

Both of these stylish Mobella lock families deliver the consistent look and convenience of the "One look, One lock ” concept. Their attractive designs provide a sleek look that complements a wide range of boats. And their durable construction provides long-lasting performance even in harsh... [See More]

  • Lock Type: Lockset
  • Application: Door
Fingerprint lock - ECO -- FLPE2-LPH
from SFCable.com

Fingerprint lock - ECO Left Push [See More]

  • Lock Type: Lockset
  • Actuation: Biometric Sensor
  • Application: Door
Cylindercal Grade Two -- LH5300 Single Dummy
from Lawrence Hardware, Inc.

Grade 2 Cylindrical Lever Lock - Single Dummy. Clutched and none clutched available [See More]

  • Lock Type: Lockset
  • Application: Door
Grade 1 Heavy-Duty Cylindrical Locksets -- C800 Series
from DORMA Group

The C800 Series Grade 1 heavy-duty cylindrical locksets provide exceptional security, enhanced aesthetics, and rugged dependability. These premium locks are built with a high performance cylindrical chassis for all applications where ANSI/BHMA A156 2 Series 4000 Grade 1 products are required. To... [See More]

  • Lock Type: Lockset
  • Actuation: Key
  • Application: Door
BROOKHAVEN DESIGN LEVER LOCKS -- 8-02062-12812-4
from Hardware House, LLC

12-8124 VB 10 K3 BKHV ENTRYUltimate security grade 2 reversible lever locksFor new construction or replacement4-way adjustable latchHeavy duty steel anti-pick shieldOversized keys provided for easy useMeets ANSI A156.2 grade 2 SpecsKeyed 3 alike on entry locksDesc: Keyed Entry K3Finish: Classic... [See More]

  • Lock Type: Lockset
  • Actuation: Key
  • Application: Door
Fingerprint lock - Standard Left Push -- FLPE1-LPH
from SFCable.com

Fingerprint lock - Standard Left Push [See More]

  • Lock Type: Lockset
  • Actuation: Biometric Sensor
  • Application: Door
Cylindercal Grade Two -- LH5300 Single Dummy
from Lawrence Hardware, Inc.

Grade 2 Cylindrical Ball Knob Lock - Single Dummy. Clutched and none clutched available [See More]

  • Lock Type: Lockset
  • Application: Door
Grade 1 Heavy-Duty Mortise Locksets -- M9000 Series
from DORMA Group

The M9000 Series Grade 1 heavy-duty mortise locksets provide exceptional security, enhanced aesthetics, and rugged dependability. These premium performance locksets are built with a heavy-duty mortise chassis for all applications where ANSI A156.13 Grade 1 products are required. To meet the... [See More]

  • Lock Type: Lockset
  • Actuation: Key
  • Application: Door
GRADE 3 DEADBOLTS -- 8-02062-21014-0
from Hardware House, LLC

41-5687 CP 3 K3 DBL DEADBOLTDeadbolts compliment Springville & MountainbrookGrade 3 durabilityDeadbolts have full 1" throwKwikset keyway2-3/8" - 2-3/4" adjustable backsetRound corner latch and strikeKeyed 3 alikeClear PackDesc: Double CylinderFinish: Polished BrassClear Pack [See More]

  • Lock Type: Lockset
  • Actuation: Key
  • Application: Door
Sentry US Mechanical Digi Push Number Door Lock -- SD-771-60S
from SFCable.com

Sentry US Mechanical Digi Push Number Door Lock, Finish: 626 / US Code 26D Satin Chrome Back Set 60cm [See More]

  • Lock Type: Lockset
  • Application: Door
Cylindercal Grade Two -- LH5301 Passage set
from Lawrence Hardware, Inc.

Grade 2 Cylindrical Lever Lock - Passage set. Clutched and none clutched available [See More]

  • Lock Type: Lockset
  • Application: Door
Grade 2 Cylindrical Lockset -- CL700 / CK700 Series
from DORMA Group

The CL700 and CK700 Series grade 2 cylindrical locksets provide exceptional security, enhanced aesthetics, and rugged dependability. These key-in-lever locksets are built with a high performance cylindrical chassis for all applications where ANSI A156.2 Series 4000 Grade 2 products are required. To... [See More]

  • Lock Type: Lockset
  • Actuation: Key
  • Application: Door
Sentry US Mechanical Digi Push Number Door Lock -- SD-771-70H
from SFCable.com

Sentry US Mechanical Digi Push Number Door Lock, Finish: 626 / US Code 26D Satin Chrome Back Set 70cm Heavy Duty [See More]

  • Lock Type: Lockset
  • Application: Door
Cylindercal Grade Two -- LH5301 Passage set
from Lawrence Hardware, Inc.

Grade 2 Cylindrical Ball Knob Lock - Passage lock. Clutched and none clutched available [See More]

  • Lock Type: Lockset
  • Application: Door
Grade 2 Tubular Locksets -- T900 Series
from DORMA Group

Designed to blend with M9000 lever locks, the T900 Series is easy to install with preassembled trim and the quality you expect from DORMA. T900 Series locksets will meet and exceed the expectations of the most demanding architects and design professionals. All DORMA T900 Series tubular locks feature... [See More]

  • Lock Type: Lockset
  • Actuation: Key
  • Application: Door
Cylindercal Grade Two -- LH5304 Entrance lock
from Lawrence Hardware, Inc.

Grade 2 Cylindrical Lever Lock - Entrance lock. Clutched and none clutched available [See More]

  • Lock Type: Lockset
  • Application: Door
Cylindercal Grade Two -- LH5304 Entrance lock
from Lawrence Hardware, Inc.

Grade 2 Cylindrical Ball Knob Lock - Entrance lock. Clutched and none clutched available [See More]

  • Lock Type: Lockset
  • Application: Door
Cylindercal Grade Two -- LH5305 Classroom lock
from Lawrence Hardware, Inc.

Grade 2 Cylindrical Lever Lock - Classroom lock. Clutched and none clutched available [See More]

  • Lock Type: Lockset
  • Application: Door
Cylindercal Grade Two -- LH5305 Classroom lock
from Lawrence Hardware, Inc.

Grade 2 Cylindrical Ball Knob Lock - Classroom lock. Clutched and none clutched available [See More]

  • Lock Type: Lockset
  • Application: Door
Cylindercal Grade Two -- LH5307 Storeroom lock
from Lawrence Hardware, Inc.

Grade 2 Cylindrical Lever Lock - Storeroom lock. Clutched and none clutched available [See More]

  • Lock Type: Lockset
  • Application: Door
Cylinderical Grade One -- LH5000
from Lawrence Hardware, Inc.

Grade 1 Cylindrical Lever Lock - Single Dummy [See More]

  • Lock Type: Lockset
  • Application: Door
Cylinderical Grade One -- LH5000
from Lawrence Hardware, Inc.

Grade 1 Cylindrical Ball Knob Lock - Single Dummy [See More]

  • Lock Type: Lockset
  • Application: Door
Cylinderical Grade One -- LH5001 Passage set
from Lawrence Hardware, Inc.

Grade 1 Cylindrical Ball Knob Lock - Passage set [See More]

  • Lock Type: Lockset
  • Application: Door
Cylinderical Grade One -- LH5001 Passage set
from Lawrence Hardware, Inc.

Grade 1 Cylindrical Lever Lock - Passage set [See More]

  • Lock Type: Lockset
  • Application: Door
Cylinderical Grade One -- LH5003 Office lock
from Lawrence Hardware, Inc.

Grade 1 Cylindrical Ball Knob Lock - Office lock. Clutched and available with IC small format [See More]

  • Lock Type: Lockset
  • Application: Door
Cylinderical Grade One -- LH5003 Office lock
from Lawrence Hardware, Inc.

Grade 1 Cylindrical Lever Lock - Office lock. Clutched and available with IC small format [See More]

  • Lock Type: Lockset
  • Application: Door
Cylinderical Grade One -- LH5004 Entrance lock
from Lawrence Hardware, Inc.

Grade 1 Cylindrical Lever Lock - Entrance lock. Clutched and available with IC small format [See More]

  • Lock Type: Lockset
  • Application: Door
Cylinderical Grade One -- LH5004 Entrance lock
from Lawrence Hardware, Inc.

Grade 1 Cylindrical Ball Knob Lock - Entrance lock. Clutched and available with IC small format [See More]

  • Lock Type: Lockset
  • Application: Door
Cylinderical Grade One -- LH5005 Classroom lock
from Lawrence Hardware, Inc.

Grade 1 Cylindrical Lever Lock - Classroom lock. Clutched and available with IC small format [See More]

  • Lock Type: Lockset
  • Application: Door
Cylinderical Grade One -- LH5005 Classroom lock
from Lawrence Hardware, Inc.

Grade 1 Cylindrical Ball Knob Lock - Classroom lock. Clutched and available with IC small format [See More]

  • Lock Type: Lockset
  • Application: Door
Cylinderical Grade One -- LH5007 Storeroom lock
from Lawrence Hardware, Inc.

Grade 1 Cylindrical Ball Knob Lock - Storeroom lock. Clutched and available with IC small format [See More]

  • Lock Type: Lockset
  • Application: Door
Cylinderical Grade One -- LH5007 Storeroom lock
from Lawrence Hardware, Inc.

Garde 1 Cylindrical Lever Lock - Storeroom lock. Clutched and available with IC small format [See More]

  • Lock Type: Lockset
  • Application: Door
Cylinderical Grade One -- LH5022 Privacy lock
from Lawrence Hardware, Inc.

Grade 1 Cylindrical Ball Knob Lock - Privacy lock [See More]

  • Lock Type: Lockset
  • Application: Door
Cylinderical Grade One -- LH5022 Privacy lock
from Lawrence Hardware, Inc.

Grade 1 Cylindrical Lever Lock - Privacy lock [See More]

  • Lock Type: Lockset
  • Application: Door
Electrified Products -- ELECTRIFIED CYLINDRICAL LOCKS CL
from Lawrence Hardware, Inc.

acirc; € ¢UL listed, ANSI grade 1. â € ¢Available finishes - 613, 625 and 626. â € ¢Available in both Clutching and Non-Clutching lever. â € ¢Available lever designs - RH (bent lever) or SP (sweep lever). â € ¢Available... [See More]

  • Lock Type: Lockset
  • Application: Door
Electrified Products -- ELECTRIFIED CYLINDRICAL LOCKS GR1
from Lawrence Hardware, Inc.

acirc; € ¢Continuous duty solenoids allow for â € œcontinuously on â € applications. such as Fail Safe or an unlock cycle. â € ¢Plug-in bridges rectifier that allows for an AC or DC power source. â € ¢Low current draw. [See More]

  • Lock Type: Lockset
  • Application: Door