Copper / Copper Alloy Formulation, Blending, and Compounding Services

2 Results
Custom Processing Services
from Custom Processing Services, Inc.

Blending, Coating, and Batching. Custom Processing Services offers several blending options for its toll processing customers. 100 L double stainless steel double ribbon blender. 600 L stainless steel double ribbon blender. 2850 L carbon steel double ribbon blender. 6500 L stainless steel double... [See More]

  • Materials Processed: Abrasives; Adhesives / Sealants; Carbon / Graphite; Ceramics; Coatings / Paint; Elastomers / Rubber; Foods / Beverages; Glass; Metals / Elements; Ferrous / Iron Based; Non-ferrous; Aluminum; Cobalt; Cu / Cu Alloy; Nickel / Nickel Alloy; PreciousNoble; Reactive / Refractory; Stainless; Tin; Minerals; Plastics; Pulp & Paper; Textiles; Wood Products
  • Services Offered: Blending / Mixing; Compounding; Process Optimization; Warehousing / Distribution; Trial Facility Leasing; Research and Development; Multiple Batches with Accuracy
  • Company Information: Custom Processing Services offers an array of blending services from small batches (R&D quantities) to large-scale (up tp 10 tons) campaigns. We can process simple or complex formulas and produce accurate batches, batch after batch. CGMP avialable.
  • Run Size / Scale: Laboratory / Bench; Pilot Scale; Production Lots / Field Scale; Up to 10 Ton Batches
Synertech P/M Inc.
from Synertech PM Inc.

The leader in development and manufacturing of Powdered Metal Products via Hot Isostatic Pressing. Synertech P/M, Inc. has the technical expertise in PM and HIP to research, develop and produse the highest quality products in a cost effective and timely manner. Synertech P/M, Inc. was established to... [See More]

  • Materials Processed: Metals / Elements; Ferrous / Iron Based; Non-ferrous; Aluminum; Cobalt; Cu / Cu Alloy; Nickel / Nickel Alloy; Reactive / Refractory; Stainless; Titanium
  • Services Offered: Blending / Mixing; Process Optimization; Training / Consulting; Analytical Testing / Inspection; Research and Development
  • Company Information: Synertech P/M is the leader in development and manufacturing of Powdered Metal Products via Hot Isostatic Pressing. They produce the highest quality products to your specifications, in a cost effective and timely manner.
  • Run Size / Scale: Laboratory / Bench; Pilot Scale; Production Lots / Field Scale