Ceramics Formulation, Blending, and Compounding Services
2 Results
Custom Milling & Consulting, Inc.
from Custom Milling & Consulting, Inc.
from Custom Milling & Consulting, Inc.
CMC offers contract processing services from our 24,000 ft2 facility located in Fleetwood, PA. Our services are available for introductory product development, small-to-mid size batches, or continuous contract manufacturing. Our production staff is highly-experienced in processing a wide range of... [See More]
- Materials Processed: Ceramics; Coatings / Paint
- Services Offered: Blending / Mixing; Formulation; Process Optimization; Training / Consulting; Analytical Testing / Inspection
- Company Information: Even a simple mill installation can require tanks, mixers, piping, electronics, and filtration. Custom Milling & Consulting Engineering Services can assist by turning that single piece of equipment into a ready to operate Turnkey Process Skid Package.
- Run Size / Scale: Laboratory / Bench; Pilot Scale; Production Lots / Field Scale
Custom Processing Services
from Custom Processing Services, Inc.
from Custom Processing Services, Inc.
Blending, Coating, and Batching. Custom Processing Services offers several blending options for its toll processing customers. 100 L double stainless steel double ribbon blender. 600 L stainless steel double ribbon blender. 2850 L carbon steel double ribbon blender. 6500 L stainless steel double... [See More]
- Materials Processed: Abrasives; Adhesives / Sealants; Carbon / Graphite; Ceramics; Coatings / Paint; Elastomers / Rubber; Foods / Beverages; Glass; Metals / Elements; Ferrous / Iron Based; Non-ferrous; Aluminum; Cobalt; Cu / Cu Alloy; Nickel / Nickel Alloy; PreciousNoble; Reactive / Refractory; Stainless; Tin; Minerals; Plastics; Pulp & Paper; Textiles; Wood Products
- Services Offered: Blending / Mixing; Compounding; Process Optimization; Warehousing / Distribution; Trial Facility Leasing; Research and Development; Multiple Batches with Accuracy
- Company Information: Custom Processing Services offers an array of blending services from small batches (R&D quantities) to large-scale (up tp 10 tons) campaigns. We can process simple or complex formulas and produce accurate batches, batch after batch. CGMP avialable.
- Run Size / Scale: Laboratory / Bench; Pilot Scale; Production Lots / Field Scale; Up to 10 Ton Batches