Center Tap Options: None Audio Transformers

2 Results
Audio Data Transmission Transformer -- PM-AD001
from Premier Magnetics, Inc.

Operating transmission rates:1 to 7 Mbps. Inductance test at 100KHz. Controlled rise time: 25 nsec Maximum. RoHS Compliance [See More]

  • Center Tap Options: None
  • Packing Method: Bulk
  • Package Type: Through Hole Plug-in
  • 3 dB Bandwidth: 5.50E7
Ultra Wideband Audio Transformer -- MET-28
from Tamura Corporation of America

• Highest Density Package Available. • Optimized for Audio Impedance. • Frequency Range: 300Hz - 100KHz. • HiPot: Most parts meet 1KVrms (Pri:Sec) [See More]

  • Center Tap Options: None
  • Operating Frequency: 300 to 100000
  • Package Type: Through Hole Plug-in
  • Power Rating (Watts): 0.0500