RAID Controller Computers
from Neousys Technology Inc.
Integrating cutting-edge technologies, Nuvo-5000 is Neousys' next-generation rugged fanless embedded controller with performance and versatility. It supports socket-type 6th-Gen Core ™ processors so one can choose a CPU according to application performance needs while Neousys' efficient... [See More]
- General Features: RAID; Ruggedized
- Processor: Intel 386 Family
- Computer Type: Rack (optional feature); Wall-Mount (Standard) or Optional Din-Rail Mounting
- Speed: 2300 to 4000
from American Portwell Technology Inc.
Matrox Mura MPX Display Wall Server Computer for up to 40 Displays. Support Intel ® Xeon ® and Core ™ i7/i5/i3 processors in LGA 1155 package. Delivers up to 16GB maximum DDR3 1333/1066 ECC SDRAM on two DIMM sockets. Support multiple display by DVI-I (DVI-D + VGA) and HDMI. Two... [See More]
- General Features: RAID
- Operating System: Microsoft®
- Computer Type: Rack; Industrial Computer
- Processor: Intel 386 Family
from Smartmore Corporation Limited
Embedded Computers are purpose-built computing platforms designed for a specific task or fixed functionality – where at every re-boot, a fixed environment is activated. These are different from typical desktops used at home or office. Embedded computers can issue instructions to control the... [See More]
- General Features: RAID; EMI / RFI Shielding; Ruggedized; Bluetooth
- Operating System: Microsoft®; Linux
- Computer Type: Desktop, Stand Alone or Tower
- Processor: Intel 386 Family
from Lenovo
The ThinkPad P50 redefines the concept of power. The latest generation Intel® processors, optional X-Rite® PANTONE® color calibration, Mil-Spec tested for durability, blazing fast connection speeds, and unprecedented storage and memory make this workstation your go-to PC for getting the job done. [See More]
- General Features: RAID; Handheld or Portable
- Display Size: 15.6
- Computer Type: Laptop or Notebook
- Operating System: Microsoft®
from Teguar Corporation
The TB-5545-MVS combines high performance and an abundance of I/Os in a compact, rugged form factor. Measuring only 9 inches wide (222 mm) and with the I/Os conveniently placed on one side, this computer was designed for compact spaces, like an electrical cabinet on a shop floor. It is fanless,... [See More]
- General Features: RAID
- Operating System: Microsoft®; Linux
- Computer Type: Rack; DIN Rail or Wall Mount Options
- Processor: Intel 386 Family
from Neousys Technology Inc.
Nuvo-5002LP/5006LP is the low-profile version of Nuvo-5000 family. It features a low-profile chassis, which reduces its height to 77 mm, and remains extraordinary 25 °C to 70 °C operating temperature. For those demanding varied computing power, Nuvo-5002LP/5006LP supports socket-type CPU for... [See More]
- General Features: RAID; Ruggedized
- Processor: Intel 386 Family
- Computer Type: Rack (optional feature); Wall-Mount (Standard) or Optional Din-Rail Mounting
- Speed: 2300 to 4000
from Smartmore Corporation Limited
Embedded Computers are purpose-built computing platforms designed for a specific task or fixed functionality – where at every re-boot, a fixed environment is activated. These are different from typical desktops used at home or office. Embedded computers can issue instructions to control the... [See More]
- General Features: RAID; EMI / RFI Shielding; Ruggedized; Bluetooth
- Operating System: Microsoft®; Linux; UNIX
- Computer Type: Desktop, Stand Alone or Tower
- Processor: Intel 386 Family
from Lenovo
The ThinkPad P51 redefines the concept of power. The latest-generation Intel® processors, optional X-Rite® PANTONE® color calibration, Mil-Spec testing for durability, blazing-fast connection speeds, and unprecedented storage and memory make this workstation your go-to PC for getting the job done. [See More]
- General Features: RAID; Handheld or Portable
- Display Size: 15.6
- Computer Type: Laptop or Notebook
- Operating System: Microsoft®
from Neousys Technology Inc.
Nuvo-5026E fanless embedded computer is the latest Nuvo-5000 family member with dual PCIe slots. The dual PCIe slots enhance expansion abilities while preserving all practical features such as ruggedness, performance and versatility. The expandability makes Nuvo-5026E more adaptable to various... [See More]
- General Features: RAID; Ruggedized
- Processor: Intel 386 Family
- Computer Type: Rack (optional feature); Wall-Mount (Standard) or Optional Din-Rail Mounting
- Speed: 2300 to 4000
from Lenovo
The first ever mobile workstation with an Intel® Xeon ™ processor, the ThinkPad P70 redefines the concept of power, With optional X-Rite® PANTONE® color calibration and NVIDIA Quadro graphics, Mil-Spec durability, blazing fast connection speeds, and the highest capacity of storage and memory... [See More]
- General Features: RAID; Handheld or Portable
- Display Size: 17.3
- Computer Type: Laptop or Notebook
- Operating System: Microsoft®
from Neousys Technology Inc.
Introducing Neousys Technology's 2018 flagship rugged fanless embedded computers, the new Nuvo-7000 series, powered by Intel ® 9th/ 8th-Gen Core ™ i processors with up to 8/ 6-core architecture that offer significant performance improvement over previous 6th and 7th-Gen platforms. [See More]
- General Features: RAID; Ruggedized
- Processor: Intel 386 Family
- Computer Type: Rack (optional feature); Wall-Mount Mounting Bracket (Standard) or Optional Din-Rail Mounting
- Main Memory: 64.00
from Lenovo
The ThinkPad P71 redefines the concept of power with an Intel® Xeon ™ processor and NVIDIA Quadro graphics. Feature-packed with optional X-Rite® PANTONE® color calibration, Mil-Spec durability, blazing-fast connection speeds, and the highest capacity of storage and memory make this workstation... [See More]
- General Features: RAID; Handheld or Portable
- Display Size: 17.3
- Computer Type: Laptop or Notebook
- Operating System: Microsoft®
from Neousys Technology Inc.
Introducing Neousys Technology's 2018 flagship rugged fanless embedded computers, the new Nuvo-7000LP series, powered by Intel ® 9th/ 8th-Gen Core ™ i processors with up to 8/ 6-core architecture that offer a significant performance improvement over previous 6th or 7th-Gen platforms. [See More]
- General Features: RAID; Ruggedized
- Processor: Intel 386 Family
- Computer Type: Rack (optional feature); Wall-Mount Mounting Bracket (Standard) or Optional Din-Rail Mounting
- Main Memory: 64.00
from Neousys Technology Inc.
Nuvo-6018GC is world's first industrial-grade Edge AI GPU computer supporting high-end graphics cards. It's designed to fuel emerging GPU-accelerated applications, such as AI (artificial intelligence) inference, VR, autonomous driving and CUDA computing, by accommodating nVidia GPU with up to 250W... [See More]
- General Features: RAID; Ruggedized
- Processor: Intel 386 Family
- Computer Type: Wall-Mounting With Damping Brackets
- Speed: 2300 to 4000