Google® Computers
Description
Google® Computers are devices that include a Google® operating system. They are designed to provide users with a seamless and integrated experience across various Google services and applications.
Working Principle
Google® Computers operate using a Google® operating system, which is designed to integrate closely with Google's suite of applications and services. This operating system allows for efficient processing and management of tasks, leveraging cloud-based resources to enhance performance and storage capabilities. The integration with Google's ecosystem makes these computers particularly useful for users who rely heavily on Google services, providing a streamlined and cohesive user experience.
Applications
Google® Computers are used in a variety of applications, particularly where integration with Google's services is beneficial. They are commonly used in educational settings where Google Classroom and other educational tools are prevalent. Additionally, they are popular in business environments that utilize Google Workspace for collaboration and productivity.
Advantages over other Computers
One of the key advantages of Google® Computers is their seamless integration with Google's ecosystem, which can enhance productivity for users who rely on Google services. This integration can lead to improved efficiency in accessing and managing data across different platforms. Furthermore, the cloud-based nature of the operating system can offer advantages in terms of storage and accessibility, allowing users to access their data from anywhere with an internet connection.
Limitations
A limitation of Google® Computers is their dependency on internet connectivity for optimal performance, as many of their features and services are cloud-based. This can be a drawback in areas with limited or unreliable internet access. Additionally, the reliance on Google's ecosystem may not be suitable for users who prefer or require different software or services.
Considerations
When considering Google® Computers, it is important to evaluate the initial costs, which can vary depending on the model and specifications. Operating expenses may be lower due to the reliance on cloud-based services, which can reduce the need for extensive hardware upgrades. However, users should consider the potential costs associated with data plans and internet connectivity. Durability and maintenance costs are generally in line with other computers, but users should be aware of the need for regular updates to the operating system to ensure security and performance.
from BARTEC
The most versatile Android ™ tablet for hazardous areas Maximize productivity and business efficiency in hazardous areas with 10 “ tablets that deliver more features, power, security, and ruggedness. Co-engineered with Zebra Technologies, these tablets are built like a tank, ready to... [See More]
- Operating System: Google®
- Processor: Intel 386 Family
- Computer Type: Tablet
- Operating Temperature: -20 to 55
from BARTEC
The next evolution in the ultra-rugged MC9000 series. Built for the toughest environments, the BARTEC MC9400/9450EX2 is the next evolution in the ultra-rugged MC9000 Mobile Computer Series, now with more power, advanced scanning, Wi-Fi 6E, and private and public 5G support. This mobile device is the... [See More]
- Operating System: Google®
- Processor: Intel 386 Family
- Computer Type: Computer Terminal
- Operating Temperature: -20 to 50
from BARTEC
Whether your workers are on the floor of a warehouse, manufacturing plant or outside in a port or yard, delivering goods or repairing equipment, a mobile computer will take productivity and task accuracy to a new level. But cost-effective devices have fallen short in features - until today. [See More]
- Operating System: Google®
- Display Size: 4.0
- Computer Type: Computer Terminal
- Main Memory: 3.00
from BARTEC
Your workers in the field need a mobile computer to communicate with others and to access information. Only in this way can they work with maximum efficiency and improve service to customers. You would like to provide your staff with an enterprise-class hand-held device that has been designed for... [See More]
- Operating System: Google®
- Display Size: 4.7
- Computer Type: Computer Terminal
- Main Memory: 4.00
from BARTEC
Introducing the TC78ex-NI, a new generation of touch computer designed for a new generation of mobile solutions. Streaming video, video calls, intuitive multimedia-rich apps, augmented reality apps that enable new, more effective workflows — the rugged, thinner and lighter TC78ex-NI supports... [See More]
- Operating System: Google®
- Display Size: 6.0
- Computer Type: Computer Terminal
- Processor: Intel 386 Family
from Handheld
Perfectly ergonomic, seriously rugged, and ready for any task, the 7-inch Algiz RT7 offers unmatched field performance at an excellent value. Whether you ’re collecting data, crunching numbers or viewing graphics, the Algiz RT7 ’s powerful Qualcomm quad-core processor provides reliable,... [See More]
- Operating System: Google®; Android 5.1.1 (Lollipop)
- Display Size: 7.0
- Computer Type: Tablet
- Processor: Qualcomm® MSM8916
from Google, Inc.
Nexus tablets bring together cutting edge hardware and the latest version of Android, to put the best of Google at your fingertips. Plus, both come with all your favorite Google products like Gmail and Google Chrome, and give you access to over 975,000 apps on Google Play. [See More]
- Operating System: Google®
- Display Size: 10.1
- Computer Type: Tablet
- Processor: ARM A15
from Lenovo
Versatile and ultraportable, the Flex 11 is a 2-in-1 Chromebook fusing the fun of a tablet with the punch of a PC. This speedy Chromebook is powered by an ARM processor built for seamlessly running apps from the Google Play Store*. What's more, its 360° hinge allow users the flexibility to shift... [See More]
- Operating System: Google®
- Display Size: 11.6
- Computer Type: Laptop or Notebook
- Processor: MTK
from Quarktwin Technology Ltd.
FANLESS PANEL [See More]
- Operating System: Google®; Microsoft®; Linux; Supports Windows 10, Android, Linux
- Display Size: 10.4
- Computer Type: Panel Mount, VESA Mount
- Processor: Intel 386 Family; Intel® Celeron® J6412 2GHz, 4 Core
from Aaeon Systems Inc.
Powered by a NVIDIA ® Tegra 2 dual-core CPU, the Award Winning RTC-700R ensures fast and smooth operation. It encompasses a DDR2 1GB SDRAM for system memory and 16GB eMMC Flash for storage. For I/O peripherals, RTC-700R includes one Mini USB port, one Mini HDMI port, one DC-in jack, one... [See More]
- Operating System: Google®
- Display Size: 7.0
- Computer Type: Tablet
- Processor: NVIDIA
from Handheld
Merging ultimate mobility with true field functionality, the Nautiz X4 rugged handheld is a durable tool designed with fieldwork in mind — it ’s packed with features, it ’s compact and truly portable, and it offers a reliable computing solution for challenging worksite... [See More]
- Operating System: Google®; Android 4.2
- Display Size: 3.5
- Computer Type: PDA
- Processor: Texas Instruments AM3715 1Ghz
from Google, Inc.
Nexus 7 is made by ASUS and packs a serious punch. With a quad-core Qualcomm Snapdragon ™ S4 Pro processor and 2GB of RAM, everything runs faster. Plus, high-performance rendering ensures 3D graphics are smooth and dynamic. With dual-band Wi-Fi and optional 4G LTE, including support for... [See More]
- Operating System: Google®
- Display Size: 7.0
- Computer Type: Tablet
- Processor: Qualcomm Snapdragon S4 Pro, 1.5GHz
from Lenovo
The Lenovo Tab 3 10 Plus and Business Edition are made with entertainment and work in mind. With the Tab 3 10 Plus, enjoy movies and games in sharp Full HD resolution. Built-in dual-speakers and long battery life make the Tab 3 10 Plus the ideal portable movie theater/binge-watching companion. The... [See More]
- Operating System: Google®
- Display Size: 10.1
- Computer Type: Tablet
- Processor: MediaTek
from Quarktwin Technology Ltd.
TOUCH PANEL COMPUTER [See More]
- Operating System: Google®; Microsoft®; Linux; Supports Windows 10, Android, Linux
- Display Size: 15.0
- Computer Type: Panel or VESA Mount
- Processor: Intel 386 Family; Intel® Core™ i5-8365UE 1.6GHz, 4 Core
from Lenovo
From entertaining the kids to creating key presentations, the Tab 4 10 is ideal for the whole family. This stylish yet robust device offers seamless performance, a 10.1" display, immersive audio, and great battery life. What's more, everyone can have their own account and, with optional add-ons, the... [See More]
- Operating System: Google®
- Display Size: 10.1
- Computer Type: Tablet
- Processor: Qualcomm
from Quarktwin Technology Ltd.
BTO 24" FHD TFT LED LCD TOUCH PA [See More]
- Operating System: Google®; Microsoft®; Linux; Supports Windows 10, Android, Linux
- Display Size: 23.8
- Computer Type: Panel or VESA Mount
- Processor: Intel 386 Family; Intel® Core™ i3-8145UE 2.2GHz, 2 Core
from Lenovo
Beautifully designed and powerfully built, the Tab 4 10 Plus is a great choice for families. It supports multiple accounts so family members can enjoy their own experience. What's more, the Tab 4 10 Plus offers optional packs to transform it into a kid's tablet. [See More]
- Operating System: Google®
- Display Size: 10.1
- Computer Type: Tablet
- Processor: Qualcomm
from Quarktwin Technology Ltd.
7" WVGA, CORTEX A9, 1G RAM, 8G D [See More]
- Operating System: Google®; Microsoft®; Linux; Supports Windows 7, Android, Linux
- Display Size: 7.0
- Computer Type: Panel or VESA Mount
- Processor: NXP® ARM® Cortex™-A9 i.MX6 1.0GHz, 2 Core
from Lenovo
Whether it's for homework, online shopping, or a screen-time treat, the Tab 4 8 is ideal for the whole family. Stylish yet rugged, this smooth-performing tablet has a vibrant 8" display, enhanced audio, and long battery life. Everyone can have their own account and there are optional add-ons aimed... [See More]
- Operating System: Google®
- Display Size: 8.0
- Computer Type: Tablet
- Processor: Qualcomm
from Quarktwin Technology Ltd.
15.6" FHD, PCAP, N4200, 4G RAM, [See More]
- Operating System: Google®; Microsoft®; Linux; Supports Windows 10, Android, Linux
- Display Size: 15.6
- Computer Type: Panel or VESA Mount
- Processor: Intel 386 Family; Intel® Pentium® N4200 1.1GHz/2.5GHz, 4 Core
from Lenovo
Beautifully designed and powerfully built, the Tab 4 8 Plus is a great choice for families. It supports multiple accounts so family members can enjoy their own experience. What's more, the Tab 4 8 Plus offers an optional pack to transform it into a kid's tablet. [See More]
- Operating System: Google®
- Display Size: 8.0
- Computer Type: Tablet
- Processor: Qualcomm
from Quarktwin Technology Ltd.
21.5" FHD, PCAP, N4200, 4G RAM, [See More]
- Operating System: Google®; Microsoft®; Linux; Supports Windows 10, Android, Linux
- Display Size: 21.5
- Computer Type: Panel or VESA Mount
- Processor: Intel 386 Family; Intel® Pentium® N4200 1.1GHz/2.5GHz, 4 Core
from Lenovo
If you love movies and TV, the Yoga Tab 3 Plus is for you. At 1.40 lbs (637 g), with four usage modes, this splash proof tablet will elevate your viewing experience to new immersive levels of comfort. And with a pristine 10.1" Quad High Definition (QHD) display, theater-caliber JBL speakers, and... [See More]
- Operating System: Google®
- Display Size: 10.1
- Computer Type: Tablet
- Processor: Qualcomm
from Lenovo
Finally, a great tablet that won't break the bank. The Tab 7 Essential is perfect for families, thanks to personalization options that let parents tailor experiences for themselves and their kids. It's thin and light, too - a budget-friendly pass-around tablet for any household. [See More]
- Operating System: Google®
- Display Size: 7.0
- Computer Type: Tablet
- Processor: MediaTek
from Lenovo
Every member of the family gets their own personalized experience on the Tab 7. Separate user accounts mean parents can customize both the look and feel and what children can access. But everyone gets to enjoy great multimedia thanks to its HD display and Dolby Atmos®-enhanced front-facing speaker. [See More]
- Operating System: Google®
- Display Size: 7.0
- Computer Type: Tablet
- Processor: MediaTek
from Lenovo
As lightweight as just 3.3 pounds, with rubberized bumpers, reinforced ports / hinges, and drop-resistance, the ThinkPad 11e is engineered to withstand the rigors of the classroom. It's perfect for on-the-go learning and either one-to-one or shared computing. Students and teachers enjoy access to... [See More]
- Operating System: Google®
- Display Size: 11.6
- Computer Type: Laptop or Notebook
- Processor: Intel 386 Family
from Lenovo
From boardrooms to business class, the ThinkPad 13 Chromebook handles any job. Thin and light, this 13.3" device easily slips into a bag and runs all day on a single charge. Plus, it's enterprise-ready with commercial-grade quality and features such as powerful Intel® processors, access to thousands... [See More]
- Operating System: Google®
- Display Size: 13.3
- Computer Type: Laptop or Notebook
- Processor: Intel 386 Family
from Lenovo
With its extra-durable design, this 2-in-1 ThinkPad 11e Chromebook is engineered to withstand the rigors of the classroom. A flexible 360-degree hinge and 10-point multitouch display accommodates just about any work style. The lightweight portability of just 3.5 pounds makes the Yoga 11e perfect for... [See More]
- Operating System: Google®
- Display Size: 11.6
- Computer Type: Laptop or Notebook
- Processor: Intel 386 Family
from Lenovo
Mobile productivity enters a new era with the Lenovo Yoga Book, a 2-in-1 tablet like none you've seen before. Make notes or sketches using a stylus with real ink. Type on the Halo keyboard that appears when you need it - and vanishes when you don't. Get things done on our custom version of Android... [See More]
- Operating System: Google®
- Display Size: 10.1
- Computer Type: Tablet
- Processor: Intel 386 Family
from Lenovo
Say goodbye to your TV. And hello to the ultimate entertainment tablet, the Yoga Tab 3 Pro. The dazzling display is great for binge-watching your favorite shows anywhere-from the office to your kitchen. Its powerful speakers deliver truly immersive audio. And best of all, you can project cinema-like... [See More]
- Operating System: Google®
- Display Size: 10.1
- Computer Type: Tablet
- Processor: Intel 386 Family