SVGA (800 x 600) Handheld and Portable Computers
2 Results
10.4" Intel 2.5GHz Celeron or 1.2GHz P-4 Mobile CPU -- CEX-1082T
from Computer Express L.L.C.
from Computer Express L.L.C.
acirc; € ¢ Very high stability and reliability Intel chipset and CPU â € ¢ Very long MTBF: 10 - 20 years of operating life â € ¢ High speed performance â € ¢ Capable to withstand high-temperature, severe and harsh environement â... [See More]
- Screen Resolution: SVGA
- Processor: Intel 386 Family
- Device Type: Industrial Computer
- Display Size: 10.4
RTC-840
from AAEON Electronics, Inc.
from AAEON Electronics, Inc.
8.4 " Rugged Tablet Computer. Main Feature. Intel ® Core ™ Duo U2500 1.2 GHz Processor. 200-pin DDRII SODIMM Socket x 1, up to 2 GB (Factory Optional). 8.4 " SVGA (800 x 600) TFT LCD Display. Touch Screen, Digitizer (Optional). Rugged, Water and Dust Proof, IP-54 Compliance. [See More]
- Screen Resolution: SVGA
- Operating System: Microsoft®
- Device Type: Tablet; Industrial Computer
- Speed: 1200