Linux Handheld and Portable Computers
from Moxa Inc.
Cirrus Logic EP9302 32-bit ARM9 processor. On-board 32 MB RAM. Built-in 16 MB Flash. Built-in GSM/GPRS/EDGE cellular communication. GSM 850/900/1800/1900 MHz supported. GPRS/EDGE Class 12 supported. SMS tunnel mode provided. 4 DIs, 4 DOs. Two software selectable RS-232/422/485 serial ports. 50 bps... [See More]
- Operating System: Linux; Windows Embedded CE 6.0
- Processor: Cirrus Logic EP9302 ARM9
- Device Type: Embedded Computer
- Speed: 200
from Moxa Inc.
The W311 is an embedded Linux computer that features 1 software selectable RS-232/422/485 port, and supports the IEEE 802.1a/b/g standards for WLAN connections. In addition, the computer has 1 Ethernet port for wired network communication. The W311 ’s Linux OS runs on the MOXA ART 32-bit ARM9... [See More]
- Operating System: Linux
- Processor: MOXA ART ARM9
- Device Type: Embedded Computer
- Speed: 192
from Moxa Inc.
The W321 is an embedded Linux computer that features 2 software selectable RS-232/422/485 ports, and support the IEEE 802.1a/b/g standards for WLAN connections. In addition, the computer has 1Ethernet port, and comes with an SD socket for storage expansion.The W321's Linux OS runs on the MOXA ART... [See More]
- Operating System: Linux
- Processor: MOXA ART ARM9
- Device Type: Embedded Computer
- Speed: 192
from Moxa Inc.
The 341 is an embedded Linux computer that features 4 software selectable RS-232/422/485 ports, and support the IEEE 802.1a/b/g standards for WLAN connections. In addition, the computers have1 Ethernet port, and some models come with USB 2.0 hosts and an SD socket for storage expansion. The W341's... [See More]
- Operating System: Linux
- Processor: MOXA ART ARM9
- Device Type: Embedded Computer
- Speed: 192