Unidirectional RF Waveguide Couplers
2 Results
General Purpose Waveguide Directional Coupler -- QDC
from QuinStar Technology, Inc.
from QuinStar Technology, Inc.
QuinStar products QDC series broadband directional couplers are multi-hole waveguide couplers. The QDC series couplers are offered in 7 waveguide sizes from 18.0 to 110 GHz. Nominal coupling of 10 dB, 20 dB, 30 dB, and 40 dB are offered as standard products. Two different mechanical configurations... [See More]
- Type: Directional
- Profile: Circular
- Style: Multihole
- Operating Frequency: 18.00 to 110.00
Broadwall Directional Coupler -- 650-310A-3-2-2-2-2
from Advanced Technical Materials, Inc.
from Advanced Technical Materials, Inc.
Corrosion-resistant 316 stainless steel epoxy coating [See More]
- Type: Directional
- Material: Aluminum; Brass (optional feature); Cu (optional feature)
- Style: Multihole; Broadwall
- Ridge Type: Single