0° - 180° RF Waveguide Phase Shifters

6 Results
Variable Phase Shifter -- QAS
from QuinStar Technology, Inc.

QuinStar Technology ’s QAS series variable phase shifters are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. The phase shifters incorporate a micrometer which enables very fine and repeatable adjustments to be made. They are fabricated using a straight... [See More]

  • Phase Shift Range: 180-deg
  • Operating Frequency: 18.00 to 110.00
WR-10 Waveguide Phase Shifter 0 to 180 Degree With a UG-387/U-Mod Flange From 75 GHz to 110 GHz -- SMW10PS1001
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Phase Shift Range: 180-deg
Variable Phase Shifter -- QDP
from QuinStar Technology, Inc.

QuinStar Technology ’s QDA and QDP series Level Set Attenuators and Phase Shifters operate over the full waveguide band, and are offered in 7 waveguide bands covering the frequency range of 18 to 110 GHz. These adjustable level-set attenuators and variable phase shifters are driven by a... [See More]

  • Phase Shift Range: 180-deg
  • Operating Frequency: 18.00 to 110.00
WR-12 Waveguide Phase Shifter 0 to 180 Degree With a UG-387/U Flange From 60 GHz to 90 GHz -- SMW12PS1001
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Phase Shift Range: 180-deg
WR-15 Waveguide Phase Shifter 0 to 180 Degree With a UG-385/U Flange From 50 GHz to 75 GHz -- SMW15PS1001
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Phase Shift Range: 180-deg
WR-19 Waveguide Phase Shifter 0 to 180 Degree With a UG-383/U-Mod Flange From 40 GHz to 60 GHz -- SMW19PS1001
from Fairview Microwave Inc.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses... [See More]

  • Phase Shift Range: 180-deg