Divider RF Waveguide Combiners and Dividers

3 Results
PD20-1000WG, WR-10 Waveguide Power Divider -- PD20-1000WG
from Marki Microwave LLC

Marki Microwave wave power dividers are 1 inch square, made of brass and then gold plated. They provide an equal power split with low insertion loss. When power is applied to the input port it is divided between the two output ports to result in equal power split and in-phase output signals. [See More]

  • Product Category: Divider
  • Material: Brass
  • Cross Section: Rectangular
  • Plating: Gold plate
PD20-1200WG, WR-12 Waveguide Power Divider -- PD20-1200WG
from Marki Microwave LLC

Marki Microwave wave power dividers are 1 inch square, made of brass and then gold plated. They provide an equal power split with low insertion loss. When power is applied to the input port it is divided between the two output ports to result in equal power split and in-phase output signals. [See More]

  • Product Category: Divider
  • Material: Brass
  • Cross Section: Rectangular
  • Plating: Gold plate
PD20-1500WG, WR-15 Waveguide Power Divider -- PD20-1500WG
from Marki Microwave LLC

Marki Microwave wave power dividers are 1 inch square, made of brass and then gold plated. They provide an equal power split with low insertion loss. When power is applied to the input port it is divided between the two output ports to result in equal power split and in-phase output signals. [See More]

  • Product Category: Divider
  • Material: Brass
  • Cross Section: Rectangular
  • Plating: Gold plate