Rectangular RF Waveguide Combiners and Dividers
from Marki Microwave LLC
Marki Microwave wave power dividers are 1 inch square, made of brass and then gold plated. They provide an equal power split with low insertion loss. When power is applied to the input port it is divided between the two output ports to result in equal power split and in-phase output signals. [See More]
- Cross Section: Rectangular
- Material: Brass
- Product Category: Divider
- Plating: Gold plate
from Marki Microwave LLC
Marki Microwave wave power dividers are 1 inch square, made of brass and then gold plated. They provide an equal power split with low insertion loss. When power is applied to the input port it is divided between the two output ports to result in equal power split and in-phase output signals. [See More]
- Cross Section: Rectangular
- Material: Brass
- Product Category: Divider
- Plating: Gold plate
from Marki Microwave LLC
Marki Microwave wave power dividers are 1 inch square, made of brass and then gold plated. They provide an equal power split with low insertion loss. When power is applied to the input port it is divided between the two output ports to result in equal power split and in-phase output signals. [See More]
- Cross Section: Rectangular
- Material: Brass
- Product Category: Divider
- Plating: Gold plate
from QuinStar Technology, Inc.
QuinStar Technology ’s QJH series of matched hybrid tees (magic tees) cover the frequency range of 18 to 170 GHz in nine waveguide bands. These four-port devices are used for balanced power-combining and/or dividing RF signals over a broad bandwidth. Matched hybrid Tee contains four ports: an... [See More]
- Cross Section: Rectangular
- Operating Frequency: 18.00 to 170.00
- 0º Power Divider Division: 6-Way
from Advanced Technical Materials, Inc.
Custom hybrid styles, flanges, lengths and materials available [See More]
- Cross Section: Rectangular
- Divider / Combiner Type: 0-degree
- Product Category: Divider / Combiner
- 0º Power Divider Division: 3-Way
from QuinStar Technology, Inc.
QuinStar Technology offers compact multi-output power dividers for frequencies in the 18 to 140 GHz range as standard and customized products to suit specific application and assembly needs. Typical configuration has one input waveguide port and multiple (between 3 and 16) equal output power... [See More]
- Cross Section: Rectangular
- Profile: Rectangular
- 0º Power Divider Division: Between 3 and 16 Output Ports
- Operating Frequency: 18.00 to 140.00
from QuinStar Technology, Inc.
QuinStar Technology ’s short slot hybrid is a narrow wall 3 dB coupler, available in standard waveguide sizes from 18 to 110 GHz. This compact, four-port device is inherently matched and well-suited for balanced mixers and power splitting circuits. There is a 90 degree phase difference between... [See More]
- Cross Section: Rectangular
- 0º Power Divider Division: 2-Way
- Divider / Combiner Type: 90-degree
- Profile: Rectangular