Rectangular RF Waveguide Tees
3 Results
E & H Plane Waveguide Tee -- QUH
from QuinStar Technology, Inc.
from QuinStar Technology, Inc.
QuinStar Technology ’s E-plane tees consist of a length of standard flanged waveguide with a perpendicular E-plane coupling arm symmetrically located on the broad waveguide wall. Input power is divided equally and in opposite phase between the two outputs. Similarly, the H-plane tees feature... [See More]
- Cross Section: Rectangular
- Operating Frequency: 12.30 to 220.00
- Type: E-Plane (optional feature); H-Plane (optional feature)
Waveguide Hybrid Tee -- 650-820A-2-2-2-2
from Advanced Technical Materials, Inc.
from Advanced Technical Materials, Inc.
E- and H-plane tee, no internal tuning or matching [See More]
- Cross Section: Rectangular
- Material: Aluminum
- Type: Hybrid
- Flange 1: CPRG (optional feature); CPRF; Cover (optional feature); Choke (optional feature)
Matched Hybrid Tees and Power Divider -- QJH
from QuinStar Technology, Inc.
from QuinStar Technology, Inc.
QuinStar Technology ’s QJH series of matched hybrid tees (magic tees) cover the frequency range of 18 to 170 GHz in nine waveguide bands. These four-port devices are used for balanced power-combining and/or dividing RF signals over a broad bandwidth. Matched hybrid Tee contains four ports: an... [See More]
- Cross Section: Rectangular
- Operating Frequency: 18.00 to 170.00
- Type: Hybrid