Bi-directional Power Take-offs (PTO)
from WPT Power Corporation
The WPT ® mechanical power take-off consists of a lever actuated clutch with a shaft and bearings mounted in a rigid cast housing. The mechanical PTO is designed for inline and sideload applications on all internal combustion engines with standard SAE industrial flywheel/ flywheel housing... [See More]
- Direction of Rotation: Bi-directional
- Application: Industrial
- PTO Description: Suitable For Inline And Side Load Applications On All Internal Combustion Engines With Standard Sae Flywheel Housing Dimensions. All Ptos And Parts Are 100% Interchangeable With Existing Ptos
- Torque: 177
from WPT Power Corporation
The Type 1 PTO is one of the most rugged, highest capacity products available on the market today. With sheaves between the bearings, these power take-offs are designed to attain the maximum potential of their massive spherical roller bearings. Some bene fits of the WPT ® Type 1 include:... [See More]
- Direction of Rotation: Bi-directional
- Horse Power: 750 HP
- Application: Industrial
- Speed Ratio: 2300 RPM
from WPT Power Corporation
If you are looking for an innovative, high capacity power take-off, look no further than the WPT ® Type 2. With its versatile design, dry clutch and top-of-the-line spherical roller bearings, the Type 2 PTO has been field-proven in many sideload applications. The bene fits of the WPT Type 2... [See More]
- Direction of Rotation: Bi-directional
- Horse Power: 500 HP
- Application: Industrial
- Speed Ratio: 2300 RPM