Industrial Power Take-offs (PTO)
from jbj Techniques Limited
The HP500 hydraulic power take-off is an oil-filled, multiple disc, hydraulically-actuated self-adjusting clutch. The HP500 has been developed with a number of unique features that offer reliability, productivity and power. The HP500 has been designed for a wide range of heavy-duty applications... [See More]
- Application: Industrial
- Horse Power: 500 HP @ 1800 rpm
- PTO Description: Oil-filled, Multiple Disc, Hydraulically-actuated Self-adjusting Clutch
- Weight: 957 to 1181
from jbj Techniques Limited
The HP1200 is an oil-filled, multiple disc, hydraulically-actuated self-adjusting clutch. The HP1200 has been developed with a number of unique features that offer reliability, productivity and power, including the following listed below. Hydraulically actuated and self-adjusting wet clutch. [See More]
- Application: Industrial
- Horse Power: 1243 HP @ 1800 rpm
- PTO Description: Hydraulic Wet Clutch
from jbj Techniques Limited
With features similar to the HP610S, the HP300I also eliminates the need for manual adjustment and high speed engagement, while eliminating jammed engagements. 783 kW (1,050 hp) @ 2,100 RPM. SAE 1 and SAE 0. SAE 14 ” and SAE 18 ”, Via Torsional Coupling. Wet Hydraulic Clutch. In Line or... [See More]
- Application: Industrial
- Horse Power: 1,050 HP @ 2,100 rpm
- PTO Description: Hydraulic Wet Clutch
from jbj Techniques Limited
The HP610S eliminates the need for manual adjustment and high speed engagement, while eliminating jammed engagements. 783 kW (1,050 hp) @ 2,100 RPM. SAE 1 and SAE 0. SAE 14 ” and SAE 18 ”, Via Torsional Coupling. Wet Hydraulic Clutch. In Line or Side Load. Electronic Control. Optional... [See More]
- Application: Industrial
- Horse Power: 1,050 HP @ 2,100 rpm
- PTO Description: Hydraulic Wet Clutch
from jbj Techniques Limited
This series of compact and lightweight power take offs incorporates a hydraulically-operated clutch. Advantages include improved reliability, increased efficiency, longer lifespan and lower maintenance costs. Self Adjustment (no more clutch adjustments). Remote Control (Electric or Mechanical). [See More]
- Application: Industrial
- PTO Description: Hydraulic Wet Clutch
from jbj Techniques Limited
These power take offs contain an integral bi-directional oil pump, integral pressure relief valve and SAE pump mount or keyed shaft output. 380 kW (510 hp) capability. 12 or 24 Volt DC solenoid. SAE 3, 2 and 1 pump pad configurations. 1000 kg side load capability. Designed For: Direct engine... [See More]
- Application: Industrial
- Horse Power: 510 HP
- PTO Description: Hydraulic Wet Clutch
- Weight: 100
from jbj Techniques Limited
Hydraulically actuated. Self-adjusting clutch. Oil lubricated tapered roller main bearings. No pilot bearing required. Advanced controls for high inertia loads. Optional sintered iron and composite plates. Suitable for side load and in-line applications. [See More]
- Application: Industrial
- Torque: 1620 to 4122
- PTO Description: Hydraulic Dry Clutch
- Horse Power: 188 - 564 HP
from jbj Techniques Limited
Hydraulic or pneumatic actuation. 6.21 to 6.89 bar (90 To 100 psi) engagement pressure. Suitable for side load and in-line applications. Tapered roller main bearings. Optional sintered iron & composite plates. Standard ball bearing throw out collar. Field conversion kits available. Creates... [See More]
- Application: Industrial
- Torque: 455 to 1100
- PTO Description: Hydraulic Dry Clutch
- Horse Power: 62 - 247 HP
from jbj Techniques Limited
SAE 1 through SAE 00. SAE 11.5 ” through SAE 21 ”. Single & double organic drive plate. Sintered iron drive plate available. Capacity to 2197 to 11,390 Nm . (1620 to 8400 lb.ft.). Bronze throw out collar. Ventilated center plates & drive ring. Higher side-load capability. Tapered... [See More]
- Application: Industrial
- Torque: 1620 to 8400
- PTO Description: Heavy Duty PTO Line
- Horse Power: 197 - 1667 HP
from jbj Techniques Limited
SAE 3 through SAE 1. SAE 11.5 ” through SAE 14 ”. Rubber block drive. 11 ” single row. 14 ” double row. Direct drive - no disconnect. Limited side load. [See More]
- Application: Industrial
- PTO Description: Rubber Block Drive, No Clutch Disconnect
from WPT Power Corporation
The WPT ® mechanical power take-off consists of a lever actuated clutch with a shaft and bearings mounted in a rigid cast housing. The mechanical PTO is designed for inline and sideload applications on all internal combustion engines with standard SAE industrial flywheel/ flywheel housing... [See More]
- Application: Industrial
- Torque: 177
- PTO Description: Suitable For Inline And Side Load Applications On All Internal Combustion Engines With Standard Sae Flywheel Housing Dimensions. All Ptos And Parts Are 100% Interchangeable With Existing Ptos
- Horse Power: 57 HP
from Wichita Clutch
Air Power Take-Offs (PTO). Wichita's Air PTO is powered by our heavy-duty Standard Vent clutch. With large friction areas for high energy starts and an air actuated clutch for remote or automatic control of the PTO. The air actuated PTO is ideal for your application because: The bearing supported... [See More]
- Application: Agricultural / Tractor; Commercial Vehicle / Truck; Industrial; Marine
- # of Bolts: 4
from WPT Power Corporation
The Type 1 PTO is one of the most rugged, highest capacity products available on the market today. With sheaves between the bearings, these power take-offs are designed to attain the maximum potential of their massive spherical roller bearings. Some bene fits of the WPT ® Type 1 include:... [See More]
- Application: Industrial
- Speed Ratio: 2300 RPM
- Horse Power: 750 HP
- Direction of Rotation: Bi-directional
from Wichita Clutch
Mechanical Power Take-Offs. Wichita's mechanical PTO's are powered by Eaton's Solo ™ mechanical 2-plate clutch. Built-in damping springs on the clutch; driven discs and no pilot bearing are some of the standard features that make Wichita's mechanical PTO user friendly when applied in the harsh... [See More]
- Application: Agricultural / Tractor; Commercial Vehicle / Truck; Industrial; Marine
- # of Bolts: 2
from WPT Power Corporation
If you are looking for an innovative, high capacity power take-off, look no further than the WPT ® Type 2. With its versatile design, dry clutch and top-of-the-line spherical roller bearings, the Type 2 PTO has been field-proven in many sideload applications. The bene fits of the WPT Type 2... [See More]
- Application: Industrial
- Speed Ratio: 2300 RPM
- Horse Power: 500 HP
- Direction of Rotation: Bi-directional