Product / Material Rejection Industrial Metal Detectors
from Sesotec GmbH
The RAPID 4000-FS metal separator is used to inspect bulk goods under free-fall conditions. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium) – even when enclosed in the product. Metal contaminations are rejected through the “Quick Flap... [See More]
- Detector Type: InLine/FreeFlowing
- Process Material: Powder / Bulk Solids
- Capabilities: Non-Ferrous; Non-Magnetic
- Display: Digital Numerical Display (optional feature)
from Sesotec GmbH
#9632; Metal separator for the inspection of powdery and fine-grained bulk materials. ■ Detects magnetic and non-magnetic metal contaminations. ■ Separation by way of stainless steel reject flap. ■ Hygienic design without any corners and edges in the separation unit. ■... [See More]
- Detector Type: InLine/FreeFlowing
- Process Material: Powder / Bulk Solids
- Capabilities: Non-Ferrous; Non-Magnetic
- Display: Digital Numerical Display (optional feature)
from Sesotec GmbH
The RAPID 6000 metal separator is used for the inspection of bulk materials in free-fall conveyor pipes. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium, ...) - even if such contaminations are embedded in the product. Metal contaminations are rejected... [See More]
- Detector Type: InLine/FreeFlowing
- Process Material: Powder / Bulk Solids
- Capabilities: Non-Ferrous; Non-Magnetic
- Display: Digital Numerical Display (optional feature)
from Sesotec GmbH
The RAPID 8000 metal separator is used for the inspection of bulk materials in free-fall conveyor pipes starting from a nominal width of 200 mm. It detects all magnetic and nonmagnetic metal contaminations (steel, stainless steel, aluminium, ...) - even if such contaminations are embedded in the... [See More]
- Detector Type: InLine/FreeFlowing
- Process Material: Powder / Bulk Solids
- Capabilities: Non-Ferrous; Non-Magnetic
- Display: Digital Numerical Display (optional feature)
from Sesotec GmbH
The RAPID PRO-SENSE metal separator primarily is used for quality inspection (product purity) in the production and compounding of plastic granulate, where it typically is installed directly before the material is filled in bigbags, octabins, or silos. The metal separator also is used for quality... [See More]
- Detector Type: InLine/FreeFlowing
- Process Material: Powder / Bulk Solids
- Capabilities: Non-Ferrous; Non-Magnetic
- Display: Digital Numerical Display (optional feature)
from Sesotec GmbH
The RAPID VARIO-FS metal separator is used to inspect bulk goods under free-fall conditions. It detects all magnetic and nonmagnetic metal contaminations (steel, stainless steel, aluminium) – even when enclosed in the product. Metal contaminations are rejected through the “Quick Flap... [See More]
- Detector Type: InLine/FreeFlowing
- Process Material: Powder / Bulk Solids
- Capabilities: Non-Ferrous; Non-Magnetic
- Display: Digital Numerical Display (optional feature)
from Sesotec GmbH
The metal separator RAPID DUAL is used to inspect slowly moving bulk material such as foil flakes, wooden pellets, etc. as well as large streams in free-fall pipelines. It detects all magnetic and non-magnetic metal contamination (steel, stainless steel, aluminium) – even when enclosed in the... [See More]
- Detector Type: InLine/FreeFlowing
- Process Material: Powder / Bulk Solids
- Capabilities: Non-Ferrous; Non-Magnetic
- Display: Digital Numerical Display (optional feature)
from Sesotec GmbH
The metal separator PROTECTOR is installed directly over the feeder of an injection moulder, an extruder or a blow moulder. It detects all magnetic and non-magnetic metal contaminants (steel, stainless steel, aluminium, etc.) – even when they are enclosed in the product. Metal contaminants are... [See More]
- Detector Type: InLine/FreeFlowing
- Process Material: Powder / Bulk Solids
- Capabilities: Non-Ferrous; Non-Magnetic
- Display: Digital Numerical Display (optional feature)
from Sesotec GmbH
#9632; Detects magnetic and non-magnetic metal contaminants, even if such contaminants are enclosed in the product, and reliably separates them from the material flow. ■ Reduces costs caused by mould and machine damage and production losses. ■ Guarantees product quality. ■... [See More]
- Detector Type: InLine/FreeFlowing
- Process Material: Powder / Bulk Solids
- Capabilities: Non-Ferrous; Non-Magnetic
- Display: Digital Numerical Display (optional feature)
from Sesotec GmbH
The metal separator GF is used in vacuum and pressure pipelines to protect injection moulders and converting machines. It detects all magnetic and non-magnetic metal contaminants (steel, stainless steel, aluminium, etc.) – even when they are enclosed in the product. Metal contaminants are... [See More]
- Detector Type: InLine/Conveyed
- Process Material: Powder / Bulk Solids
- Capabilities: Non-Ferrous; Non-Magnetic
- Display: Digital Numerical Display (optional feature)