Tapered Flight Feed Screws and Mixer Screws
from James Eagen Sons Co.
Flights have so many possible variations in size, quantity, and design it is impossible to make up a comprehensive catalog or price list. James Eagen Sons Company has produced flights from 3/8" OD up to 150" OD in carbon steel, stainless steel, manganese steel, alloy steel, abrasion resistant steel,... [See More]
- Type: Cut Flight; Cut and Fold Flight; Double Flight; Paddle; Ribbon Flight; Tapered Flight; Variable Pitch Flight
from James Eagen Sons Co.
Short Pitch conveyor screws are of regular construction except that the pitch of the flights is made less than the outside diameter of the screw. These short pitch screws are recommended for use in inclined screw conveyors of slopes 20 Â ° and over. They also are used extensively as... [See More]
- Type: Tapered Flight
from James Eagen Sons Co.
Tapering flight conveyor screws are frequently used as feeder screws for handling friable, lumpy materials from bins or hoppers. Tapered screws draw material uniformly from the entire length of the feed opening. [See More]
- Type: Tapered Flight