SOJ IC Linear Voltage Regulators

4 Results
Voltage Regulators - Linear -- AAT3221IJS-1.8-T1 [AAT3221IJS-1.8-T1 from Skyworks Solutions, Inc.]
from Quarktwin Technology Ltd.

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SC70JW [See More]

  • Package Type: SOJ; Other; 8-TFSOJ (0.069\", 1.75mm Width)
  • Life Cycle Stage: Removed; Obsolete
  • Output Voltage Type: Fixed; Fixed
  • Output Voltage: 1.8 to ?
LDO Voltage Regulators 300mA LDO Linear Regulator w/P Reset -- 726-AAT3258ITS-3.3-R-T1 [AAT3258ITS-3.3-R-T1 from Skyworks Solutions, Inc.]
from Utmel Electronic Limited

LDO Voltage Regulators 300mA LDO Linear Regulator w/P Reset [See More]

  • Package Type: SOJ; Other; 8-TSSOJ (0.094, 2.40mm Width)
  • Life Cycle Stage: Obsolete
  • Output Voltage Type: Fixed; Fixed
  • Output Voltage: 3.3
Full Half-Bridge (H Bridge) Drivers -- AAT4901IJS-1-T1 [AAT4901IJS-1-T1 from Skyworks Solutions, Inc.]
from ODG (Origin Data Global)

5V POWER DUAL HALF BRIDGE [See More]

  • Package Type: SOJ; Other; 8-TFSOJ (0.069", 1.75mm Width)
  • Operating Temperature: -40 to 150
  • VIN: 2 to 5.5
Voltage Regulators - Linear -- AAT3258ITS-3.3-R [AAT3258ITS-3.3-R from Skyworks Solutions, Inc.]
from Quarktwin Technology Ltd.

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-TSOPJW [See More]

  • Package Type: SOJ; Other; 8-TSSOJ (0.094\", 2.40mm Width)
  • Life Cycle Stage: Active
  • Output Voltage Type: Fixed; Fixed
  • Output Voltage: 3.3 to ?