AC Inductance Standards and Decades
from IET Labs, Inc.
The LS Series are an economical, indispensable collection of tools with a variety of uses in engineering, design, troubleshooting, or service fields. [See More]
- Special Features: Component; LowZero (optional feature); Programmable or Computer Interface (optional feature); RackMount (optional feature); Stand Alone or Bench; NIST Traceability; Suitable for DC Applications; Suitable for AC Applications
- Decades: 4
- Type: DecadeBox; Inductance
- Q Factor: 100
from IET Labs, Inc.
Each 940 Decade-Inductor Unit is an assembly of four inductors (relative values, 1, 2, 2, 5) wound on molybdenum-permalloy dust cores, which are combined by switching to give the eleven successive values from 0 to 10. The decade switch has high-quality ceramic stator-and-rotor members and... [See More]
- Special Features: Component; Suitable for DC Applications; Suitable for AC Applications
- Temperature Coefficient: 25.0
- Type: DecadeBox; Inductance
- Range: 0.1000 to 1000
from IET Labs, Inc.
The 1491 Decade Inductance Box is an assembly of several 940 Decade-Inductor Units in a single metal cabinet. The units have no electrical connection to the panel, but a separate ground terminal is provided, which can be connected to the adjacent low terminal, leading to the smallest decade. These... [See More]
- Special Features: Component; Stand Alone or Bench; Suitable for DC Applications; Suitable for AC Applications
- Temperature Coefficient: 25.0
- Type: DecadeBox; Inductance
- Range: 0.1000 to 1000
from IET Labs, Inc.
The SL Series models are highly stable and cost effective inductance standards with low temperature coefficient, low dc resistance, low losses, and a wide range of values. [See More]
- Special Features: Component; Suitable for DC Applications; Suitable for AC Applications
- Range: 0.1000 to 10000
- Type: Standard; Inductance
from IET Labs, Inc.
IET continues to produce the GenRad 1482 Standard Inductor Series to the same exacting specs as General Radio. These inductors are accurate, highly stable standards of self inductance for use as a low frequency reference of working standard in the laboratory. Records extending over 25 years,... [See More]
- Special Features: Component; Stand Alone or Bench; Suitable for DC Applications; Suitable for AC Applications
- Range: 0.0100 to 10000
- Type: Standard; Inductance