Decade Box / Substituter Inductance Standards and Decades
from RS Components, Ltd.
Time Electronics 1053 Decade Box [See More]
- Type: DecadeBox; Inductance
from RS Components, Ltd.
ELC DL 07 Decade Box [See More]
- Type: DecadeBox; Inductance
from Transcat, Inc.
Product Highlights. Accurate 2%. Wide range from 1 µH - 10 H. Broad choice of standard and optional models with many powerful features. Compact, convenient, and rugged. Panel Mounting, Shielded Case and Fuse Protection options available. Direct reading and Error proof. Color Coded [See More]
- Type: DecadeBox; Inductance
from IET Labs, Inc.
The LS Series are an economical, indispensable collection of tools with a variety of uses in engineering, design, troubleshooting, or service fields. [See More]
- Type: DecadeBox; Inductance
- Q Factor: 100
- Decades: 4
- Range: 0.0 to 9999
from Transcat, Inc.
Product Highlights. Direct reading — No fumbling with multiple slide or rotary switches. The IET family of digital substituters uses convenient side-by-side thumbwheel switches. Simply dial in the desired values and use. Standard accuracies of 1%, 0.1%, and 0.05% available. Broad choice of... [See More]
- Type: DecadeBox; Inductance
from IET Labs, Inc.
The 1491 Decade Inductance Box is an assembly of several 940 Decade-Inductor Units in a single metal cabinet. The units have no electrical connection to the panel, but a separate ground terminal is provided, which can be connected to the adjacent low terminal, leading to the smallest decade. These... [See More]
- Type: DecadeBox; Inductance
- Range: 0.1000 to 1000
- Temperature Coefficient: 25.0
- Accuracy: 2.00